- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 636CY-100M=P3 Toko | In Stock | - | - | Surface Mount | - | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | EAR99 | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 7.6mm | - | - | 1.34A | - | - | - | - | - | - | 10 μH | 100kHz | - | - | 600mA | 1.34A | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | 3.2mm | 3.5052mm | 7.3mm | 7.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() FSLM2520-8R2JP2 Toko | 800 | - | - | Surface Mount | - | - | - | - | - | - | 23MHz | Ferrite | - | - | - | - | Bulk | - | - | - | 5% | no | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | - | - | 2520 | 1008 | - | - | - | 8.2 μH | - | - | - | 140mA | 160mA | - | - | - | - | - | - | - | 330mOhm | - | - | - | - | - | - | - | - | 1.7mm | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 636CY-4R7M=P3 Toko | In Stock | - | - | Surface Mount | - | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | Cut Tape (CT) | - | - | - | 20% | - | - | - | - | EAR99 | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 7.6mm | - | - | 1.96A | - | - | - | - | - | - | 4.7 μH | 100kHz | - | - | 250mA | 1.96A | - | - | - | - | - | - | - | 43mOhm | - | - | - | - | - | - | - | - | 3.5mm | 3.5052mm | 7.3mm | 7.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() LL1608-FSL39NJ Toko | 4000 | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | 5 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | Unshielded | - | 950 µm | - | - | - | Not | 1608 | 0603 | - | - | - | 39 nH | 100 MHz | 800 mΩ | - | - | 600 mA | - | - | - | - | - | - | - | - | - | - | - | 600 mA | - | 1.9 GHz | - | - | 950 µm | - | 1.75 mm | 800 µm | No | - | - | Lead Free | ||
![]() LL1608-FH3N9S Toko | 2200000 | - | - | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3.3GHz | - | 100°C | -40°C | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | Tape & Reel (TR) | - | - | - | 5% | - | - | - | 2 | EAR99 | - | - | - | - | Ceramic | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | - | - | 1608 | 0603 | - | - | - | 8.2 nH | 100MHz | - | - | 600mA | - | RF INDUCTOR | DUAL ENDED | - | 13 | GENERAL PURPOSE INDUCTOR | - | - | 240mOhm | - | - | 0.0039 µH | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 887FU-122M=P3 Toko America Inc. | 1064 |
| Datasheet | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Cut Tape (CT) | 2002 | D32FU | 0.138Lx0.138W 3.50mmx3.50mm | 20% | - | Obsolete | Not Applicable | 2 | EAR99 | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | 57mA | - | - | - | - | - | - | 1.2 mH | - | 35Ohm | - | 9A | - | IC INVERTER EL LAMP DRIVER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 57mA | - | - | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 887FU-471M=P3 Toko America Inc. | 2110 |
| Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2002 | D32FU | 0.138Lx0.138W 3.50mmx3.50mm | 20% | - | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 90mA | - | - | - | - | - | - | 470 μH | - | 14Ohm | - | 380mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mA | - | 2.2mm | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 875FU-681M=P3 Toko America Inc. | 44 |
| Datasheet | Surface Mount | Surface Mount | Nonstandard | FLAT | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Cut Tape (CT) | 2002 | D52FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Obsolete | Not Applicable | 2 | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | 115mA | - | - | - | - | - | - | 680μH | - | 13Ohm Max | - | 1.2A | - | IC INVERTER EL LAMP DRIVER | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 4.27MHz | 1.2A | - | - | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 187LY-562J Toko | In Stock | - | Datasheet | Radial, Surface Mount, Through Hole | - | - | - | - | CYLINDRICAL PACKAGE | - | 600kHz | Ferrite | - | - | - | - | Bulk | - | - | - | 5% | no | - | - | 2 | EAR99 | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | - | 50mA | - | - | - | 5mm | 5mm | 700 μm | 5.6 mH | 252kHz | - | - | - | 50mA | RF INDUCTOR | - | Radial | 90 | GENERAL PURPOSE INDUCTOR | - | - | 18Ohm | - | - | 5600 µH | - | - | - | - | 8mm | 11.2mm | 11.2014mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 887FU-821M=P3 Toko America Inc. | 7383 |
| Datasheet | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | D32FU | 0.138Lx0.138W 3.50mmx3.50mm | ±20% | - | Obsolete | Not Applicable | 2 | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | unknown | 63mA | - | - | - | - | - | - | 820μH | - | 30Ohm Max | - | 74mA | - | IC INVERTER EL LAMP DRIVER | DUAL ENDED | - | - | - | 71mA | - | - | - | - | - | - | - | - | - | - | - | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LL1608-FH1N2S Toko | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 6GHz | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | Tape & Reel (TR) | - | - | - | 25% | - | - | - | 2 | EAR99 | - | - | 100°C | -40°C | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | 1A | - | 1608 | 0603 | - | - | - | 1.2 nH | 100MHz | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | 13 | GENERAL PURPOSE INDUCTOR | - | - | 100mOhm | 1A | - | 0.0012 µH | - | - | - | - | - | - | 939.8μm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 857CM-0009=P3 Toko | 4827 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() LL1608-FH5N6S Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 4.35GHz | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | EAR99 | - | - | 100°C | -40°C | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 600mA | - | 1608 | 0603 | - | - | - | 5.6 nH | 100MHz | - | - | - | - | - | - | - | - | - | - | - | 180mOhm | - | - | - | - | - | - | - | - | - | 939.8μm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 646FY-471K=P3 Toko America Inc. | In Stock | - | Datasheet | Surface Mount, Through Hole | Surface Mount | Nonstandard | ONE SURFACE | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | Cut Tape (CT) | 2002 | D75F | 0.299Lx0.299W 7.60mmx7.60mm | 10% | - | Obsolete | Not Applicable | 2 | EAR99 | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | NO | 1 | 7.6mm | - | - | 190mA | - | - | - | - | - | - | 470 μH | 100kHz | 2.6Ohm | - | 30mA | 190mA | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 120MHz | - | - | 5.1mm | 5.1054mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() 824MY-180K Toko America Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 16MHz | - | - | - | - | - | Bulk | 2003 | 10RHB2 | - | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 1.77A | - | Unshielded | - | - | - | - | 1.77A | - | - | - | - | - | - | 18μH | 1kHz | 71mOhm Max | - | 1.56A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | 15.5mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FSR10J Toko | In Stock | - | - | Through Hole | - | Radial | - | - | - | - | - | Ferrite | - | - | - | - | Bulk | - | - | - | 5% | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 360 μH | - | - | - | 30mA | - | - | - | - | - | - | - | - | 9Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LL2012-F39NK Toko | In Stock | - | - | Surface Mount | - | 0805 | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.35GHz | - | 100°C | -40°C | - | MULTILAYER | Tape & Reel (TR) | - | - | - | 10% | - | - | - | 2 | EAR99 | - | - | - | - | Ceramic | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | - | - | - | - | - | - | - | 33 nH | 100MHz | - | - | 300mA | - | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 500mOhm | - | - | 0.039 µH | - | - | - | - | - | 850μm | - | 2mm | 1.25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLM2520-5R6JP2 Toko | 237000 | - | - | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | 85°C | -40°C | - | - | Bulk | - | - | - | 5% | no | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 2.2mm | - | - | - | - | 2520 | 1008 | - | - | - | 5.6 μH | 7.96MHz | - | 2.2Ohm | 155mA | 170mA | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 220mOhm | - | - | 5.6 µH | - | - | - | - | - | 1.6mm | - | 2.5mm | 2mm | No | - | RoHS Compliant | Contains Lead | ||
![]() #822LY-221K Toko | In Stock | - | Datasheet | Radial | - | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | 2.7MHz | - | - | - | - | - | - | - | - | - | 10% | yes | - | - | 2 | EAR99 | - | 680mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | - | - | - | - | 5mm | 5mm | 610 μm | 220 μH | 0.001MHz | - | - | - | 380mA | DC-DC CONVERTER | - | - | - | GENERAL PURPOSE INDUCTOR | 380mA | 20 | 680mOhm | - | 10% | 220 µH | - | 380mA | - | - | 8.5mm | 11mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LL1608-F1N5S Toko | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 6GHz | - | - | - | - | MULTILAYER | Cut Tape (CT) | - | - | - | - | - | - | - | 2 | EAR99 | - | - | 100°C | -40°C | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | 300mA | - | 1608 | 0603 | - | - | - | 1.5 nH | 100MHz | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 100mOhm | 0.3A | - | 0.0015 µH | - | - | - | - | - | - | 939.8μm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead |