- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Inductance-Min (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A997AS-100M=P3 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | - | 10 µH | - | 180 mΩ | - | 930 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | - | No | - | - | - | ||
![]() LLQ1608-A68NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 68 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LLQ1608-F47NJ Toko | In Stock | - | - | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.28 Ω | - | TOKO INC | TOKO Inc | LLQ1608-F47NJ | LLQ1608 | - | - | - | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | 7.29 | - | Yes | 2000 MHz | - | - | - | - | LLQ1608 | - | 5% | e3 | Yes | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 38 | GENERAL PURPOSE INDUCTOR | - | - | 0704 | NO | - | 0.6 A | - | 0.047 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() LLM3225-100J Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDT2520-CNR47M Toko | 2860 | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 0.06 Ω | - | TOKO INC | TOKO Inc | MDT2520-CNR47M | MDT2520-CN | - | - | - | 85 °C | -40 °C | 2520M | 1.2 mm | 2.5 mm | SMT | 2 mm | Transferred | 5.66 | Compliant | Yes | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | - | MDT2520-CN | - | 20 % | - | Yes | - | - | - | EAR99 | - | - | - | 85 °C | -40 °C | - | 8504.50.80.00 | TR | - | 1 | 2.2 mm | Magnetic Shielded | unknown | - | - | - | - | - | - | - | 470 nH | 1 MHz | 60 mΩ | - | 2.5 A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 2520M | YES | - | 1.55 A | - | 0.47 µH | - | - | 1.2 mm | - | 2.5 mm | - | No | - | - | - | ||
![]() 657AN1055BIT Toko | In Stock | - | - | - | - | - | YES | GULL WING | - | PCB MOUNT, VERTICAL ADJUSTER | 4 | - | - | - | TOKO INC | TOKO Inc | 657AN-1055BIT | 5CBM | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.84 | - | Yes | - | INDUCTANCE IS ADJUSTABLE OVER 2% FROM NOMINAL | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | 55 | VARIABLE INDUCTOR | - | - | - | NO | - | - | - | 0.15 µH | 0.15 µH | - | - | - | - | - | - | - | - | - | ||
![]() LL1608-FH68NJ Toko | In Stock | - | - | Surface Mount | - | 0603 | - | - | - | - | - | - | - | 1.05GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 100°C | -40°C | - | - | - | Unshielded | - | - | - | - | 400mA | 1608 | 0603 | - | - | - | - | 68 nH | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 850mOhm | - | - | - | - | - | - | 939.8μm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 262LY-103K Toko | In Stock | - | Datasheet | Surface Mount, Through Hole | - | - | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | - | 600kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 8RBS | - | 5% | - | no | - | - | 2 | EAR99 | - | 55Ohm | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | Encapsulated | - | 20mA | - | - | - | 2.4mm | 5mm | - | 10 mH | 79.6kHz | - | - | 20mA | RF INDUCTOR | - | - | Radial | 60 | GENERAL PURPOSE INDUCTOR | 20mA | 60 | - | - | 55Ohm | - | 10% | 10000 µH | - | 8mm | 6.2mm | 6.1976mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() #646FY-221K=P3 Toko | In Stock | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOW PROFILE | - | Bulk | - | - | - | 10% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | 7.6mm | - | - | 290mA | - | - | - | - | - | - | 220 μH | 100kHz | - | 3A | 290mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 3030 | - | 1.35Ohm | - | - | 220 µH | - | - | 4.8mm | 5.1054mm | 7.3mm | 7.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 636FY-101MP3 Toko | In Stock | - | Datasheet | Surface Mount | - | Nonstandard | - | ONE SURFACE | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 380mA | - | - | - | - | - | - | 100 μH | 100kHz | - | 23A | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 40A | - | - | - | 950mOhm | - | - | 100 µH | - | - | - | 3.5052mm | 7.5946mm | 7.5946mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 919AS220MP3 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 10.3 mm | - | - | - | - | - | - | - | - | - | 22 µH | - | 77.6 mΩ | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | - | - | No | - | - | Contains Lead | ||
![]() B1015AS-4R7N=P3 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3 mm | - | - | - | - | - | - | - | - | - | 4.7 µH | - | 38 mΩ | - | 3.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | No | - | - | - | ||
![]() MDT2520-CN1R5M Toko | 2580 | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 0.095 Ω | - | TOKO INC | TOKO Inc | MDT2520-CN1R5M | MDT2520-CN | - | - | - | 85 °C | -40 °C | 2520M | 1.2 mm | 2.5 mm | SMT | 2 mm | Transferred | 5.65 | Compliant | Yes | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | - | MDT2520-CN | - | 20 % | - | Yes | - | - | - | EAR99 | - | - | - | 85 °C | -40 °C | - | 8504.50.80.00 | TR | - | 1 | 2.2 mm | Magnetic Shielded | unknown | - | - | - | - | - | - | - | 1.5 µH | 1 MHz | 95 mΩ | - | 2.05 A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 2520M | YES | - | 1.25 A | - | 1.5 µH | - | - | 1.2 mm | - | 2.5 mm | - | No | - | - | - | ||
![]() LL1608-FS33NJ Toko | 8000 | - | - | Surface Mount | - | 0603 | - | WRAPAROUND | 1608 | RECTANGULAR PACKAGE | - | - | - | 500MHz | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | Tape & Reel (TR) | - | - | - | 5% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | Ceramic | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | 220 nH | 100MHz | - | 150mA | - | RF INDUCTOR | DUAL ENDED | - | - | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 3Ohm | - | - | 0.033 µH | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LLQ1608-A22NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 22 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | - | - | Lead Free | ||
![]() PTL1608-F15NT Toko America Inc. | 176 |
| Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 2.65GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2002 | PTL1608F | 0.063Lx0.031W 1.60mmx0.80mm | ±3% | - | - | Obsolete | Not Applicable | 2 | EAR99 | Thick Film | - | - | - | - | Thick Film | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 200mA | 1608 | 0603 | - | - | - | - | 15nH | 100MHz | 2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | - | - | - | - | - | - | - | 0.2A | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 262LY-472K Toko | In Stock | - | Datasheet | Radial, Surface Mount | - | - | - | - | 2 | - | - | - | - | 800kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 10% | - | no | - | - | - | EAR99 | - | 32Ohm | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 5mm | 2.4mm | - | 700 μm | 4.7 mH | - | - | 2.85A | 40mA | - | - | - | Radial | - | - | 40mA | 80 | - | - | 23mOhm | - | 10% | - | - | 8.3mm | 6.2mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LL2012-F33NK Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 1.35GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | Tape & Reel (TR) | - | - | - | 10% | - | - | - | - | 2 | EAR99 | - | - | - | 100°C | -40°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 300mA | 2012 | 0805 | - | - | - | - | 33 nH | 100MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 500mOhm | 0.3A | - | 0.033 µH | - | - | - | 1.1684mm | 2.0066mm | 1.2446mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FH10NJ Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | CERAMIC | - | 2.85GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | Tape & Reel (TR) | - | - | - | 5% | - | - | - | - | 2 | EAR99 | - | - | - | 100°C | -40°C | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Multilayer Chip | - | 600mA | 1608 | 0603 | - | - | - | - | 10 nH | 100MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 13 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 260mOhm | 0.6A | - | 0.01 µH | - | - | - | 939.8μm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LLV0603-FH18NJ Toko | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.85 Ω | - | TOKO INC | TOKO Inc | LLV0603-FH18NJ | LLV0603-FH | - | - | - | 125 °C | -55 °C | 0603 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Obsolete | 8.05 | - | Yes | 2000 MHz | - | - | - | - | LLV0603FH(J TOL) | - | 5% | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Multilayer Chip | unknown | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 6.5 | GENERAL PURPOSE INDUCTOR | - | - | 0603 | NO | - | 0.15 A | - | 0.018 µH | - | - | - | - | - | - | - | - | - | - |