- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Bandwidth | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Self Resonant Frequency | Insertion Loss (dB) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() #A915AY-100M=P3 Toko | 680 | - | - | Surface Mount | - | 2020 | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 5.2mm | - | - | 1.49A | - | - | - | - | - | - | 10 μH | 100kHz | - | - | - | 1.41A | - | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 90mOhm | - | - | 10 μH | - | - | - | - | 3mm | 2.0066mm | 5.0038mm | 5.0038mm | No | - | RoHS Compliant | Lead Free | ||
![]() #A638AN-0151Z=P3 Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 5.9 mm | - | - | - | - | - | - | - | - | - | 82 nH | - | 290 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | 6.1976 mm | 5.6 mm | No | - | - | Contains Lead | ||
![]() PTL2012-F1N8C Toko America Inc. | 4524 |
| Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ceramic | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | Cut Tape (CT) | 2002 | PTL2012F | 0.079Lx0.049W 2.00mmx1.25mm | 11.112% | - | Obsolete | Not Applicable | 2 | EAR99 | - | - | 125°C | -55°C | Thick Film | 8504.50.80.00 | - | - | NO | 1 | - | - | unknown | 800mA | - | - | - | - | - | - | 1.8 nH | 100MHz | 150mOhm | - | - | - | RF INDUCTOR | DUAL ENDED | - | 6 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.8A | - | - | - | 8GHz | - | - | - | 0.026 0.65mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FH12NJ Toko | 1909 | - | - | - | - | 0603 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | 100°C | -40°C | - | MULTILAYER | - | Cut Tape | - | LL1608(J TOL) | - | 5% | - | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Multilayer Chip | - | 600mA | - | - | - | - | - | - | 12 nH | 100MHz | 0.28Ohm | - | - | - | RF INDUCTOR | DUAL ENDED | - | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.6A | - | 0.012 µH | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 656LZ-06K=P3 Toko America Inc. | 7534 |
| Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.2GHz | Air | - | - | - | - | - | Tape & Reel (TR) | 2002 | 36CS | 0.260Lx0.126W 6.60mmx3.20mm | ±10% | - | Obsolete | Not Applicable | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 1A | - | - | - | - | - | - | 27.5nH | 150MHz | 81Ohm | - | 42mA | - | - | - | 85 @ 150MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FS10NJ Toko | In Stock | - | - | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.45GHz | - | 100°C | -40°C | - | MULTILAYER | - | Tape & Reel (TR) | - | LL1608-FS | - | 5% | - | - | - | 2 | EAR99 | - | - | - | - | Ceramic | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | 39 nH | 100MHz | - | - | 500mA | - | RF INDUCTOR | DUAL ENDED | - | 13 | GENERAL PURPOSE INDUCTOR | - | - | - | 740mOhm | - | - | 0.01 µH | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FSLM2520-560J=P2 Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | 85°C | -40°C | - | - | - | Tape & Reel (TR) | - | - | - | 5% | no | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 2.2mm | - | - | - | - | 2520 | 1008 | - | - | - | 100 nH | 2.52MHz | - | - | 60mA | 75mA | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 210mOhm | - | - | 56 µH | - | - | - | - | 1.7mm | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() A814AY-681K=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 10% | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 9.7mm | - | - | - | - | - | - | - | - | - | 680 μH | - | - | - | 5.6A | 380mA | - | - | - | - | - | - | - | - | 15.5mOhm | - | - | - | - | - | - | - | 5mm | - | 11.3mm | 9.7mm | No | - | RoHS Compliant | Contains Lead | ||
![]() A920CY-820M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 6.2mm | - | - | 490mA | - | - | - | - | - | - | 82 μH | - | - | - | 81mA | 490mA | - | - | - | - | - | 360mA | - | - | 465mOhm | - | - | - | - | - | - | - | 2.5mm | 2.4892mm | 6.2992mm | 6.1976mm | No | - | RoHS Compliant | Lead Free | ||
![]() 822LY-471K Toko | In Stock | - | Datasheet | Radial | - | - | - | - | 2 | - | - | - | 1.9MHz | - | - | - | - | - | - | - | - | - | - | 10% | no | - | - | - | EAR99 | - | 1.1Ohm | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | 5mm | 5mm | 610 μm | 470 μH | - | - | - | - | 250mA | - | - | - | - | - | 250mA | 20 | - | 1.37Ohm | - | 10% | - | 250mA | - | - | 8.5mm | 11mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() PTL2012-F56NT Toko | In Stock | - | Datasheet | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.07GHz | Ceramic | - | - | - | - | - | Cut Tape (CT) | - | - | - | 3% | - | - | - | 2 | EAR99 | - | - | 125°C | -55°C | Thick Film | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | 120mA | - | - | - | - | - | - | 56 nH | 100MHz | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4.5Ohm | 0.12A | - | 0.056 µH | - | - | - | - | - | 660.4μm | 2.1082mm | 1.4986mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() #187LY223J Toko | In Stock | - | Datasheet | Radial | - | - | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | 300kHz | - | - | - | - | - | - | Bulk | - | - | - | 5% | yes | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | - | - | - | 5mm | 5mm | 700 μm | 22 mH | 0.0796MHz | - | - | - | 30mA | RF INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 80Ohm | - | - | 22000 µH | - | - | - | 8.3mm | 11.2mm | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 822MY3R3M Toko | In Stock | - | Datasheet | Through Hole | - | Radial | - | - | - | - | - | - | 830kHz | - | - | - | - | - | - | Bulk | - | - | - | 10% | - | - | - | - | - | - | - | - | - | Wirewound | - | - | - | Unshielded | - | - | - | - | 2.66A | - | - | - | - | - | - | 3.3 μH | 1kHz | - | - | 280mA | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | 8mm | 10.6mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 144LY-120J Toko | In Stock | - | - | Through Hole | - | Radial | - | WIRE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | - | Bulk | - | - | - | 5% | - | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | 30mA | - | - | - | - | - | - | 12 μH | 2.52MHz | - | - | - | - | RF INDUCTOR | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 2Ohm | - | - | 12 µH | - | 33MHz | - | - | - | 9.4996mm | 8.509mm | 5.9944mm | - | - | RoHS Compliant | Contains Lead | ||
![]() FSLU2520-R12KP2 Toko America Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | 720MHz | Ferrite | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 1996 | FSLU2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | Obsolete | Not Applicable | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 550mA | - | Unshielded | - | - | - | - | 550mA | - | 2520 | 1008 | - | - | - | 120nH | 25.2MHz | 250mOhm Max | - | - | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | 2.4892mm | 2.0066mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLU2520-R18KP2 Toko America Inc. | 2437 |
| Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | 540MHz | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1996 | FSLU2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | Obsolete | Not Applicable | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 460mA | - | Unshielded | - | - | - | - | 460mA | - | 2520 | 1008 | - | - | - | 180nH | 25.2MHz | 290mOhm Max | - | - | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | 2.4892mm | 2.0066mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4DFA1575B12P Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 50 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | 5 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() TDF2A2450T10P Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 4DFA915E10P Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 50 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 915 MHz | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | 13 MHz | - | - | - | - | - | - | 3 dB | - | 2.0066 mm | - | 8.9916 mm | 4.4958 mm | - | - | - | Lead Free | ||
![]() ##614BN-9082Z=P3 Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 15 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5118 mm | - | 6.1976 mm | 6.096 mm | - | - | - | Contains Lead |