- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 187LY-221J Toko | In Stock | - | - | Radial, Through Hole | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 2.9MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 5% | - | no | 2 | EAR99 | - | - | - | - | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | - | 200mA | - | - | 5mm | 5mm | 700 μm | 220 μH | 796kHz | - | - | 200mA | RF INDUCTOR | - | Radial | 80 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 3Ohm | - | - | 220 µH | - | - | 8mm | 11.2mm | 11.2014mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 875FU-682M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | 1.33MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | 5% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | 5.2mm | - | - | - | 2520 | 1008 | - | - | - | 6.8 mH | - | - | 430mA | 37mA | - | - | - | - | - | - | - | - | - | 300mOhm | - | - | - | - | - | - | 2.2mm | - | 5.2mm | 5.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() LLV0603-FH6N8J Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TOKO INC | TOKO Inc | LLV0603-FH6N8J | - | - | - | 0603 | - | - | - | - | Obsolete | 5.82 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL2012-FHL1N5S Toko | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.1 Ω | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | LL2012-FHL1N5S | - | 100 °C | -40 °C | CHIP | 0.6 mm | 2 mm | SMT | 1.25 mm | Obsolete | 5.82 | - | Yes | 4000 MHz | INDUCTANCE TOLERANCE IS 0.3NH | - | - | 20% | e3 | - | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Multilayer Chip | compliant | - | - | - | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | 11 | GENERAL PURPOSE INDUCTOR | - | - | 0805 | NO | - | 300 A | - | 0.0015 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R622LY-330K Toko | In Stock | - | - | Through Hole | Radial | - | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | - | - | - | 1.8MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 1.17A | - | - | - | - | - | 33 μH | 2.52MHz | - | 2.27A | - | DC-DC CONVERTER | - | - | 30 | GENERAL PURPOSE INDUCTOR | 1.6A | - | - | - | 30mOhm | - | - | 33 µH | - | - | 8.5mm | 11mm | 10.9982mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() R622LY-1R0M Toko | In Stock | - | - | - | - | NO | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | - | 1 μH | 7.96MHz | 0.013Ohm | - | - | DC-DC CONVERTER | RADIAL | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 1 µH | - | - | 8.5mm | 11mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 919AS-100M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 10.3 mm | - | - | - | - | - | - | - | - | 10 µH | - | 26.5 mΩ | - | 4.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | 10.3 mm | - | No | - | - | - | ||
![]() FSLM2520-101J Toko | 68800 | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 2.2 mm | - | - | - | - | - | - | - | - | 100 µH | - | 13 Ω | - | 60 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | - | 1.7 mm | - | 2.5 mm | - | No | - | - | - | ||
![]() A914BYW-4R7M Toko | 805 | - | - | - | 2020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 20% | - | no | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Shielded | - | 5.2mm | - | - | - | - | - | - | - | - | 4.7 μH | - | - | - | 1.3A | - | - | - | - | - | - | - | - | - | 87mOhm | - | - | - | - | - | - | 2mm | - | 5.2mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 887FU-332M-P3 Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | 680MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 5% | - | - | - | EAR99 | - | - | - | - | Ceramic | 8504.50.80.00 | - | Unshielded | - | 3.5mm | - | - | - | 1608 | 0603 | - | - | - | 3.3 mH | - | - | 200mA | 30mA | - | - | - | - | - | - | - | - | - | 2.4Ohm | - | - | - | - | - | - | 2.2mm | - | 3.5mm | 3.5mm | No | - | RoHS Compliant | Contains Lead | ||
![]() 822LY-470K Toko | In Stock | - | Datasheet | Radial | - | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | - | 6.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | no | 2 | EAR99 | 160mOhm | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | 5mm | 5mm | 610 μm | 47 μH | 0.001MHz | - | - | 790mA | DC-DC CONVERTER | - | - | - | GENERAL PURPOSE INDUCTOR | 790mA | 30 | - | - | 170mOhm | - | 10% | 47 µH | 790mA | - | 8.5mm | 11mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 822LY-220K Toko | In Stock | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | 610 µm | 22 µH | - | 70 mΩ | - | 1.29 A | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 9.2 MHz | 8.5 mm | 11 mm | - | - | - | No | - | - | - | ||
![]() LLQ1608-FR22G Toko | In Stock | - | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.1 Ω | - | TOKO INC | TOKO Inc | LLQ1608-FR22G | LLQ1608 | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | 5.42 | Compliant | Yes | 900 MHz | - | Bulk | LLQ1608 | 2% | e3 | Yes | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Wirewound Chip | unknown | - | - | - | - | - | - | 220 nH | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | 0704 | NO | - | 0.2 A | - | 0.22 µH | - | 900 MHz | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | - | - | Lead Free | ||
![]() A916CY-101M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 6.2 mm | - | - | - | - | - | - | - | - | 100 µH | - | 477 mΩ | - | 600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | 6.3 mm | - | No | - | - | - | ||
![]() 181LY-182J Toko | In Stock | - | - | Radial | - | - | - | - | - | - | - | - | 570kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | 5mm | 4mm | 700 μm | 1.8 mH | - | - | - | 44mA | - | - | - | - | - | - | - | - | - | 4.5Ohm | - | - | - | - | - | 10.5mm | 14mm | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 1239AS-H-100MP2 Toko | 3000 | - | - | Surface Mount | - | - | - | - | - | - | Ferrite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | Wirewound | - | - | Shielded | - | 2 mm | - | - | 1 A | 2520 | 1008 | - | - | - | 10 µH | 1 MHz | 460 mΩ | - | 850 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1938 mm | 2.4892 mm | 2.0066 mm | - | - | - | - | ||
![]() A918CY-330M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 6.2 mm | - | - | - | - | - | - | - | - | 33 µH | - | 368 mΩ | - | 640 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 6.3 mm | - | No | - | - | - | ||
![]() R622LY-151K Toko | In Stock | - | - | Through Hole | Radial | - | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | - | - | - | 2.4MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 420mA | - | - | - | - | - | 150 μH | 796kHz | - | 350mA | - | DC-DC CONVERTER | - | - | 20 | GENERAL PURPOSE INDUCTOR | 750mA | - | - | - | 540mOhm | - | - | 150 µH | - | - | 8.5mm | 11mm | 10.9982mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 395KN0369AQP3 Toko | In Stock | - | - | Surface Mount | 0603 | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | - | Ceramic | - | - | Unshielded | - | - | - | - | - | 1608 | 0603 | - | - | - | 1.5 nH | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 636FY1R5MP3 Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 4.7 μH | - | - | 1.92A | - | - | - | - | - | - | - | - | - | - | 49mOhm | - | - | - | - | - | - | 3.2mm | - | 7.3mm | 7.3mm | - | - | Non-RoHS Compliant | Contains Lead |