- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 636CY-680M=P3 Toko | 12000 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | - | - | Cut Tape (CT) | 10% | - | - | EAR99 | - | - | - | Wirewound | 8504.50.80.00 | Shielded | - | 7.6mm | 500mA | - | - | - | - | - | 68 μH | 100kHz | - | 230mA | 500mA | - | - | - | - | - | - | 520mOhm | - | - | - | - | - | 3.5mm | 3.5052mm | 7.3mm | 7.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 144LY150J Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | Bulk | 5% | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | 3 μH | 2.52MHz | - | 30mA | - | RF INDUCTOR | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | 1Ohm | - | - | 15 µH | 29MHz | - | 9.5mm | - | 8.5mm | 6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 144LY-6R2K Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | - | RECTANGULAR PACKAGE | - | 120kHz | Ferrite | - | - | - | Bulk | 5% | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | Shielded | 1 | - | - | - | - | - | - | - | 47 μH | 7.96MHz | - | 7mA | - | RF INDUCTOR | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | 3Ohm | - | - | 6.2 µH | - | - | 9.5mm | - | 8.5mm | 6mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 144LY-240J Toko | In Stock | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | 5% | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | 24 μH | 2.52MHz | 2.5Ohm | - | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 24 µH | 20MHz | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() FSLU2520-390JP2 Toko | In Stock | - | - | Surface Mount | 1008 | - | - | 1008 | - | - | 10MHz | Ferrite | - | - | - | Cut Tape (CT) | 5% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 100 μH | - | - | 60mA | - | - | - | - | - | - | - | 19Ohm | - | - | - | - | - | 1.8mm | - | 2.5mm | 2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() #A918CY-3R3M=P3 Toko | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 6.2mm | - | - | - | - | - | - | 3.3 μH | - | - | - | 1.97A | - | - | - | - | - | - | 47mOhm | - | - | - | - | - | 2mm | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() FSLM2520-R22J=P2 Toko | 400 | - | - | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 180MHz | Ferrite | 85°C | -40°C | - | Tape & Reel (TR) | 5% | no | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | 1 | 2.2mm | - | 2520 | 1008 | - | - | - | 470 nH | 25.2MHz | - | 290mA | 430mA | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | 440mOhm | - | - | 0.22 µH | - | - | 1.6mm | - | 2.5mm | 2mm | No | - | RoHS Compliant | Contains Lead | ||
![]() R622LY-820K Toko | In Stock | - | - | - | - | NO | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | - | 4.1MHz | - | - | - | - | Bulk | 10% | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | 82 μH | 2.52MHz | 0.23Ohm | - | - | DC-DC CONVERTER | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 82 µH | - | 8.5mm | 11mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 300HS-391J=P2 Toko | In Stock | - | - | Surface Mount | 1812 | - | - | - | - | - | 1.93MHz | Ferrite | - | - | - | Tape & Reel (TR) | 5% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 4532 | 1812 | - | - | - | 680 μH | - | - | 40mA | - | - | - | - | - | - | - | 14.6Ohm | - | - | - | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1005-FH18NK=P3 Toko | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | - | 2.35GHz | Ceramic, Ferrite | - | - | - | Tape & Reel (TR) | 10% | - | - | - | - | 100°C | -40°C | - | - | Unshielded | - | - | 300mA | 2520 | 1008 | - | - | - | 18 nH | 100MHz | - | 390mA | - | - | - | - | - | - | - | 760mOhm | - | - | - | - | - | - | 609.6μm | 990.6μm | 508μm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FSLM2520-820J=P2 Toko | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 7.5MHz | Ferrite | - | - | - | Bulk | 5% | no | 2 | EAR99 | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | 1 | - | 65mA | 2520 | 1008 | - | - | - | 82 μH | 2.52MHz | - | 50mA | - | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | 12.5Ohm | - | - | 82 µH | - | - | - | 1.7018mm | 2.6924mm | 2.2098mm | - | - | RoHS Compliant | Contains Lead | ||
![]() E558HN-100097=P3 Toko | In Stock | - | - | Surface Mount | Molded | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 3% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 1.8 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3086mm | - | 5.7912mm | 5.588mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLU2520-680JP2 Toko | In Stock | - | - | Surface Mount | 1008 | - | - | 1008 | - | - | 8MHz | Ferrite | - | - | - | Cut Tape (CT) | 5% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 68 μH | - | - | 52mA | - | - | - | - | - | - | - | 20.5Ohm | - | - | - | - | - | 1.8mm | - | 2.5mm | 2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 181LY-563J Toko | In Stock | - | - | Radial, Through Hole | - | - | - | - | - | - | 120kHz | Ferrite | - | - | - | Bulk | 5% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | - | - | - | - | - | 5mm | 4mm | 700 μm | 3.9 μH | - | - | 30mA | 7mA | - | - | Radial | - | - | - | 1Ohm | - | - | - | - | 10.5mm | 14mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PTL1608-F6N8S Toko | In Stock | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 4.2GHz | - | 100°C | -40°C | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | Cut Tape | 4.412% | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | 6.8 nH | 100MHz | 0.75Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 0.35A | - | 0.0068 µH | - | - | 500μm | - | 1.6mm | 800μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8RB273K Toko | In Stock | - | Datasheet | Surface Mount | Radial | - | - | 2 | - | - | 300kHz | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | - | - | - | - | - | - | - | - | 2.4mm | - | 27 mH | - | - | - | 30mA | - | - | - | - | - | 100 | 80Ohm | - | 10% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 824MY-391K Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | 1.4MHz | - | - | - | - | Bulk | 10% | - | - | - | - | - | - | - | - | Unshielded | - | - | 520mA | - | - | - | - | - | 390 μH | 1kHz | - | 1.24A | - | - | - | - | - | - | - | 130mOhm | - | - | - | - | 10.5mm | 15.5mm | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 300NS-R56M=P2 Toko | In Stock | - | - | Surface Mount | 1812 | - | - | - | - | - | 80MHz | Ferrite | - | - | - | Tape & Reel (TR) | 10% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 4532 | 1812 | - | - | - | 2.2 μH | - | - | 200mA | - | - | - | - | - | - | - | 590mOhm | - | - | - | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 262LY152K Toko | In Stock | - | - | Radial, Surface Mount, Through Hole | - | - | - | - | - | - | 1.8MHz | Ferrite | - | - | - | Bulk | 5% | yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | - | - | 50mA | - | - | 5mm | 2.3mm | 700 μm | 1.5 mH | 252kHz | - | - | 50mA | - | - | Radial | - | - | - | 11Ohm | - | - | - | - | 8mm | 6.2mm | 6.1976mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 875FU-332M-P3 Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 1.97MHz | - | - | - | - | Bulk | 20% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | - | - | - | - | - | - | - | - | 6.8 mH | - | - | 37mA | - | - | - | - | - | - | - | 130Ohm | - | - | - | - | - | 2.2mm | - | 5mm | 5mm | - | - | Non-RoHS Compliant | Contains Lead |