- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 262LY-271K Toko | In Stock | - | - | Radial | - | - | - | 4.1MHz | - | - | Bulk | 10% | no | - | EAR99 | - | 8504.50.80.00 | - | - | - | - | - | - | 5mm | 2.3mm | 700 μm | 270 μH | - | - | 150mA | - | - | - | - | - | - | - | 3Ohm | - | 8.3mm | 6.2mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 824MY-121K Toko | In Stock | - | - | Through Hole | Radial | - | - | 710kHz | - | - | Bulk | 10% | - | - | - | - | - | - | Unshielded | - | - | - | 940mA | - | - | - | 120 μH | 1kHz | 240mA | - | - | - | - | - | - | - | - | 190mOhm | - | 10.5mm | 15.5mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 262LY-391K Toko | In Stock | - | - | Radial | - | - | - | 3.5MHz | - | - | Bulk | 10% | no | - | EAR99 | - | 8504.50.80.00 | - | - | - | - | - | - | 5mm | 2.3mm | 700 μm | 390 μH | - | - | 100mA | - | - | - | - | - | - | - | 4Ohm | - | 8.3mm | 6.2mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 181LY-123J Toko | In Stock | - | - | Radial | 100 | - | - | 220kHz | - | - | Bulk | 5% | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | - | - | - | 5mm | 4mm | 700 μm | 12 mH | - | - | 17mA | - | - | - | - | - | - | - | 13Ohm | - | 10.5mm | 14mm | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() 824MY271K Toko | In Stock | - | - | Through Hole | Radial | - | - | 480kHz | - | - | Bulk | 10% | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 820 μH | - | 160mA | - | - | - | - | - | - | - | - | 860mOhm | - | 10.5mm | 15.5mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() R622LY-180K Toko | In Stock | - | - | Through Hole | Radial | PRINTED WIRING PIN | CYLINDRICAL PACKAGE | 1.8MHz | - | - | Bulk | 10% | - | 2 | EAR99 | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | 1.54A | - | - | - | 18 μH | 2.52MHz | 1.17A | - | DC-DC CONVERTER | - | - | 40 | GENERAL PURPOSE INDUCTOR | 2.2A | - | 61mOhm | 18 µH | 8.5mm | 11mm | 10.9982mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() R622LY-560K Toko | In Stock | - | - | Through Hole | Radial | - | - | 1.5MHz | - | - | Bulk | 10% | - | - | - | - | - | - | Unshielded | - | - | - | 760mA | - | - | - | 56 μH | 2.52MHz | 50mA | - | - | - | - | - | - | 1.3A | - | 200mOhm | - | 8.5mm | 11mm | 10.9982mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 181LY-682J Toko | In Stock | - | - | Radial, Through Hole | 100 | WIRE | CYLINDRICAL PACKAGE | 90kHz | - | Q MEASURED AT 50 KHZ | Bulk | 5% | - | 2 | EAR99 | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 5mm | - | 700 μm | 6.8 mH | 0.001MHz | 5mA | 23mA | FILTER CHOKE | - | Radial | 100 | GENERAL PURPOSE INDUCTOR | - | - | 9.7Ohm | 6800 µH | 10.5mm | 14mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 822MY-471K Toko | In Stock | - | - | Through Hole | Radial | - | - | 1.9MHz | - | - | Bulk | 10% | - | - | - | Wirewound | - | - | Unshielded | - | - | - | 250mA | - | - | - | 470 μH | 1kHz | - | - | - | - | - | - | - | - | - | 1.37Ohm | - | 8mm | 10.6mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 822MY331K Toko | In Stock | - | - | Through Hole | Radial | - | - | 2.3MHz | - | - | Bulk | 10% | - | - | - | Wirewound | - | - | Unshielded | - | - | - | 330mA | - | - | - | 330 μH | 1kHz | - | - | - | - | - | - | - | - | - | 900mOhm | - | 8mm | 10.6mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 822MY-821K Toko | In Stock | - | - | Through Hole | Radial | - | - | 1.5MHz | - | - | Bulk | 10% | - | - | - | Wirewound | - | - | Unshielded | - | - | - | 180mA | - | - | - | 820 μH | 1kHz | - | - | - | - | - | - | - | - | - | 2.7Ohm | - | 8mm | 10.6mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() #262LY-332K Toko | In Stock | - | - | Radial | - | - | - | 900kHz | - | - | Bulk | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | - | - | - | 5mm | 2.3mm | 700 μm | 3.3 mH | - | - | 40mA | - | - | - | - | - | - | - | 25Ohm | - | 8mm | 6.2mm | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() A814AY-471K=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | Cut Tape | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | Unshielded | - | 9.7mm | - | - | - | - | - | 470 μH | - | 6.2A | 460mA | - | - | - | - | - | - | - | 13.5mOhm | - | - | 5mm | - | 11.3mm | 9.7mm | No | RoHS Compliant | Contains Lead | ||
![]() A814AY470KP3 Toko | 30 | - | Datasheet | Surface Mount | 1008 | ONE SURFACE | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | Bulk | 5% | yes | 2 | - | - | - | TR | Unshielded | 1 | 9.7mm | Chip | - | - | - | - | 82 μH | 0.1MHz | 55mA | 1.44A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 4538 | 230mOhm | 47 µH | - | 5mm | - | 11.3mm | 9.7mm | No | RoHS Compliant | Lead Free | ||
![]() A920CY-560M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | Cut Tape (CT) | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | Shielded | - | 6.2mm | - | - | - | - | - | 56 μH | - | 360mA | 580mA | - | - | - | - | - | - | - | 465mOhm | - | - | 2.5mm | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() A920CY-390M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | Cut Tape (CT) | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | Shielded | - | 6.2mm | - | - | - | - | - | 39 μH | - | 440mA | 700mA | - | - | - | - | - | - | - | 345mOhm | - | - | 2.5mm | - | 6.3mm | 6mm | No | RoHS Compliant | Contains Lead | ||
![]() 187LY-561J Toko | In Stock | - | - | Radial, Through Hole | Radial | - | CYLINDRICAL PACKAGE | 1.7MHz | - | - | Bulk | 5% | no | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | 200mA | 5mm | 5mm | 700 μm | 560 μH | 796kHz | - | 200mA | RF INDUCTOR | - | - | 80 | GENERAL PURPOSE INDUCTOR | - | - | 4Ohm | 560 µH | 8.3mm | 11.2mm | 11.2014mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 187LY-272J Toko | In Stock | - | Datasheet | Radial, Through Hole | Radial | - | CYLINDRICAL PACKAGE | 800kHz | - | - | Bulk | 5% | no | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | 100mA | 5mm | 5mm | 700 μm | 2.7 mH | 252kHz | - | 100mA | RF INDUCTOR | - | - | 90 | GENERAL PURPOSE INDUCTOR | - | - | 13Ohm | 2700 µH | 8.3mm | 11.2mm | 11.2014mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 636CY-180M=P3 Toko | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | Shielded | - | 7.6mm | - | - | - | - | - | 4.7 μH | - | 720mA | 990mA | - | - | - | - | - | - | - | 43mOhm | - | - | 3.2mm | - | 7.3mm | 7.3mm | No | RoHS Compliant | Lead Free | ||
![]() 380LB-8R2K-P2 Toko | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead |