- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | DC Resistance-Max | Frequency-Self-Resonant | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Special Features | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Physical Dimension | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Filter Type | Rated Current | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Output Impedance | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E558HNA-100095 Toko | In Stock | - | - | - | - | - | - | - | 152 | - | Air | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 5.5 mm | - | - | - | - | - | - | - | - | 66 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2 mm | - | 5.5 mm | - | No | - | - | ||
![]() A916CY220MP3 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | 6.2 mm | - | - | - | - | - | - | - | - | 22 µH | - | - | - | 1.29 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | No | - | - | ||
![]() B1047AS-100M=P3 Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | - | - | 85 °C | -40 °C | Wirewound | - | Shielded | - | 7.6 mm | - | - | 2.7 A | - | - | - | - | - | 10 µH | 100 kHz | 53 mΩ | - | 2.7 A | - | - | - | - | - | - | - | - | - | - | - | 2.9 A | - | 5 mm | 5.0038 mm | 7.5946 mm | 7.5946 mm | No | - | Lead Free | ||
![]() 964CM-0001 Toko | In Stock | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.008 Ω | - | TOKO INC | 18 dB | TOKO Inc | 964CM-0001 | ECM85 | - | - | - | - | Obsolete | 5.81 | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | 2 | - | - | unknown | - | - | - | L8.9XB8.3XH5.0 (mm)/L0.35XB0.327XH0.197 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | 5 A | - | - | 900 OHM Ω | - | - | 5 mm | - | 8.9 mm | 8.3 mm | - | - | - | ||
![]() 380LB-8R2K-P2 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() LLV0603-FH4N7S Toko | In Stock | - | - | - | - | - | - | - | - | - | Ceramic | - | - | TOKO INC | - | TOKO Inc | LLV0603-FH4N7S | - | - | - | - | 0603 | Obsolete | 8.06 | Compliant | Yes | - | Tape & Reel | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 330 µm | - | unknown | - | - | - | - | - | - | 4.7 nH | - | 300 mΩ | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 µm | - | - | - | No | - | - | ||
![]() FSLU2520R39KP2 Toko | In Stock | - | Datasheet | Surface Mount | - | 1008 | - | - | 1008 | - | - | - | 180MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 10% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 820 nH | - | - | 290mA | - | - | - | - | - | - | - | - | - | 650mOhm | - | - | - | - | 1.8mm | - | 2.5mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A920CY-270M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 20% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | Shielded | - | 6.2mm | - | - | 860mA | - | - | - | - | - | 27 μH | - | - | 480mA | 860mA | - | - | - | - | - | 640mA | - | - | 170mOhm | - | - | - | - | 2.5mm | 2.4892mm | 6.2992mm | 6.1976mm | No | RoHS Compliant | Lead Free | ||
![]() #892NCF-820M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 20% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | - | 12.3mm | - | - | - | - | - | - | - | - | 82 μH | - | - | 2.83A | 1.3A | - | - | - | - | - | - | - | - | 14mOhm | - | - | - | - | 4.3mm | - | - | 12mm | No | RoHS Compliant | Contains Lead | ||
![]() 187LY-122J Toko | In Stock | - | - | Radial, Through Hole | - | Radial | - | - | - | CYLINDRICAL PACKAGE | - | - | 1.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 5% | no | 2 | EAR99 | - | - | - | Wirewound | 8504.50.80.00 | Unshielded | 1 | - | Cylindrical | - | 150mA | - | 5mm | - | 5mm | 700 μm | 1.2 mH | 252kHz | - | - | 150mA | RF INDUCTOR | - | - | 90 | GENERAL PURPOSE INDUCTOR | - | - | - | 9Ohm | 1200 µH | - | - | 8.3mm | 11.2mm | 11.2014mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 187LY-821J Toko | In Stock | - | Datasheet | Radial, Surface Mount, Through Hole | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 1.4MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | Bulk | 5% | no | 2 | EAR99 | - | - | - | Wirewound | 8504.50.80.00 | Unshielded | 1 | - | Cylindrical | - | 200mA | - | 5mm | - | 5mm | 700 μm | 820 μH | 796kHz | - | - | 200mA | RF INDUCTOR | - | Radial | 80 | GENERAL PURPOSE INDUCTOR | - | - | - | 6Ohm | 820 µH | - | - | 8mm | 11.2mm | 11.2014mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PTL2012F6N8S Toko | In Stock | - | Datasheet | Surface Mount | - | 0805 | - | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | - | 3.6GHz | - | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | Cut Tape (CT) | 20% | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | - | - | 560 μH | 100MHz | - | 125mA | - | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 11Ohm | 0.0068 µH | - | - | - | 500μm | - | 2mm | 1.25mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 822MY181K Toko | In Stock | - | Datasheet | Through Hole | - | Radial | - | - | - | - | - | - | 1.8MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 560 μH | - | - | 230mA | - | - | - | - | - | - | - | - | - | 1.53Ohm | - | - | - | 8mm | 10.6mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 335BBXS-0053 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TOKO INC | - | TOKO Inc | 335BBXS-0053 | - | - | - | - | - | Obsolete | 8.48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BAND PASS FILTER | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() A916CY-3R3M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | - | - | - | - | - | - | Shielded | - | 6.2 mm | - | - | - | - | - | - | - | - | 3.3 µH | - | 26 mΩ | - | 2.99 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | 6.3 mm | - | No | - | - | ||
![]() A920CY-820M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | - | - | - | - | - | - | Shielded | - | 6.2 mm | - | - | - | - | - | - | - | - | 82 µH | - | 558 mΩ | - | 560 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 6.3 mm | - | No | - | - | ||
![]() A920CY-1R0M Toko | In Stock | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | - | 14 mΩ | - | - | - | - | Shielded | - | 6.2 mm | - | - | - | Not | - | - | - | - | 1 µH | 100 kHz | 14 mΩ | - | 4.31 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 6.3 mm | - | No | - | - | ||
![]() MDT2520-CH1R5M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 2.2 mm | - | - | - | - | - | - | - | - | 1.5 µH | - | 140 mΩ | - | 1.7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | 2.5 mm | - | No | - | - | ||
![]() R622LY-220K Toko | In Stock | - | - | - | - | - | NO | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | - | - | 9.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 10% | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | - | - | 22 μH | 2.52MHz | 0.07Ohm | - | - | DC-DC CONVERTER | RADIAL | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 22 µH | - | - | 8.5mm | 11mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LLQ2012-F27NG Toko | In Stock | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | 1.7 mm | - | - | - | - | - | - | - | - | 27 nH | - | 250 mΩ | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.42 mm | - | - | - | No | - | - |