- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LLQ1608-A12NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 12 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | - | Lead Free | ||
![]() LLQ2012-F27NG Toko | In Stock | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | 1.7 mm | - | - | - | - | - | - | 27 nH | - | 250 mΩ | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.42 mm | - | - | - | No | - | - | ||
![]() 166JNF-A285HM Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 636CY-180M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 7.6 mm | - | - | - | - | - | - | 18 µH | - | 130 mΩ | - | 990 mA | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | No | - | - | ||
![]() LLV0603-FH27NJ Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKO INC | TOKO Inc | LLV0603-FH27NJ | - | 0603 | Obsolete | 8.06 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 300HS-181J=P2 Toko America Inc. | 3142 |
| Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | 5.3MHz | - | - | - | Ferrite | - | - | - | - | - | -10°C~60°C | Cut Tape (CT) | 2004 | 43FS | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | Obsolete | Not Applicable | - | - | Wirewound | - | - | - | - | - | Unshielded | - | - | - | 60mA | 4532 | 1812 | - | - | 180μH | 796kHz | 5.58Ohm Max | 380mA | - | - | - | 50 @ 796kHz | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLU2520-12NKP2 Toko America Inc. | 3346 |
| Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | - | 2.1GHz | - | - | - | Ferrite | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1996 | FSLU2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | Obsolete | Not Applicable | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | 690mA | 2520 | 1008 | - | - | 12nH | 100MHz | 170mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | 0.69A | - | - | - | - | - | 0.071 1.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLU2520-56NKP2 Toko America Inc. | 1415 |
| Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | J BEND | 1008 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 1996 | FSLU2520 | 0.098Lx0.079W 2.50mmx2.00mm | 10% | Obsolete | Not Applicable | 2 | EAR99 | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | - | 420mA | - | - | - | - | 56 nH | 100MHz | 370mOhm | 1.95A | - | RF INDUCTOR | DUAL ENDED | - | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | 900MHz | 1.95A | - | - | 0.071 1.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLU2520-18NKP2 Toko America Inc. | 4146 |
| Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | - | 1.75GHz | - | - | - | Ferrite | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1996 | FSLU2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | Obsolete | Not Applicable | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | 600mA | 2520 | 1008 | - | - | 18nH | 100MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | 0.6A | - | - | - | - | - | 0.071 1.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLU2520-R27KP2 Toko America Inc. | 5844 |
| Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 | 1008 (2520 Metric) | - | - | 425MHz | - | - | - | Ferrite | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1996 | FSLU2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | Obsolete | Not Applicable | - | - | Wirewound | 85°C | -40°C | Wirewound | - | 420mA | Unshielded | - | - | - | 420mA | 2520 | 1008 | - | - | 270nH | 25.2MHz | 380mOhm Max | - | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | 2.4892mm | 2.0066mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A814AY-152K=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 10% | - | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 9.7mm | - | - | - | - | - | - | 1.5 mH | 0.1MHz | - | 5.1A | 250mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 17mOhm | - | 1500 µH | - | - | - | 5mm | - | 11.3mm | 9.7mm | No | RoHS Compliant | Lead Free | ||
![]() A814AY-122K=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 10% | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | 9.7mm | - | - | - | - | - | - | 1.2 mH | - | - | 5.6A | 270mA | - | - | - | - | - | - | 15.5mOhm | - | - | - | - | - | 5mm | - | 11.3mm | 9.7mm | No | RoHS Compliant | Contains Lead | ||
![]() 656LZ-07K=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | 2GHz | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 10% | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | - | - | - | - | 150 μH | - | - | 370mA | - | - | - | - | - | - | - | 900mOhm | - | - | - | - | - | 4mm | - | 6.6mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A918CY-100M=P3 Toko | 13250 | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | 6.2mm | - | - | - | - | - | - | 10 μH | - | - | - | 1.09A | - | - | - | - | - | - | 118mOhm | - | - | - | - | - | 2mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 303LN-1125=P2 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 1225AS-H-4R7M=P2 Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | 85 °C | -40 °C | Wirewound | - | - | Shielded | - | - | - | 1.4 A | - | - | - | - | 4.7 µH | 100 kHz | 126 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 880 mA | - | - | 1.1938 mm | 3.2004 mm | 2.9972 mm | - | - | - | ||
![]() 822LY-330K Toko | In Stock | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 610 µm | 33 µH | - | 90 mΩ | - | 1.17 A | - | - | - | Radial | - | - | - | - | - | 7.8 MHz | - | 8.5 mm | 11 mm | - | - | - | No | - | - | ||
![]() 16RHBP-820K Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 µH | - | 49 mΩ | - | 3.1 A | - | - | - | Radial | - | - | - | - | - | - | - | - | 19.2 mm | - | - | - | No | - | - | ||
![]() #A914BYW-2R2M Toko | 3550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | Shielded | - | 5.2 mm | - | - | - | - | - | - | 2.2 µH | - | 59 mΩ | - | 1.74 A | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 5.2 mm | - | No | - | - | ||
![]() E558CNA-100036 Toko | In Stock | - | - | - | - | - | - | 152 | - | - | Ferrite | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 5.5 mm | - | - | - | - | - | - | 65 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | 5.2 mm | - | 5.5 mm | - | - | - | - |