- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 822MY390K Toko | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | - | - | 3.4MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | Unshielded | - | - | - | - | 120 μH | - | - | 560mA | - | - | - | - | - | - | - | - | 320mOhm | - | - | - | 8mm | 10.6mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() A921CY-2R2M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | Shielded | - | 6.2 mm | - | - | 2.2 µH | - | 20 mΩ | - | 3.51 A | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 6.3 mm | No | - | - | ||
![]() A915AY-4R7M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | Shielded | - | 5.2 mm | - | - | 4.7 µH | - | 45 mΩ | - | 2.13 A | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 5.2 mm | No | - | - | ||
![]() A916CY-2R7M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | Shielded | - | 6.2 mm | - | - | 2.7 µH | - | 22 mΩ | - | 3.32 A | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 6.3 mm | No | - | - | ||
![]() #A823LY-100K=R Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 10 µH | - | 45 mΩ | - | 1.96 A | - | - | Radial | - | - | - | - | - | - | - | - | - | 11 mm | - | No | - | - | ||
![]() 1239AS-H-1R0N=P2 Toko | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | 2.2 mm | - | - | 1 µH | - | 59 mΩ | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | No | - | - | ||
![]() FSLM2520-100J Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKO INC | TOKO Inc | FSLM2520-100J | - | - | - | - | - | - | - | - | Obsolete | 5.35 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16RHBP-470K Toko | In Stock | - | - | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.038 Ω | - | TOKO INC | TOKO Inc | 16RHBP-470K | 16RHBP | - | - | - | - | - | - | - | Transferred | 5.61 | - | Yes | - | - | - | - | 10% | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | 0.001 MHz | - | - | - | FILTER CHOKE | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 3.6 A | 47 µH | - | - | - | - | - | - | - | ||
![]() LLV0603-FH1N8S Toko | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.18 Ω | - | TOKO INC | TOKO Inc | LLV0603-FH1N8S | - | 125 °C | -55 °C | 0603 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Obsolete | 8.06 | Compliant | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | LLV0603FH(S TOL) | 16.667% | - | EAR99 | - | - | 8504.50.80.00 | TR | - | 1 | 330 µm | Multilayer Chip | unknown | 1.8 nH | 100 MHz | 180 mΩ | - | 300 mA | RF INDUCTOR | DUAL ENDED | - | 4.5 | GENERAL PURPOSE INDUCTOR | 0603 | NO | - | 0.3 A | 0.0018 µH | - | - | 330 µm | - | - | - | - | ||
![]() LLQ2012-F12NG Toko | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | 1.7 mm | - | - | 12 nH | - | 150 mΩ | - | 600 mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.42 mm | - | No | - | - | ||
![]() LLQ2012-E22NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 836BN-0095Z Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 5 % | - | - | 105 °C | -40 °C | - | - | - | - | 5.6 mm | - | - | 12 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 MHz | - | 5.3 mm | 5.6 mm | - | - | Lead Free | ||
![]() 166NNF-10264AG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 931AS-4R7M Toko | In Stock | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | Shielded | - | 12.3 mm | - | - | 4.7 µH | - | 9.6 mΩ | - | 8.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 12.3 mm | No | - | - | ||
![]() 919AS-160M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | Shielded | - | 10.3 mm | - | - | 16 µH | - | 49.2 mΩ | - | 3.7 A | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 10.3 mm | No | - | - | ||
![]() LLQ1608A82NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 82 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LLQ2012-E2N7J Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 919AS-3R7M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | Shielded | - | 10.3 mm | - | - | 3.7 µH | - | 14.2 mΩ | - | 5.3 A | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 10.3 mm | No | - | - | ||
![]() LL2012-FHL1N8S Toko | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | 1.45 mm | - | - | 1.8 nH | - | 100 mΩ | - | 300 mA | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | 800 µm | 2 mm | No | - | Lead Free | ||
![]() LLQ2012-ER12G Toko | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.51 Ω | - | TOKO INC | TOKO Inc | LLQ2012-ER12G | LLQ2012 | 125 °C | -40 °C | - | - | - | - | - | Obsolete | 5.45 | Non-Compliant | No | 1100 MHz | Q MEASURED AT 250 MHZ | - | - | 2% | No | EAR99 | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | 120 nH | 150 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | - | NO | - | 0.4 A | 0.12 µH | - | - | - | - | - | - | Lead Free |