- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Material | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A920CY-680M=P3 Toko | 1468 | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Shielded | - | 6.2mm | - | - | - | - | - | - | - | 68 μH | - | - | 81mA | 530mA | - | - | - | - | - | - | - | - | 18Ohm | - | - | - | - | 2.5mm | - | 6.3mm | 6mm | No | RoHS Compliant | Contains Lead | ||
![]() A920CY-4R3M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Shielded | - | 6.2mm | - | - | - | - | - | - | - | 4.3 μH | - | - | 1.07A | 2.23A | - | - | - | - | - | - | - | - | 64mOhm | - | - | - | - | 2.5mm | - | 6.3mm | 6.2mm | No | RoHS Compliant | Lead Free | ||
![]() #887FU-561M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | 20% | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | 3.5mm | - | - | - | - | - | - | - | 560 μH | - | - | 52mA | 81mA | - | - | - | - | - | - | - | - | 18Ohm | - | - | - | - | 2.2mm | - | 3.5mm | 3.5mm | No | RoHS Compliant | Lead Free | ||
![]() 887FU-182M=P3 Toko | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | 20% | - | - | - | EAR99 | - | - | - | Wirewound | 8504.50.80.00 | - | Unshielded | - | - | - | - | 44mA | - | - | - | - | 1.8 mH | - | - | - | - | - | - | - | - | - | 46mA | - | - | 59Ohm | - | - | - | - | - | 2.2098mm | 3.5052mm | 3.5052mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() #A920CY-150M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | 20% | - | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Shielded | 1 | 6.2mm | - | - | - | - | - | - | - | 15 μH | - | - | 710mA | 1.24A | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 130mOhm | - | 15 µH | - | - | 2.5mm | - | 6.3mm | 6.2mm | No | RoHS Compliant | Lead Free | ||
![]() A814AY-180M=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | WRAPAROUND | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 20% | - | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 33 μH | 0.1MHz | - | 1.72A | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 95mOhm | - | 18 µH | - | - | 5mm | - | 11.3mm | 9.7mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 181LY-124J Toko | In Stock | - | Datasheet | Radial, Through Hole | - | - | - | - | - | - | - | - | 80kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 8mA | - | - | 5mm | 700 μm | 120 mH | 1kHz | - | 100mA | 5mA | - | - | Radial | - | - | - | - | - | 97Ohm | - | - | - | 10.5mm | 14mm | 13.9954mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() A814AY-121K=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | 10% | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | 9.7mm | - | - | - | - | - | - | - | 120 μH | - | - | 410mA | 920mA | - | - | - | - | - | - | - | - | 330mOhm | - | - | - | - | 5mm | - | 11.3mm | 9.7mm | No | RoHS Compliant | Lead Free | ||
![]() A814AY-820K=P3 Toko | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | 9.7mm | - | - | - | - | - | - | - | 82 μH | - | - | 690mA | 1.09A | - | - | - | - | - | - | - | - | 230mOhm | - | - | - | - | 5mm | - | 11.3mm | 9.7mm | No | RoHS Compliant | Contains Lead | ||
![]() R622LY-681K Toko | In Stock | - | - | - | - | NO | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 680 μH | 0.796MHz | 1.6Ohm | - | - | DC-DC CONVERTER | RADIAL | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 680 µH | 1.6MHz | - | - | - | - | - | - | - | Contains Lead | ||
![]() 656LZ-09K=P3 Toko | In Stock | - | - | Surface Mount | - | - | FLAT | - | RECTANGULAR PACKAGE | - | AIR | - | 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 10% | - | - | 2 | EAR99 | - | - | - | Ceramic | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | 1608 | 0603 | - | - | 1.5 nH | 150MHz | - | 1A | - | RF INDUCTOR | DUAL ENDED | - | 85 | GENERAL PURPOSE INDUCTOR | - | - | - | 100mOhm | - | 0.0498 µH | - | - | 4mm | - | 6.6mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LLQ1608F12NJ Toko | In Stock | - | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | Ceramic | 0.13 Ω | - | TOKO INC | TOKO Inc | LLQ1608-F12NJ | LLQ1608 | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | 5.34 | Compliant | Yes | 4000 MHz | Tape & Reel | LLQ1608 | 5 % | e3 | Yes | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | - | 1 | 1.12 mm | Wirewound Chip | unknown | - | - | - | - | - | 12 nH | 250 MHz | 130 mΩ | - | 700 mA | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | - | 0704 | NO | - | 0.7 A | 0.012 µH | - | - | 1.02 mm | - | - | - | No | - | - | ||
![]() 71-1605 Toko | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() LLQ1608-A16NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 16 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | - | Lead Free | ||
![]() LLQ1608A56NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 56 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | - | Lead Free | ||
![]() LLQ1608-A43NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 43 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | - | Lead Free | ||
![]() LLQ1608-A33NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 33 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | - | Lead Free | ||
![]() 822LY-681K Toko | In Stock | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 610 µm | 680 µH | - | 2 Ω | - | 210 mA | - | - | Radial | - | - | - | - | - | - | - | - | 1.6 MHz | 8.5 mm | 11 mm | - | - | - | No | - | - | ||
![]() FSLM2520-220J Toko | In Stock | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5 % | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 2.2 mm | - | - | - | - | - | - | - | 22 µH | - | 3.6 Ω | - | 125 mA | - | - | - | - | - | - | - | - | - | - | - | 21 MHz | - | 1.7 mm | - | 2.5 mm | - | No | - | - | ||
![]() LLQ1608-A72NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 72 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | 1.8 mm | 1.12 mm | - | - | Lead Free |