- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Frequency | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Bandwidth | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Insertion Loss (dB) | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ##AHCFM2-455BL Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 MHz | - | - | - | 330 Ω | - | - | - | - | - | 380 kHz | - | - | - | - | - | 5 dB | 5.9944 mm | 8.9916 mm | 3.5052 mm | - | Lead Free | ||
![]() B1047AS-470M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | Shielded | - | 7.6 mm | - | - | - | 47 µH | - | 200 mΩ | - | 1.38 A | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 7.6 mm | - | - | - | ||
![]() LLQ1608-A10NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 10 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LLQ1608-A36NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 36 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1.8 mm | 1.12 mm | - | Lead Free | ||
![]() LLQ1608-A24NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 24 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1.8 mm | 1.12 mm | - | Lead Free | ||
![]() LLQ1608-A18NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 18 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1.8 mm | 1.12 mm | - | Lead Free | ||
![]() LLV0603-FH3N3S Toko | In Stock | - | - | - | - | - | - | - | - | - | - | TOKO INC | TOKO Inc | LLV0603-FH3N3S | - | - | - | 0603 | - | - | - | - | Obsolete | 8.05 | - | Yes | - | - | - | - | - | - | EAR99 | 8504.50.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1070AS-270M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | 3.2 mm | - | - | - | 27 µH | - | 730 mΩ | - | 370 mA | - | - | - | - | - | - | - | - | - | 19 MHz | - | 2 mm | 3.2 mm | - | No | - | ||
![]() LLQ2012-ER24G Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 836BN-0077Z Toko | In Stock | - | - | - | YES | J BEND | - | PCB MOUNT, VERTICAL ADJUSTER | 5 | - | - | TOKO INC | TOKO Inc | 836BN-0077Z | FSDV | 105 °C | -40 °C | 2322 | 5.3 mm | 5.8 mm | SMT | 5.6 mm | Obsolete | 5.8 | - | Yes | - | INDUCTANCE IS ADJUSTABLE OVER 3% FROM NOMINAL VALUE | - | 836BN | 3% | Yes | EAR99 | 8504.50.80.00 | - | - | 1 | - | Molded Chip | unknown | - | - | 7.96 MHz | - | - | - | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 2322 | NO | - | 2.2 µH | - | - | - | - | - | - | - | ||
![]() 609AN-1170Z=P2 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 817FY-100M=P3 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | 7.6 mm | - | - | - | 10 µH | - | 120 mΩ | - | 1.37 A | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | No | - | ||
![]() 303AN-1121=P2 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() E558CNA-100035 Toko | In Stock | - | - | - | - | - | 152 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Shielded | - | 5.5 mm | - | - | - | 53 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | 5.2 mm | 5.5 mm | - | - | - | ||
![]() 303LN-1122=P2 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 15F15E2A Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 1225AS-H-2R2M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | Shielded | - | 3.2 mm | - | - | - | 2.2 µH | - | 70 mΩ | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 3 mm | - | - | - | ||
![]() 303AN-1116 Toko | In Stock | - | - | - | - | - | - | - | - | Ferrite | 2.6 Ω | TOKO INC | TOKO Inc | 303AN-1116 | 303AN | 60 °C | -10 °C | 2121 | 4.8 mm | 5.3 mm | SMT | 5.3 mm | Transferred | 5.63 | - | - | 21 MHz | - | - | 303AN | 2% | - | EAR99 | 8504.50.80.00 | Tape, Embossed | - | - | - | Shielded | unknown | - | - | - | - | - | - | - | - | 40 | GENERAL PURPOSE INDUCTOR | - | 2121 | YES | 0.144 A | 22 µH | - | - | - | - | - | - | Contains Lead | ||
![]() 303LN-1125 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 303AN-1118=P2 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead |