- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Frequency | Military Standard | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Bandwidth | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Insertion Loss (dB) | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LLQ2012-E24NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LLQ1608-A72NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 72 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1.8 mm | 1.12 mm | - | Lead Free | ||
![]() ##AHCFM2-455BL Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 MHz | - | - | - | - | - | - | 330 Ω | - | - | - | - | - | - | 380 kHz | - | - | - | - | - | - | 5 dB | - | 5.9944 mm | 8.9916 mm | 3.5052 mm | - | Lead Free | ||
![]() LLQ2012-E15NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LLQ2012-E12NG Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LLV0603-FH3N3S Toko | In Stock | - | - | - | - | - | - | - | - | - | TOKO INC | TOKO Inc | LLV0603-FH3N3S | - | - | - | 0603 | - | - | - | - | Obsolete | 8.05 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK107M1-AE-10 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 1070AS-270M Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | - | 27 µH | - | 730 mΩ | - | 370 mA | - | - | - | - | - | - | - | - | - | - | - | 19 MHz | - | - | 2 mm | 3.2 mm | - | No | - | ||
![]() LLM3225-4R7K Toko | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | - | - | - | - | 4.7 µH | - | 1.2 Ω | - | 240 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | No | - | ||
![]() 4DFB836E10P Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | 50 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | 12.5 MHz | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() LLQ2012-ER11G Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LLM3225-R56K Toko | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.45 Ω | TOKO INC | TOKO Inc | LLM3225-R56K | LLM3225 | 85 °C | -40 °C | 3225 | 2.4 mm | 3.2 mm | SMT | 2.5 mm | Transferred | 5.65 | Compliant | Yes | 150 MHz | Tape & Reel | LLM3225 | 10 % | Yes | EAR99 | - | - | - | 8504.50.80.00 | TR | - | 1 | 2.7 mm | Chip | unknown | - | - | - | - | 560 nH | 25.2 MHz | 450 mΩ | - | 420 mA | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | - | 3225 | NO | 0.42 A | 0.56 µH | - | - | - | - | 2.4 mm | - | - | No | - | ||
![]() 919AS-220M Toko | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | - | - | - | - | - | Shielded | - | 10.3 mm | - | - | - | Not | - | - | 22 µH | 100 kHz | 77.6 mΩ | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | 4.5 mm | 10.3 mm | - | No | - | ||
![]() HCFM2-455E Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() LLQ2012-ER33G Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LLQ2012-ER39G Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() FDV0630-R75M=P3 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | - | 20 % | - | - | - | - | - | - | - | - | - | 6.7 mm | - | - | - | - | - | - | 750 nH | - | 7.5 mΩ | - | 8.9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | No | - | ||
![]() LLQ2012-ER24G Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LLQ2012-ER22G Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() A7503CY220M Toko | In Stock | - | - | Radial | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.045 Ω | TOKO INC | TOKO Inc | A7503CY-220M | 11RHBP | - | - | - | - | - | - | - | Transferred | 5.64 | Compliant | Yes | - | - | - | 20 % | Yes | EAR99 | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | 5 mm | 700 µm | 22 µH | 0.001 MHz | 45 mΩ | - | 2.21 A | HIGH CURRENT INDUCTOR | RADIAL | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | YES | 2.21 A | 22 µH | - | - | - | 11 mm | 13.5 mm | - | - | - | - |