- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B1015AS-5R6N=P3 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.041 Ω | TOKO INC | - | - | 3232 | 4 mm | 8.1 mm | SMT | 8 mm | Obsolete | - | - | 30% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Magnetically Shielded | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3232 | YES | 3.1 A | 5.6 µH | ||
![]() 1071AS-4R7M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.12 Ω | TOKO INC | 85 °C | -40 °C | 1212 | 1.5 mm | 3.2 mm | SMT | 3 mm | Obsolete | Yes | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Magnetic Shielded | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.4 A | 4.7 µH | ||
![]() Y655LY-04K=P3 TOKO Inc | In Stock | - | Datasheet | YES | FLAT | RECTANGULAR PACKAGE | 2 | AIR | - | TOKO INC | - | - | - | - | - | - | - | Obsolete | - | 2500 MHz | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 150 MHz | RF INDUCTOR | DUAL ENDED | 75 | GENERAL PURPOSE INDUCTOR | - | NO | 1 A | 0.0216 μH | ||
![]() LLQ1608-F27NG TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.22 Ω | TOKO INC | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 2800 MHz | 2% | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Wirewound Chip | unknown | 250 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.6 A | 0.027 μH | ||
![]() 972AS-100M=P5 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.48 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | Yes | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.67 A | 10 μH | ||
![]() 1255AS-6R8M=P3 TOKO Inc | 11000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLQ1005-F82NG TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.24 Ω | TOKO INC | 125 °C | -40 °C | 0503 | - | - | - | - | Transferred | - | 2000 MHz | 2% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 250 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0503 | NO | 0.1 A | 0.082 μH | ||
![]() C2LA-390K TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.2 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.8 A | 39 μH | ||
![]() A1009AYW-101M=P3 TOKO Inc | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLQ1608-F47NG TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.28 Ω | TOKO INC | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 2000 MHz | 2% | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Wirewound Chip | unknown | 200 MHz | RF INDUCTOR | DUAL ENDED | 38 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.6 A | 0.047 μH | ||
![]() A7503CY-221M TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.36 Ω | TOKO INC | - | - | - | - | - | - | - | Transferred | Yes | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | HIGH CURRENT INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.74 A | 220 μH | ||
![]() A918CY-180M=P3 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | FERRITE | 207 Ω | TOKO INC | - | - | 2524 | 2 mm | 6.3 mm | SMT | 6.2 mm | Obsolete | Yes | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Shielded | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2524 | YES | 0.9 A | 18 μH | ||
![]() A1032AY-100M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 0.038 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | Transferred | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.2 A | 10 μH | ||
![]() A823LY-331K=R TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.9 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | 2.3 MHz | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.33 A | 330 μH | ||
![]() 1070BS-150M=P3 TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1001AS-3R3M=P5 TOKO Inc | 4084 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.2 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | Yes | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.9 A | 3.3 μH | ||
![]() 1123AS-120M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.228 Ω | TOKO INC | - | - | 4547-14M | - | - | - | - | Obsolete | Yes | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1819 | YES | 1.1 A | 12 μH | ||
![]() A1009AYW-150M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.026 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | Transferred | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 3 A | 15 µH | ||
![]() 888FU-121M=P3 TOKO Inc | In Stock | - | Datasheet | YES | FLAT | CYLINDRICAL PACKAGE | 2 | - | 6 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | IC INVERTER EL LAMP DRIVER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.148 A | 120 µH | ||
![]() 1088NP-752J TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | TOKO INC | - | - | - | - | - | - | - | Obsolete | - | - | 5% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.125 MHz | - | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | NO | - | 7500 µH |