- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Series | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181LY-562J Toko | In Stock | - | - | Radial, Through Hole | - | WIRE | - | CYLINDRICAL PACKAGE | 350kHz | - | - | - | Q MEASURED AT 50 KHZ | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | 40mA | - | - | 5mm | - | 700 μm | 5.6 mH | 1kHz | 200mA | 25mA | FILTER CHOKE | - | Radial | 100 | GENERAL PURPOSE INDUCTOR | - | 8.4Ohm | 5600 µH | 10.5mm | 14mm | 13.9954mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() 300LS-3R9K=P2 Toko | In Stock | - | - | Surface Mount | - | - | - | - | 35MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 4532 | 1812 | - | - | - | 5.6 μH | - | 150mA | - | - | - | - | - | - | - | 980mOhm | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 636FY-4R7M=P3 Toko | In Stock | - | - | Surface Mount, Through Hole | Radial | - | - | - | 3.4MHz | - | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | - | - | - | - | - | Unshielded | - | 7.6mm | - | - | - | - | - | - | - | 22 μH | - | 560mA | 1.92A | - | - | - | - | - | - | 180mOhm | - | - | 3.2mm | - | 7.3mm | 7.3mm | - | RoHS Compliant | Lead Free | ||
![]() 262LY-331K Toko | In Stock | - | - | Radial | - | WIRE | - | CYLINDRICAL PACKAGE | 3.8MHz | - | - | - | - | Bulk | 8RBS | 10% | no | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Encapsulated | - | - | - | 5mm | 2.3mm | 700 μm | 330 μH | 0.796MHz | - | 150mA | RF INDUCTOR | - | - | 60 | GENERAL PURPOSE INDUCTOR | - | 4Ohm | 330 µH | 8mm | 6.2mm | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() LL1608-F5N6K Toko | In Stock | - | - | Surface Mount | 0603 | - | - | - | 4.35GHz | - | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | 100°C | -40°C | - | - | - | Unshielded | - | - | - | 300mA | 1608 | 0603 | - | - | - | 5.6 nH | 100MHz | - | - | - | - | - | - | - | - | 290mOhm | - | - | - | 939.8μm | 1.6002mm | 787.4μm | - | RoHS Compliant | Contains Lead | ||
![]() 636FY-470M=P3 Toko | In Stock | - | - | Surface Mount | - | - | - | - | 1.1GHz | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | Ceramic | - | - | Unshielded | - | 7.6mm | - | - | 1608 | 0603 | - | - | - | 47 μH | - | 300mA | 590mA | - | - | - | - | - | - | 410mOhm | - | - | 3.2mm | - | 7.3mm | 7.3mm | No | RoHS Compliant | Lead Free | ||
![]() A920CY330MP3 Toko | In Stock | - | - | Surface Mount | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | Bulk | - | 20% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Shielded | 1 | 6.2mm | - | - | - | - | - | - | - | 33 μH | - | 480mA | 800mA | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 290mOhm | 33 µH | - | 2.5mm | - | - | - | No | RoHS Compliant | Contains Lead, Lead Free | ||
![]() R622LY-471K Toko | In Stock | - | - | Through Hole | Radial | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | 1.5MHz | - | - | - | - | Bulk | - | 10% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | 250mA | - | - | - | - | - | 470 μH | 796kHz | 180mA | - | DC-DC CONVERTER | - | - | 20 | GENERAL PURPOSE INDUCTOR | 460mA | 1.37Ohm | 470 µH | 8.5mm | 11mm | 10.9982mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 187LY-391J Toko | In Stock | - | - | Radial, Through Hole | Radial | - | - | CYLINDRICAL PACKAGE | 1.8MHz | - | - | - | - | Bulk | - | 5% | no | 2 | EAR99 | - | - | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | 200mA | - | - | 5mm | 5mm | 700 μm | 390 μH | 796kHz | 50mA | 200mA | RF INDUCTOR | - | - | 80 | GENERAL PURPOSE INDUCTOR | - | 4Ohm | 390 µH | 8mm | 11.2mm | 11.2014mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 822MY-680K Toko | In Stock | - | - | Through Hole | Radial | - | - | - | 4.9MHz | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | Wirewound | - | - | Unshielded | - | - | - | 700mA | - | - | - | - | - | 68 μH | 1kHz | 270mA | - | - | - | - | - | - | - | 220mOhm | - | 8mm | 10.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 187LY-271J Toko | In Stock | - | - | Radial, Through Hole | Radial | WIRE | - | CYLINDRICAL PACKAGE | 1.4MHz | - | - | - | - | Bulk | - | 5% | no | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | - | - | - | 5mm | 5mm | 700 μm | 820 μH | 0.796MHz | 200mA | 200mA | RF INDUCTOR | - | - | 80 | GENERAL PURPOSE INDUCTOR | - | 6Ohm | 270 µH | 8.3mm | 11.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FSLU2520-1R5JP2 Toko | In Stock | - | - | Surface Mount | - | - | - | - | 130MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | - | 230mA | 2520 | 1008 | - | - | - | 1.5 μH | 7.96MHz | - | - | - | - | - | - | - | - | 1.1Ohm | - | - | - | 1.778mm | 2.4892mm | 2.0066mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1005-FH15NK=P3 Toko | In Stock | - | - | Surface Mount | 0402 | - | - | - | 1.75GHz | - | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | - | - | Ceramic | - | - | Unshielded | - | - | - | - | 1005 | 0402 | - | - | - | 27 nH | - | 300mA | - | - | - | - | - | - | - | 1.04Ohm | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FSLU2520-3R3JP2 Toko | In Stock | - | - | Surface Mount | - | - | - | - | 50MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 2520 | 1008 | - | - | - | 6.8 μH | - | 165mA | - | - | - | - | - | - | - | 2.7Ohm | - | - | 1.8mm | - | 2.5mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1005-FH12NK=P3 Toko | In Stock | - | - | Surface Mount | 0402 | - | - | - | 2.95GHz | Ceramic | - | - | - | Cut Tape (CT) | - | 10% | - | - | - | 100°C | -40°C | Ceramic | - | - | Unshielded | - | - | - | 300mA | 1005 | 0402 | - | - | - | 12 nH | 100MHz | 300mA | - | - | - | - | - | - | - | 600mOhm | - | - | - | 609.6μm | 990.6μm | 508μm | - | Non-RoHS Compliant | Lead Free | ||
![]() 144HY-431J Toko | In Stock | - | - | Surface Mount, Through Hole | 1812 | WIRE | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 330 nH | 0.796MHz | 30mA | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | 2Ohm | 430 µH | - | 9.5mm | - | 8.5mm | 6mm | - | RoHS Compliant | Contains Lead | ||
![]() 187LY472J Toko | In Stock | - | - | Radial, Surface Mount, Through Hole | - | - | - | CYLINDRICAL PACKAGE | 600kHz | Ferrite | - | - | - | Bulk | - | 5% | yes | 2 | EAR99 | - | - | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | 50mA | - | - | 5mm | 5mm | 700 μm | 4.7 mH | 252kHz | - | 50mA | RF INDUCTOR | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | 18Ohm | 4700 µH | 8mm | 11.2mm | 11.2014mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() FSLU2520-6R8JP2 Toko | In Stock | - | - | Surface Mount | - | - | - | - | 50MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | - | 165mA | 2520 | 1008 | - | - | - | 6.8 μH | 7.96MHz | - | - | - | - | - | - | - | - | 2.7Ohm | - | - | - | 1.778mm | 2.4892mm | 2.0066mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FS39NJ Toko | In Stock | - | - | Surface Mount | 0603 | WRAPAROUND | 1608 | RECTANGULAR PACKAGE | 450MHz | - | 100°C | -40°C | MULTILAYER | Tape & Reel (TR) | - | 5% | - | 2 | EAR99 | - | - | Ceramic | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | 270 nH | 100MHz | 150mA | - | RF INDUCTOR | DUAL ENDED | - | 15 | GENERAL PURPOSE INDUCTOR | - | 3.5Ohm | 0.039 µH | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FSLM2520-1R8JP2 Toko | 4000 | - | - | Surface Mount | - | - | - | - | 17MHz | Ferrite | - | - | - | Bulk | - | 5% | no | - | EAR99 | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 2.2mm | - | 220mA | 2520 | 1008 | - | - | - | 1.8 μH | 7.96MHz | 110mA | 220mA | - | - | - | - | - | - | 1.1Ohm | - | - | 1.6mm | 1.7018mm | 2.5mm | 2mm | No | RoHS Compliant | Contains Lead |