- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 636CY-150MP3 Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | - | LOW PROFILE | - | Cut Tape (CT) | - | - | 20% | - | - | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Shielded | 1 | 7.6mm | - | - | - | - | - | - | - | 15 μH | 0.1MHz | - | 810mA | 1.09A | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 3030 | 120mOhm | - | 15 µH | - | - | 3.2mm | - | 7.3mm | 7.3mm | No | RoHS Compliant | Contains Lead | ||
![]() 822MY-221K Toko | In Stock | - | - | Through Hole | - | Radial | - | - | - | - | - | 2.7MHz | - | - | - | - | - | Bulk | - | - | 10% | - | - | - | - | - | - | - | Wirewound | - | - | Unshielded | - | - | - | 380mA | - | - | - | - | - | 220 μH | 1kHz | - | 1.02A | - | - | - | - | - | - | - | - | 180mOhm | - | - | - | 8mm | 10.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LL1005-FH6N8K=P3 Toko | In Stock | - | - | Surface Mount | - | 0402 | - | - | - | - | - | 4.55GHz | Ceramic | - | - | - | - | Tape & Reel (TR) | - | - | 10% | - | - | - | - | - | 100°C | -40°C | Ceramic | - | - | Unshielded | - | - | - | 300mA | 1005 | 0402 | - | - | - | 6.8 nH | 100MHz | - | 300mA | - | - | - | - | - | - | - | - | 330mOhm | - | - | - | - | - | 609.6μm | 990.6μm | 508μm | - | Non-RoHS Compliant | Lead Free | ||
![]() 187LY-273J Toko | In Stock | - | - | Radial, Through Hole | - | Radial | - | - | - | CYLINDRICAL PACKAGE | - | 300kHz | - | - | - | - | - | Bulk | - | - | 5% | no | - | - | 2 | EAR99 | - | - | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | 30mA | - | - | 5mm | 5mm | 700 μm | 27 mH | 79.6kHz | - | - | 30mA | RF INDUCTOR | - | - | - | 100 | GENERAL PURPOSE INDUCTOR | - | 80Ohm | - | 27000 µH | - | 8.3mm | 11.2mm | 11.2014mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 380NB-68NM=P2 Toko America Inc. | 13560 |
| - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 550MHz | Ferrite | - | - | - | -25°C~85°C | Cut Tape (CT) | 32CS | 0.134Lx0.106W 3.40mmx2.70mm | ±20% | - | Obsolete | Not Applicable | - | - | 85°C | -25°C | - | - | 320mA | Unshielded | - | - | - | 320mA | 3225 | 1210 | - | - | - | 68nH | 100MHz | 290mOhm Max | - | - | - | - | 26 @ 100MHz | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | 3.4036mm | 2.6924mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTL1608F27NT Toko | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 100°C | -40°C | - | - | Cut Tape (CT) | - | - | 3% | - | - | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | - | - | 27 nH | 100MHz | 4Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 0.15A | 0.027 µH | 1950MHz | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 187LY-333J Toko | In Stock | - | - | Radial, Through Hole | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 300kHz | - | - | - | - | - | Bulk | - | - | 5% | no | - | - | 2 | EAR99 | - | - | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | 30mA | - | - | 5mm | 5mm | 700 μm | 33 mH | 79.6kHz | - | 20mA | 30mA | RF INDUCTOR | - | - | Radial | 100 | GENERAL PURPOSE INDUCTOR | - | 55Ohm | - | 33000 µH | - | 8mm | 11.2mm | 11.2014mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() 822MY-4R7M Toko | In Stock | - | - | Through Hole | - | Radial | - | - | - | - | - | 2.2MHz | - | - | - | - | - | Bulk | - | - | 10% | - | - | - | - | - | - | - | Wirewound | - | - | Unshielded | - | - | - | 2.27A | - | - | - | - | - | 4.7 μH | 1kHz | - | 920mA | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | 8mm | 10.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() #A916CY-2R7M=P3 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 20% | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | 6.2mm | - | - | - | - | - | - | - | 2.7 μH | - | - | - | 3.12A | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() FSLU2520-121JP2 Toko | In Stock | - | - | Surface Mount | - | 1008 | - | - | 1008 | - | - | 7MHz | Ferrite | - | - | - | - | Tape & Reel (TR) | - | - | 5% | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 2520 | 1008 | - | - | - | 220 μH | - | - | 45mA | - | - | - | - | - | - | - | - | 31.5Ohm | - | - | - | - | 1.8mm | - | 2.5mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 300HS-471J=P2 Toko | In Stock | - | - | Surface Mount | - | 1812 | - | - | - | - | - | 1.78MHz | Ferrite | - | - | - | - | Tape & Reel (TR) | - | - | 5% | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 4532 | 1812 | - | - | - | 820 μH | - | - | 40mA | - | - | - | - | - | - | - | - | 16.5Ohm | - | - | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 300HS-121J=P2 Toko | In Stock | - | - | Surface Mount | - | 1812 | - | - | - | - | - | 6.5MHz | Ferrite | - | - | - | - | Cut Tape (CT) | - | - | 5% | - | - | - | - | - | 60°C | -10°C | Wirewound | - | - | Unshielded | - | - | - | 70mA | 4532 | 1812 | - | - | - | 120 μH | 796kHz | - | 50mA | - | - | - | - | - | - | - | - | 4.24Ohm | - | - | - | - | - | 3.2004mm | 4.4958mm | 3.2004mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 300SS-102J=P2 Toko | In Stock | - | - | Surface Mount | - | 0805 | - | - | - | - | - | 6GHz | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Ceramic | - | - | Unshielded | - | - | - | - | 2012 | 0805 | - | - | - | 2.2 nH | - | - | 300mA | - | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144LY-2R0K Toko | In Stock | - | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Bulk | - | - | 10% | - | - | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | - | - | 2 μH | 7.96MHz | 1Ohm | - | - | RF INDUCTOR | RADIAL | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 2 µH | 160MHz | - | - | - | - | - | - | - | Contains Lead | ||
![]() #636FY-2R2M=P3 Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | LOW PROFILE | - | - | - | - | 20% | - | - | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 7.6mm | - | - | - | - | - | - | - | 2.2 μH | 0.1MHz | - | 1.92A | 2.4A | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 3030 | 32mOhm | - | 2.2 µH | - | - | 3.2mm | - | 7.3mm | 7.3mm | No | RoHS Compliant | Contains Lead | ||
![]() 144LY100J Toko | In Stock | - | - | Through Hole | - | Radial | - | WIRE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | - | - | 5% | - | - | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 20 μH | 7.96MHz | - | 30mA | - | RF INDUCTOR | - | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | 3Ohm | - | 10 µH | 37MHz | - | 9.5mm | - | 8.5mm | 6mm | - | RoHS Compliant | Contains Lead | ||
![]() 181LY-823J Toko | In Stock | - | - | Radial | - | 100 | - | WIRE | - | CYLINDRICAL PACKAGE | - | 90kHz | - | - | - | Q MEASURED AT 50 KHZ | - | Bulk | - | - | 5% | - | - | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | 5mm | 4mm | 700 μm | 82 mH | 0.001MHz | - | - | 5mA | FILTER CHOKE | - | - | - | 100 | GENERAL PURPOSE INDUCTOR | - | 71Ohm | - | 82000 µH | - | 10.5mm | 14mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 144LY3R9K Toko | In Stock | - | - | Through Hole | - | Radial | - | WIRE | - | RECTANGULAR PACKAGE | - | 120kHz | Ferrite | - | - | - | - | Bulk | - | - | 5% | - | - | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 20 μH | 7.96MHz | - | 8mA | - | RF INDUCTOR | - | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | 2Ohm | - | 3.9 µH | - | - | 9.5mm | - | 8.5mm | 6mm | - | RoHS Compliant | Contains Lead | ||
![]() 646CY-181M=P3 Toko | In Stock | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | 20% | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | - | 270 μH | - | - | 310mA | - | - | - | - | - | - | - | - | 1.25Ohm | - | - | - | - | 4.8mm | - | 7.3mm | 7.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144LY180J Toko | In Stock | - | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Bulk | - | - | 5% | - | - | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | - | - | 18 μH | 2.52MHz | 2Ohm | - | - | RF INDUCTOR | RADIAL | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 18 µH | 25MHz | - | - | - | - | - | - | - | Contains Lead |