- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Series | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300HS-121J=P2 Toko | In Stock | - | - | Surface Mount | 1812 | - | - | - | - | 6.5MHz | Ferrite | - | - | - | Cut Tape (CT) | - | 5% | - | - | - | 60°C | -10°C | Wirewound | - | - | Unshielded | - | - | - | 70mA | 4532 | 1812 | - | - | - | 120 μH | 796kHz | - | 50mA | - | - | - | - | - | - | 4.24Ohm | - | - | - | - | - | 3.2004mm | 4.4958mm | 3.2004mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 824MY-471K Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | 1MHz | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 480mA | - | - | - | - | - | 470 μH | 1kHz | - | 400mA | - | - | - | - | - | - | 620mOhm | - | - | - | 10.5mm | 15.5mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 300SS-102J=P2 Toko | In Stock | - | - | Surface Mount | 0805 | - | - | - | - | 6GHz | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Ceramic | - | - | Unshielded | - | - | - | - | 2012 | 0805 | - | - | - | 2.2 nH | - | - | 300mA | - | - | - | - | - | - | 100mOhm | - | - | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 300HS-471J=P2 Toko | In Stock | - | - | Surface Mount | 1812 | - | - | - | - | 1.78MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 4532 | 1812 | - | - | - | 820 μH | - | - | 40mA | - | - | - | - | - | - | 16.5Ohm | - | - | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144LY3R9K Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | RECTANGULAR PACKAGE | - | 120kHz | Ferrite | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 20 μH | 7.96MHz | - | 8mA | - | RF INDUCTOR | - | 30 | GENERAL PURPOSE INDUCTOR | - | 2Ohm | - | 3.9 µH | - | - | 9.5mm | - | 8.5mm | 6mm | - | RoHS Compliant | Contains Lead | ||
![]() #636FY-2R2M=P3 Toko | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | - | - | LOW PROFILE | - | - | 20% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 7.6mm | - | - | - | - | - | - | - | 2.2 μH | 0.1MHz | - | 1.92A | 2.4A | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3030 | 32mOhm | - | 2.2 µH | - | - | 3.2mm | - | 7.3mm | 7.3mm | No | RoHS Compliant | Contains Lead | ||
![]() 144LY180J Toko | In Stock | - | - | - | - | NO | WIRE | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | - | - | 18 μH | 2.52MHz | 2Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 18 µH | 25MHz | - | - | - | - | - | - | - | Contains Lead | ||
![]() 144LY200J Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 5.1 μH | 2.52MHz | - | 30mA | - | RF INDUCTOR | - | 30 | GENERAL PURPOSE INDUCTOR | - | 1.5Ohm | - | 20 µH | 22MHz | - | 9.5mm | - | 8.5mm | 6mm | - | RoHS Compliant | Contains Lead | ||
![]() 646CY-181M=P3 Toko | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | 20% | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | - | 270 μH | - | - | 310mA | - | - | - | - | - | - | 1.25Ohm | - | - | - | - | 4.8mm | - | 7.3mm | 7.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144LY220J Toko | In Stock | - | - | - | - | NO | WIRE | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | - | - | 22 μH | 2.52MHz | 2Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 22 µH | 21MHz | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144LY-2R0K Toko | In Stock | - | - | - | - | NO | WIRE | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 10% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | - | - | 2 μH | 7.96MHz | 1Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 2 µH | 160MHz | - | - | - | - | - | - | - | Contains Lead | ||
![]() 144LY100J Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 20 μH | 7.96MHz | - | 30mA | - | RF INDUCTOR | - | 30 | GENERAL PURPOSE INDUCTOR | - | 3Ohm | - | 10 µH | 37MHz | - | 9.5mm | - | 8.5mm | 6mm | - | RoHS Compliant | Contains Lead | ||
![]() 181LY-823J Toko | In Stock | - | - | Radial | 100 | - | WIRE | CYLINDRICAL PACKAGE | - | 90kHz | - | - | - | Q MEASURED AT 50 KHZ | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | 5mm | 4mm | 700 μm | 82 mH | 0.001MHz | - | - | 5mA | FILTER CHOKE | - | 100 | GENERAL PURPOSE INDUCTOR | - | 71Ohm | - | 82000 µH | - | 10.5mm | 14mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() PTL2012F1N2C Toko | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 9GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | Cut Tape (CT) | - | 16.667% | - | 2 | EAR99 | 125°C | -55°C | Thick Film | 8504.50.80.00 | - | Unshielded | 1 | - | - | 1.1A | - | - | - | - | - | 1.2 nH | 100MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 7 | GENERAL PURPOSE INDUCTOR | - | 100mOhm | - | 0.0012 µH | - | - | - | 660.4μm | 2.1082mm | 1.4986mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTL1608-F18NT Toko | In Stock | - | - | - | 0603 | YES | WRAPAROUND | RECTANGULAR PACKAGE | CERAMIC | 2.4GHz | - | 100°C | -40°C | - | Cut Tape | - | 3% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 18 nH | 100MHz | 2.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 0.18A | 0.018 µH | - | - | 500μm | - | 1.6mm | 800μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A921CY-6R2M=P3 Toko | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | FERRITE | - | - | - | - | LOW PROFILE | Tape & Reel (TR) | #A921CY | 20% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | TR | YES | 1 | - | Magnetically Shielded | - | - | - | - | - | - | 6.2 μH | - | 0.032Ohm | - | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2524 | - | 2.2A | 6.2 µH | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144HY151J Toko | In Stock | - | - | - | - | NO | WIRE | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | - | - | 150 μH | 0.796MHz | 4Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 150 µH | 7MHz | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144SY751J Toko | In Stock | - | - | - | - | NO | WIRE | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 750 μH | 0.796MHz | 1.2Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 750 µH | 3.5MHz | - | - | - | - | - | - | - | Contains Lead | ||
![]() A914BYW-470M=P3 Toko | 2000 | - | - | - | 2020 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 20% | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | 5.2mm | - | - | - | - | - | - | - | 47 μH | - | - | - | 350mA | - | - | - | - | - | 730mOhm | - | - | - | - | 2mm | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() 187LY-121J Toko | In Stock | - | - | Radial, Through Hole | Radial | - | WIRE | CYLINDRICAL PACKAGE | - | 1.9MHz | - | - | - | - | Bulk | - | 5% | no | 2 | EAR99 | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | - | - | - | 5mm | 5mm | 700 μm | 470 μH | 0.796MHz | - | 200mA | 200mA | RF INDUCTOR | - | 80 | GENERAL PURPOSE INDUCTOR | - | 4Ohm | - | 120 µH | - | 8.3mm | 11.2mm | - | - | - | - | RoHS Compliant | Lead Free |