- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Series | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181LY-472J Toko | In Stock | - | - | Radial, Through Hole | 100 | - | WIRE | CYLINDRICAL PACKAGE | - | 380kHz | - | - | - | Q MEASURED AT 50 KHZ | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | 40mA | - | - | 5mm | - | 700 μm | 4.7 mH | 1kHz | - | - | 28mA | FILTER CHOKE | - | Radial | 100 | GENERAL PURPOSE INDUCTOR | - | 7.5Ohm | - | 4700 µH | - | 10.5mm | 14mm | 13.9954mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() 262LY-151K Toko | In Stock | - | - | Radial | - | - | WIRE | CYLINDRICAL PACKAGE | - | 5MHz | - | - | - | - | Bulk | 8RBS | 10% | no | 2 | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | - | Encapsulated | - | - | - | 5mm | 2.3mm | 700 μm | 150 μH | 0.796MHz | - | - | 200mA | RF INDUCTOR | - | - | 60 | GENERAL PURPOSE INDUCTOR | - | 3Ohm | - | 150 µH | - | 8.3mm | 6.2mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 181LY-822J Toko | In Stock | - | - | Radial | 100 | - | - | - | - | 280kHz | - | - | - | - | Bulk | - | 5% | - | - | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | - | - | - | - | - | - | 5mm | - | 700 μm | 8.2 mH | - | - | - | 21mA | - | - | - | - | - | - | 10.4Ohm | - | - | - | 10.5mm | 14mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 181LY-473J Toko | In Stock | - | - | Radial | 100 | - | WIRE | CYLINDRICAL PACKAGE | - | 120kHz | - | - | - | Q MEASURED AT 50 KHZ | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | 5mm | - | 700 μm | 47 mH | 0.001MHz | - | - | 8mA | FILTER CHOKE | - | - | 100 | GENERAL PURPOSE INDUCTOR | - | 52Ohm | - | 47000 µH | - | 10.5mm | 14mm | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() 187LY-681J Toko | In Stock | - | - | Radial, Through Hole | - | - | - | CYLINDRICAL PACKAGE | - | 1.6MHz | - | - | - | - | Bulk | - | 5% | no | 2 | EAR99 | - | - | Wirewound | 8504.50.80.00 | Unshielded | 1 | - | Cylindrical | 200mA | - | - | 5mm | 5mm | 700 μm | 680 μH | 796kHz | - | - | 200mA | RF INDUCTOR | - | Radial | 80 | GENERAL PURPOSE INDUCTOR | - | 4Ohm | - | 680 µH | - | 8mm | 11.2mm | 11.2014mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() 181LY-683J Toko | In Stock | - | - | Radial | 100 | - | WIRE | CYLINDRICAL PACKAGE | - | 90kHz | - | - | - | Q MEASURED AT 50 KHZ | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | 5mm | 4mm | 700 μm | 68 mH | 0.001MHz | - | - | 6mA | FILTER CHOKE | - | - | 100 | GENERAL PURPOSE INDUCTOR | - | 67Ohm | - | 68000 µH | - | 10.5mm | 14mm | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() 822MY-561K Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | 1.8MHz | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | Wirewound | - | Unshielded | - | - | - | 230mA | - | - | - | - | - | 560 μH | 1kHz | - | - | - | - | - | - | - | - | - | 1.53Ohm | - | - | - | 8mm | 10.6mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 395GN0098IB Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | 4.7 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 824MY-681K Toko | In Stock | - | - | Surface Mount, Through Hole | Radial | - | - | - | - | 1.1MHz | - | - | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | Unshielded | - | - | - | 440mA | - | - | - | - | - | 680 μH | 1kHz | - | 3A | - | - | - | - | - | - | - | 42mOhm | - | - | - | 10.5mm | 15.5mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() R622LY-120K Toko | In Stock | - | - | Through Hole | Radial | - | PRINTED WIRING PIN | CYLINDRICAL PACKAGE | - | 13MHz | - | - | - | - | Bulk | - | 10% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | 1.82A | - | - | - | - | - | 12 μH | 2.52MHz | - | 3.32A | - | DC-DC CONVERTER | - | - | 50 | GENERAL PURPOSE INDUCTOR | 2.6A | 16mOhm | - | 12 µH | - | 8.5mm | 11mm | 10.9982mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 300LS-1R2K=P2 Toko | In Stock | - | - | Surface Mount | 1812 | - | - | - | - | 120MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | 60°C | -10°C | Wirewound | - | Unshielded | - | - | - | 240mA | 4532 | 1812 | - | - | - | 1.2 μH | 7.96MHz | - | 1A | - | - | - | - | - | - | - | 460mOhm | - | - | - | - | - | 3.2004mm | 4.4958mm | 3.2004mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 300LS-330K=P2 Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | 10MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 4532 | 1812 | - | - | - | 33 μH | - | - | 85mA | - | - | - | - | - | - | - | 3.19Ohm | - | - | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLM2520-390J=P2 Toko | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | no | 2 | EAR99 | 85°C | -40°C | Wirewound | 8504.50.80.00 | Unshielded | 1 | 2.2mm | - | 85mA | 2520 | 1008 | - | - | - | 39 μH | 2.52MHz | - | 70mA | 85mA | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | 8.1Ohm | - | 39 µH | - | - | 1.6mm | 1.7018mm | 2.5mm | 2mm | No | RoHS Compliant | Contains Lead | ||
![]() 126AN-A5554HM Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | Bulk | - | 6% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.4968mm | - | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144LY5R6K Toko | In Stock | - | - | - | - | NO | WIRE | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 10% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | - | 5.6 μH | 7.96MHz | 1.5Ohm | - | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 5.6 µH | 70MHz | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTL2012F18NT Toko | In Stock | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | CERAMIC | - | - | 100°C | -40°C | - | Cut Tape | - | 3% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | - | 18 nH | 100MHz | 1.2Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 0.3A | 0.018 µH | 2000MHz | - | - | - | - | - | - | - | Contains Lead | ||
![]() 646CY-221M=P3 Toko | 1000 | - | - | Surface Mount, Through Hole | Nonstandard | - | - | - | - | 2.7MHz | - | - | - | - | Bulk | - | 10% | - | - | EAR99 | - | - | Wirewound | 8504.50.80.00 | Shielded | - | 7.6mm | - | 330mA | - | - | - | - | - | 220 μH | 100kHz | - | 270mA | 330mA | - | - | - | - | - | - | 680mOhm | - | - | - | - | 5.1mm | 5.1054mm | 7.5946mm | 7.5946mm | No | RoHS Compliant | Lead Free | ||
![]() 144HY820J Toko | In Stock | - | - | - | - | NO | WIRE | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | - | 82 μH | 2.52MHz | 3Ohm | - | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 82 µH | 9MHz | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1005-FH5N6K=P3 Toko | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | 5.1GHz | Ceramic | - | - | - | Cut Tape (CT) | - | 10% | - | - | - | 100°C | -40°C | Ceramic | - | Unshielded | - | - | - | 300mA | 1005 | 0402 | - | - | - | 5.6 nH | 100MHz | - | 300mA | - | - | - | - | - | - | - | 290mOhm | - | - | - | - | - | 609.6μm | 990.6μm | 508μm | - | Non-RoHS Compliant | Lead Free | ||
![]() 144HY-910J Toko | In Stock | - | - | - | - | NO | WIRE | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | - | 91 μH | 2.52MHz | 4.2Ohm | - | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 91 µH | 8.5MHz | - | - | - | - | - | - | - | Contains Lead |