- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSLU2520-33NKP2 Toko | In Stock | - | - | Surface Mount | - | - | J BEND | - | RECTANGULAR PACKAGE | - | 290MHz | Ferrite | 85°C | -40°C | - | Tape & Reel (TR) | - | 10% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 2520 | 1008 | 390 nH | 100MHz | - | 375mA | - | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 440mOhm | - | 0.033 µH | - | 1.8mm | - | 2.5mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144HY101J Toko | In Stock | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | 100 μH | 0.796MHz | 4Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 100 µH | 8MHz | - | - | - | - | - | - | Contains Lead | ||
![]() #144HY-620J Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | Bulk | - | 5% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | 1.6 μH | 2.52MHz | - | 30mA | - | RF INDUCTOR | - | 30 | GENERAL PURPOSE INDUCTOR | - | 1Ohm | - | 62 µH | 10MHz | 9.5mm | - | 8.5mm | 6mm | - | RoHS Compliant | Contains Lead | ||
![]() FSLU2520-10NKP2 Toko | In Stock | - | - | Surface Mount | - | - | J BEND | - | RECTANGULAR PACKAGE | - | 480MHz | Ferrite | 85°C | -40°C | - | Cut Tape (CT) | - | 10% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 2520 | 1008 | 220 nH | 100MHz | - | 430mA | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | 340mOhm | - | 0.01 µH | - | 1.8mm | - | 2.5mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLU2520-220JP2 Toko | In Stock | - | - | Surface Mount | 1008 | - | - | 1008 | - | - | 13MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 2520 | 1008 | 56 μH | - | - | 75mA | - | - | - | - | - | - | 11Ohm | - | - | - | 1.8mm | - | 2.5mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTL1608-F12NT Toko | In Stock | - | - | - | 0603 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 3.1GHz | - | 100°C | -40°C | - | Cut Tape | - | 3% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | 12 nH | 100MHz | 1.6Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 0.2A | 0.012 µH | - | 500μm | - | 1.6mm | 800μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 300LS-220K=P2 Toko | In Stock | - | - | Surface Mount | 1812 | - | - | - | - | - | 14MHz | Ferrite | - | - | - | Cut Tape (CT) | - | 10% | - | - | - | 60°C | -10°C | Wirewound | - | - | Unshielded | - | - | 115mA | - | 4532 | 1812 | 22 μH | 25.2MHz | - | 100mA | - | - | - | - | - | - | 1.99Ohm | - | - | - | - | 3.2004mm | 4.4958mm | 3.2004mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 300LS-390K=P2 Toko | In Stock | - | - | Surface Mount | 1812 | - | - | - | - | - | 9.6MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 4532 | 1812 | 56 μH | - | - | 85mA | - | - | - | - | - | - | 3.52Ohm | - | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 300HS-151J=P2 Toko | In Stock | - | - | Surface Mount | 1812 | - | - | - | - | - | 3.1MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 4532 | 1812 | 470 μH | - | - | 45mA | - | - | - | - | - | - | 11.4Ohm | - | - | - | 3.5mm | - | 4.5mm | 3.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 303AN-1115 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() A921CY-3R6M=P3 Toko | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | LOW PROFILE | Tape and Reel | #A921CY | 20% | 2 | EAR99 | 21mOhm | - | - | - | 8504.50.80.00 | TR | Shielded | 1 | 6.2mm | - | Not | - | - | 3.6 μH | - | - | - | 3.01A | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2524 | 26mOhm | - | 3.6 µH | - | - | - | 6.3mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 144HY-241J Toko | In Stock | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | 240 μH | 0.796MHz | 6Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 240 µH | 5.5MHz | - | - | - | - | - | - | Contains Lead | ||
![]() #300LS-A8R2K=P2 Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 10 μH | - | - | 1.34A | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 144HY391J Toko | In Stock | - | - | Surface Mount, Through Hole | 1812 | - | WIRE | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | 470 nH | 0.796MHz | - | 30mA | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | 3Ohm | - | 390 µH | - | 9.5mm | - | 8.5mm | 6mm | - | RoHS Compliant | Contains Lead | ||
![]() 144HY-161J Toko | In Stock | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | 160 μH | 0.796MHz | 6Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 160 µH | 6.5MHz | - | - | - | - | - | - | Contains Lead | ||
![]() 144HY271J Toko | In Stock | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 5% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | 270 μH | 0.796MHz | 6Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 270 µH | 5MHz | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144LY1R2K Toko | In Stock | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Bulk | - | 10% | 2 | EAR99 | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | 1.2 μH | 7.96MHz | 1Ohm | - | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.2 µH | 270MHz | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() #646CY-271M=P3 Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 20% | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | Shielded | - | 7.6mm | - | - | - | - | 270 μH | - | - | 250mA | 310mA | - | - | - | - | - | 1.25Ohm | - | - | - | 4.8mm | - | 7.3mm | 7.3mm | No | RoHS Compliant | Lead Free | ||
![]() FSLU2520-151JP2 Toko | In Stock | - | - | Surface Mount | 1008 | - | - | 1008 | - | - | 2.3GHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 10% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 2520 | 1008 | 10 nH | - | - | 730mA | - | - | - | - | - | - | 150mOhm | - | - | - | 1.8mm | - | 2.5mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSLU2520-150JP2 Toko | In Stock | - | - | Surface Mount | 1008 | - | - | 1008 | - | - | 20MHz | Ferrite | - | - | - | Tape & Reel (TR) | - | 5% | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 2520 | 1008 | 33 μH | - | - | 115mA | - | - | - | - | - | - | 5.1Ohm | - | - | - | 1.8mm | - | 2.5mm | 2mm | - | Non-RoHS Compliant | Contains Lead |