- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Packaging | Series | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R622LY-3R3M Toko | In Stock | - | - | - | - | NO | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | - | 79MHz | - | - | Bulk | - | 20% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | - | 3.3 μH | 7.96MHz | 0.025Ohm | - | - | DC-DC CONVERTER | RADIAL | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | 3.3 µH | - | 8.5mm | 11mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() R622LY-150K Toko | In Stock | - | - | Through Hole | Radial | - | PRINTED WIRING PIN | - | CYLINDRICAL PACKAGE | - | 8.5MHz | - | - | Bulk | - | 10% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | 1.75A | - | - | - | - | - | 15 μH | 2.52MHz | - | 1.22A | - | DC-DC CONVERTER | - | - | 50 | GENERAL PURPOSE INDUCTOR | 2.3A | - | 56mOhm | 15 µH | - | 8.5mm | 11mm | 10.9982mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 636FY-100M=P3 Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | - | - | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | - | 7.6mm | - | - | - | - | - | - | - | 10 μH | - | - | 930mA | 1.41A | - | - | - | - | - | - | - | 85mOhm | - | - | - | 3.2mm | - | 7.3mm | 7.3mm | No | RoHS Compliant | Lead Free | ||
![]() A914BYW6R8MP3 Toko | In Stock | - | - | - | 2020 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | Tape & Reel | - | 20% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | Shielded | 1 | 5.2mm | - | - | - | - | - | - | - | 6.8 μH | 0.1MHz | - | - | 1.1A | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 105mOhm | 6.8 µH | - | - | 2mm | - | 5mm | 5mm | No | RoHS Compliant | Lead Free | ||
![]() 824MY-221K Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | 1MHz | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | Unshielded | - | - | - | 820mA | - | - | - | - | - | 220 μH | 1kHz | - | 560mA | - | - | - | - | - | - | - | - | 280mOhm | - | - | 10.5mm | 15.5mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 824MY-470K Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | 3.6MHz | - | - | Bulk | - | 10% | - | - | - | - | - | - | - | Unshielded | - | - | - | 1.29A | - | - | - | - | - | 47 μH | 1kHz | - | 1.04A | - | - | - | - | - | - | - | - | 110mOhm | - | - | 10.5mm | 15.5mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 144HY750J Toko | In Stock | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | - | 75 μH | 2.52MHz | 3Ohm | - | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 75 µH | 9.5MHz | - | - | - | - | - | - | - | Contains Lead | ||
![]() LL1005-FH3N3K=P3 Toko | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | - | 6.8GHz | Ceramic | - | Cut Tape (CT) | - | 10% | - | - | - | 100°C | -40°C | Ceramic | - | Unshielded | - | - | - | 300mA | 1005 | 0402 | - | - | - | 3.3 nH | 100MHz | - | 300mA | - | - | - | - | - | - | - | - | 190mOhm | - | - | - | - | 609.6μm | 990.6μm | 508μm | - | Non-RoHS Compliant | Lead Free | ||
![]() 181LY-273J Toko | In Stock | - | - | Radial | 100 | - | - | - | - | - | 160kHz | - | - | Bulk | - | 5% | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | 5mm | 4mm | 700 μm | 27 mH | - | - | - | 10mA | - | - | - | - | - | - | - | 22Ohm | - | - | 10.5mm | 14mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() FSLU2520-2R2JP2 Toko | In Stock | - | - | Surface Mount | 1008 | - | - | 1008 | - | - | 70MHz | Ferrite | - | Tape & Reel (TR) | - | 5% | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 2520 | 1008 | - | - | - | 3.9 μH | - | - | 185mA | - | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | 1.8mm | - | 2.5mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() #144LY-3R0K Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | - | 8.2 μH | 7.96MHz | - | 30mA | - | RF INDUCTOR | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 1.5Ohm | 3 µH | 115MHz | - | 9.5mm | - | 8.5mm | 6mm | - | RoHS Compliant | Contains Lead | ||
![]() 636CY-1R5M=P3 Toko | In Stock | - | - | Surface Mount | Nonstandard | - | ONE SURFACE | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | Bulk | - | 20% | - | 2 | EAR99 | - | - | Wirewound | 8504.50.80.00 | Shielded | 1 | 7.6mm | - | 2.85A | - | - | - | - | - | 1.5 μH | 100kHz | - | 2.26A | 2.85A | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 23mOhm | 1.5 µH | - | - | 3.5mm | 3.5052mm | 7.5946mm | 7.5946mm | No | RoHS Compliant | Lead Free | ||
![]() LL1005-FH4N7K=P3 Toko | In Stock | - | - | Surface Mount | 0402 | - | - | - | - | - | 5.7GHz | Ceramic | - | Cut Tape (CT) | - | 10% | - | - | - | 100°C | -40°C | Ceramic | - | Unshielded | - | - | - | 300mA | 1005 | 0402 | - | - | - | 4.7 nH | 100MHz | - | 300mA | - | - | - | - | - | - | - | - | 250mOhm | - | - | - | - | 609.6μm | 990.6μm | 508μm | - | Non-RoHS Compliant | Lead Free | ||
![]() 144HY680J Toko | In Stock | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | - | 68 μH | 2.52MHz | 3Ohm | - | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 68 µH | 10MHz | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 144HY-560J Toko | In Stock | - | - | - | - | NO | WIRE | - | RECTANGULAR PACKAGE | - | - | - | - | Bulk | - | 5% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | - | 56 μH | 2.52MHz | 3Ohm | - | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 56 µH | 11MHz | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() #646FY-271K=P3 Toko | In Stock | - | - | Through Hole | Radial | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 16MHz | - | LOW PROFILE | Bulk | - | 10% | - | 2 | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | 1 | 7.6mm | - | - | - | - | - | - | - | 270 μH | 0.1MHz | - | 1.77A | 280mA | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 3030 | 71mOhm | 270 µH | - | - | 5.1mm | - | 7.3mm | 7.3mm | - | RoHS Compliant | Contains Lead | ||
![]() 824MY332K Toko | In Stock | - | - | Surface Mount, Through Hole | Radial | - | - | - | - | - | 520kHz | - | - | Cut Tape (CT) | - | 10% | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 18 μH | - | - | 450mA | - | - | - | - | - | - | - | - | 67mOhm | - | - | 10.5mm | 15.5mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 369SNS-1657Z Toko | In Stock | - | - | - | - | NO | WIRE | - | PCB MOUNT VERTICAL ADJUSTER | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | yes | 4 | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | - | 820 nH | 50MHz | - | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | VARIABLE INDUCTOR | - | - | - | 0.82 µH | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 262LY-182K Toko | In Stock | - | - | Radial, Surface Mount | - | - | WIRE | - | CYLINDRICAL PACKAGE | - | 1.6MHz | - | - | Cut Tape (CT) | 8RBS | 10% | no | 2 | EAR99 | - | - | - | 8504.50.80.00 | Unshielded | 1 | - | Encapsulated | - | - | - | 5mm | 2.3mm | 700 μm | 1.8 mH | 0.252MHz | - | 3.12A | 50mA | RF INDUCTOR | - | Radial | 80 | GENERAL PURPOSE INDUCTOR | - | - | 19mOhm | 1800 µH | - | 8mm | 6.2mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() #181LY-272J Toko | In Stock | - | - | Radial | - | - | - | - | - | - | 480kHz | - | - | Bulk | - | 5% | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | 5mm | 4mm | 700 μm | 2.7 mH | - | - | - | 37mA | - | - | - | - | - | - | - | 5.8Ohm | - | - | 10.5mm | 14mm | - | - | - | No | RoHS Compliant | Contains Lead |