- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Built-in Protections
- ECCN Code
- Interface IC Type
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
TOKO Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Interface IC Type | Built-in Protections | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TK10203AM9 TOKO Inc | In Stock | - | Datasheet | YES | 10 | TOKO INC | 85 °C | -30 °C | UNSPECIFIED | HVSON | HVSON, | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | No | 3 V | EAR99 | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | S-XDSO-N10 | Not Qualified | OTHER | 0.8 mm | HALF BRIDGE BASED PERIPHERAL DRIVER | THERMAL | 3 mm | 3 mm | ||
![]() TK61222BQ6 TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | , | - | - | Transferred | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() TK11880FTL-G TOKO Inc | 19 | - | Datasheet | - | - | TOKO INC | - | - | - | - | , | - | - | Obsolete | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - |