- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Length
- Logic IC Type
- Number of Functions
- Number of Taps/Steps
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
TOKO Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Nom (Vsup) | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Output Polarity | Logic IC Type | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RZT020P TOKO Inc | In Stock | - | Datasheet | NO | 9 | TOKO INC | 70 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T9 | Not Qualified | 5.01 V | COMMERCIAL | 4.99 V | TRUE | ACTIVE DELAY LINE | 5 | NO | 20 ns | 19.7 mm | 7.62 mm | ||
![]() JET050L TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | , | - | - | Obsolete | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201JHT5007P TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | , | - | - | Obsolete | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RZT050P TOKO Inc | In Stock | - | Datasheet | NO | 9 | TOKO INC | 70 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T9 | Not Qualified | 5.01 V | COMMERCIAL | 4.99 V | TRUE | ACTIVE DELAY LINE | 5 | NO | 50 ns | 19.7 mm | 7.62 mm | ||
![]() RZT025P TOKO Inc | In Stock | - | Datasheet | NO | 9 | TOKO INC | 70 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T9 | Not Qualified | 5.01 V | COMMERCIAL | 4.99 V | TRUE | ACTIVE DELAY LINE | 5 | NO | 25 ns | 19.7 mm | 7.62 mm |