- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Qualification Status
- Rohs Code
- Surface Mount
- Terminal Pitch
Attribute column
Manufacturer
TOKO PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Seated Height-Max | Dropout Voltage1-Nom | Voltage Tolerance-Max | Output Current1-Max | Input Voltage Absolute-Max | Adjustability | Output Voltage1-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TK11233CMCL-GH TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK71740SCL-G TOKO Inc | 18000 | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK11240MTR TOKO Inc | In Stock | - | Datasheet | YES | 6 | TOKO INC | 0.024% | 0.072% | 80 °C | -30 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | TR, RIGHT | DUAL | GULL WING | - | - | 0.95 mm | unknown | - | R-PDSO-G6 | 1 | Not Qualified | - | - | - | - | - | - | - | 1 V | 3% | 0.15 A | 16 V | FIXED | 4 V | - | - | ||
![]() TK61033STL TOKO Inc | In Stock | - | Datasheet | YES | 5 | TOKO INC | - | - | 80 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | No | 1 V | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | R-PDSO-G5 | - | Not Qualified | 9 V | COMMERCIAL EXTENDED | 0.8 V | 1 | VOLTAGE DETECTOR | NO | 1.4 mm | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TK71720SCL-G TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK70650HCL-GH TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK61023STL TOKO Inc | In Stock | - | Datasheet | YES | 5 | TOKO INC | - | - | 80 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | No | 1 V | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | R-PDSO-G5 | - | Not Qualified | 9 V | COMMERCIAL EXTENDED | 0.8 V | 1 | VOLTAGE DETECTOR | NO | 1.4 mm | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TK11460MTR TOKO Inc | In Stock | - | Datasheet | YES | 6 | TOKO INC | - | - | 80 °C | -30 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | TR, RIGHT | DUAL | GULL WING | - | - | 0.95 mm | unknown | - | R-PDSO-G6 | 1 | Not Qualified | - | - | - | - | - | - | - | 1 V | 3.5% | 0.07 A | 14 V | FIXED | 6 V | - | - | ||
![]() TK71729SCL-G TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK70634HCL-G TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK11250M TOKO Inc | In Stock | - | Datasheet | YES | 6 | TOKO INC | 0.03% | 0.09% | 80 °C | -30 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 0.95 mm | unknown | - | R-PDSO-G6 | 1 | Not Qualified | - | - | - | - | - | - | - | 1 V | 3% | 0.15 A | 16 V | FIXED | 5 V | - | - | ||
![]() TK11240CMCL-GH TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK70529SCL-G TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK11220MTL TOKO Inc | In Stock | - | Datasheet | YES | 6 | TOKO INC | 0.012% | 0.036% | 80 °C | -30 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | TR, LEFT | DUAL | GULL WING | - | - | 0.95 mm | unknown | - | R-PDSO-G6 | 1 | Not Qualified | - | - | - | - | - | - | - | 1 V | 3% | 0.15 A | 16 V | FIXED | 2 V | - | - | ||
![]() TK70521SCL-G TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK11250CMIL-GH TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK11100CSCB-G TOKO Inc | 15000 | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK11215CMCL-GH TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK63529AB6GHB-C TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK71717SCL-G TOKO Inc | In Stock | - | Datasheet | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |