- Analog IC - Other Type
- ECCN Code
- Height
- Input Voltage (Max)
- JESD-30 Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Outputs
- Output Voltage
- Part Status
- Power Rating
Attribute column
Manufacturer
TOKO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Power Rating | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Trim/Adjustable Output | Analog IC - Other Type | Input Voltage (Min) | Input Voltage (Max) | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SW100-05C Toko America Inc. | 2736 |
| - | NO | 600g | Obsolete | Not Applicable | EAR99 | 100W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X | 1 | Not Qualified | 5V | NO | AC-DC REGULATED POWER SUPPLY MODULE | - | 264V | 97mm | 35mm | Non-RoHS Compliant | Contains Lead | ||
![]() SW30-24F Toko America Inc. | 692 |
| - | NO | 250g | Obsolete | Not Applicable | EAR99 | 30W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X | 1 | Not Qualified | 24V | NO | AC-DC REGULATED POWER SUPPLY MODULE | 85V | 264V | 97mm | 25.4mm | Non-RoHS Compliant | Contains Lead |