- Current - Reverse Leakage @ Vr
- Diode Type
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- RoHS Status
Attribute column
Manufacturer
Torex Semiconductor Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Voltage - Zener (Nom) (Vz) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XBZ02P1201-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | SC-79, SOD-523 | 150°C TJ | Tape & Reel (TR) | ±5% | Active | 1 (Unlimited) | EAR99 | 8541.10.00.50 | - | - | ZENER DIODE | 100nA @ 8V | - | 200mW | 25Ohm | 12V | ROHS3 Compliant | ||
![]() XBZ02P3601-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | SC-79, SOD-523 | 150°C TJ | Tape & Reel (TR) | ±5% | Active | 1 (Unlimited) | EAR99 | 8541.10.00.50 | - | - | ZENER DIODE | 100nA @ 25.2V | - | 200mW | 90Ohm | 36V | ROHS3 Compliant | ||
![]() XBZ02P0751-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | SC-79, SOD-523 | 150°C TJ | Tape & Reel (TR) | ±5% | Active | 1 (Unlimited) | EAR99 | 8541.10.00.50 | - | - | ZENER DIODE | 1μA @ 5V | - | 200mW | 15Ohm | 7.5V | ROHS3 Compliant | ||
![]() XBZ02P0911-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | SC-79, SOD-523 | 150°C TJ | Tape & Reel (TR) | ±5% | Active | 1 (Unlimited) | EAR99 | 8541.10.00.50 | - | - | ZENER DIODE | 500nA @ 6V | - | 200mW | 15Ohm | 9.1V | ROHS3 Compliant | ||
![]() XBZ12A120CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 0302 (0806 Metric) | 150°C TJ | Tape & Reel (TR) | ±5% | Active | 1 (Unlimited) | - | - | NOT SPECIFIED | NOT SPECIFIED | ZENER DIODE | 100nA @ 9.1V | 1V @ 10mA | 137.5mW | 25Ohm | 12V | ROHS3 Compliant |