- Packaging
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Type
- Duty Cycle - Max
- Max Output Freq
- Maximum Input Frequency
- Mounting Styles
- Number of Outputs
Attribute column
Manufacturer
Torex Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Terminals | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency(Max) | Ihs Manufacturer | Jitter | Manufacturer | Manufacturer Part Number | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Packaging | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Operating Supply Current | Supply Current-Max | Input | Logic IC Type | PLL | Product | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC25BS8035MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | - | - | 55 % | 3000 | - | - | 21 ns | - | - | 100 MHz | 192 kHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8056MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | - | - | 55 % | 3000 | - | - | 7 ns | - | - | 100 MHz | 7 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8050MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | - | - | 55 % | 3000 | - | TOREX SEMICONDUCTOR LTD | 45 ps | - | XC25BS8050MR-G | 100 MHz | 18.5 MHz | + 85 C | - 40 C | 1 | SMD/SMT | - | - | - | - | - | - | - | - | Active | 10 | 5.55 | Details | Yes | - | Reel | e3 | - | - | Clock Generators | Tin (Sn) | - | - | - | - | - | 260 | - | compliant | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | PLL BASED CLOCK DRIVER | - | Clock Generators | - | ||
![]() XC25BS8061ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-6 | - | - | 55 % | 3000 | - | - | - | - | - | 100 MHz | 36 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8034MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | - | - | 55 % | 3000 | - | TOREX SEMICONDUCTOR LTD | 100 ns | - | XC25BS8034MR-G | 100 MHz | 16 kHz | + 85 C | - 40 C | 1 | SMD/SMT | - | - | - | - | - | - | - | - | Active | 10 | 5.59 | Details | Yes | - | Reel | e3 | - | - | Clock Generators | Tin (Sn) | - | - | - | - | - | 260 | - | compliant | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | PLL BASED CLOCK DRIVER | - | Clock Generators | - | ||
![]() XC25BS8064MR-G Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC25BS8039MR-G Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC25BS8065MR-G Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC25BS7008MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | 5 | 60 % | 3000 | - | TOREX SEMICONDUCTOR LTD | 20 ps | - | XC25BS7008MR-G | 100 MHz | 36 MHz | + 85 C | - 40 C | 1 | SMD/SMT | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | 5.8 | Details | Yes | 3.3 V | Reel | e3 | - | - | Clock Generators | Tin (Sn) | - | - | CMOS | DUAL | GULL WING | - | 0.95 mm | compliant | R-PDSO-G5 | 1 Output | Not Qualified | CMOS | 2.5 V to 5.5 V | 3.3 V | INDUSTRIAL | - | 3 mA | 6 mA | - | - | - | Clock Generators | - | ||
![]() XC25BS8029ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-6 | - | - | 55 % | 3000 | - | - | 140 ns | - | - | 100 MHz | 16 kHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8067MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | - | - | 55 % | 3000 | - | - | - | - | - | 100 MHz | 36 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8028MR-G Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | TOREX SEMICONDUCTOR LTD | - | Torex Semiconductor LTD | XC25BS8028MR-G | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Active | 10 | 5.56 | - | Yes | - | - | e3 | - | - | - | Tin (Sn) | - | - | - | - | - | 260 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | PLL BASED CLOCK DRIVER | - | - | - | ||
![]() XC25BS8060ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-6 | - | - | 55 % | 3000 | - | - | - | - | - | 100 MHz | 36 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8066ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-6 | - | - | 55 % | 3000 | - | - | - | - | - | 100 MHz | 36 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8063MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | - | - | 55 % | 3000 | - | - | - | - | - | 100 MHz | 36 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8026ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-6 | - | - | 55 % | 3000 | - | TOREX SEMICONDUCTOR LTD | 22 ns | - | XC25BS8026ER-G | 100 MHz | 96 kHz | + 85 C | - 40 C | 1 | SMD/SMT | - | - | - | - | - | - | - | - | Active | 10 | 5.59 | Details | Yes | - | Reel | - | - | - | Clock Generators | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | 260 | - | compliant | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | PLL BASED CLOCK DRIVER | - | Clock Generators | - | ||
![]() XC25BS8033MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | - | - | 55 % | 3000 | - | - | 24 ns | - | - | 100 MHz | 192 kHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8029MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | - | - | 55 % | 3000 | - | - | 140 ns | - | - | 100 MHz | 16 kHz | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 2.5 V to 5.5 V | - | - | - | 5 mA | - | - | - | - | Clock Generators | - | ||
![]() XC25BS8001ER-G Torex Semiconductor Ltd. | In Stock | - | - | Surface Mount | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | 85°C | -40°C | - | DUAL | NO LEAD | - | 0.5mm | - | R-PDSO-N6 | - | Not Qualified | - | - | 3/5V | INDUSTRIAL | 1 | - | - | Clock | - | Yes | - | RoHS Compliant | ||
![]() XC25BS8001MR-G Torex Semiconductor Ltd. | In Stock | - | - | Surface Mount | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | e3 | 1 (Unlimited) | 6 | - | Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | - | 0.95mm | - | R-PDSO-G6 | - | Not Qualified | - | - | 3/5V | INDUSTRIAL | 1 | - | - | Clock | - | Yes | - | RoHS Compliant |