- -3db Bandwidth
- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Circuits
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Torex Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Qualification Status | Power Supplies | Number of Circuits | Throw Configuration | Logic Function | Supply Type | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Switching | Switch-on Time-Max | Voltage - Supply, Single (V+) | Normal Position | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC74WL4066SR Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.110, 2.80mm Width) | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | Obsolete | 1 (Unlimited) | 8 | 20Ohm | DUAL | GULL WING | - | 2 | - | - | - | 74WL4066 | SEPARATE OUTPUT | R-PDSO-G8 | Not Qualified | - | 2 | SPST | - | Single | 200MHz | 20Ohm | 1:1 | 0.5pF 5pF | SPST - NO | 8.5ns, 20ns | - | - | 2V~5.5V | NC | ROHS3 Compliant | ||
![]() XC74UL4066NR Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | 5 | 20Ohm | DUAL | GULL WING | - | 1 | 0.635mm | unknown | - | 74UL4066 | SEPARATE OUTPUT | R-PDSO-G5 | Not Qualified | 2.5/5V | 1 | SPST | - | Single | 200MHz | 20Ohm | 1:1 | 0.5pF 5pF | SPST - NO | 8ns, 20ns | MAKE-BEFORE-BREAK | 65ns | 2V~5.5V | NO | ROHS3 Compliant | ||
![]() XC74WL4053SR Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.110, 2.80mm Width) | -40°C~85°C TA | Tape & Reel (TR) | 2007 | yes | Obsolete | 1 (Unlimited) | - | 20Ohm | - | - | 260 | - | - | - | NOT SPECIFIED | 74WL4053 | - | - | - | - | 1 | - | Demultiplexer, Multiplexer | Single | 200MHz | 20Ohm | 2:1 | 0.5pF 5pF | SPDT | 8.5ns, 20ns | - | - | 2V~5.5V | - | ROHS3 Compliant | ||
![]() XC74UL4066MR Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | 74UL4066 | - | - | - | - | 1 | - | - | - | 200MHz | 20Ohm | 1:1 | 0.5pF 5pF | SPST - NO | 8ns, 20ns | - | - | 2V~5.5V | - | ROHS3 Compliant |