- Base Part Number
- Logic Level-High
- Logic Level-Low
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Torex Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Logic Level-High | Logic Level-Low | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Propagation Delay | Quiescent Current | Family | Logic Function | Number of Inputs | Logic Type | Max I(ol) | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC74UL14AANR Torex Semiconductor Ltd | 25000 | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | -40°C~85°C | Tape & Reel (TR) | 2007 | 74UL | Obsolete | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 1 | 3.3V | 0.635mm | - | 74UL14 | R-PDSO-G5 | Not Qualified | 5.5V | 2/5.5V | 2V | 1 | 50pF | 10.6 ns | 1μA | AUP/ULP/V | Buffer, Inverter | 1 | Inverter | 0.00005 A | 10.6ns @ 5V, 50pF | - | - | - | YES | - | Schmitt Trigger | ROHS3 Compliant | ||
![]() XC74WL86AASR Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | -40°C~85°C | Tape & Reel (TR) | 2007 | 74WL | Obsolete | 1 (Unlimited) | 8 | - | - | - | 2V~5.5V | DUAL | GULL WING | - | - | - | - | 74WL86 | R-PDSO-G8 | Not Qualified | - | - | - | 2 | 50pF | 8.8 ns | 1μA | - | OR, XOR | - | XOR (Exclusive OR) | 0.004 A | 8.8ns @ 5V, 50pF | 16.5 ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC74WLU04ASR Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 1.7V ~ 4.4V | 0.3V ~ 1.1V | -40°C~85°C | Tape & Reel (TR) | 2007 | 74WL | Obsolete | 1 (Unlimited) | 8 | - | - | - | 2V~5.5V | DUAL | GULL WING | - | - | - | unknown | 74WLU04 | R-PDSO-G8 | Not Qualified | - | 2/5.5V | - | 3 | - | 7 ns | 1μA | - | - | - | Inverter | 0.004 A | 7ns @ 5V, 50pF | 12 ns | - | - | NO | - | - | ROHS3 Compliant | ||
![]() XC74WL08AAMR Torex Semiconductor Ltd | In Stock | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | 1.5V ~ 3.85V | 0.5V ~ 1.65V | -40°C~85°C | Tape & Reel (TR) | 2007 | 74WL | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2V~5.5V | - | - | - | - | - | - | 74WL08 | - | - | - | - | - | 2 | - | 7.9 ns | 1μA | - | AND | 2 | AND Gate | - | 7.9ns @ 5V, 50pF | - | 8mA | 8mA | - | 1μA | - | ROHS3 Compliant | ||
![]() XC74UL86AAMR Torex Semiconductor Ltd | In Stock | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | -40°C~85°C | Tape & Reel (TR) | 2007 | 74UL | Obsolete | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 1 | 3.3V | 0.95mm | - | 74UL86 | R-PDSO-G5 | Not Qualified | 5.5V | - | 2V | 1 | 50pF | 8.8 ns | 1μA | AUP/ULP/V | OR, XOR | 2 | XOR (Exclusive OR) | 0.004 A | 8.8ns @ 5V, 50pF | - | - | - | NO | - | - | ROHS3 Compliant |