- Battery Chemistry
- Battery Pack Voltage
- Charge Current - Max
- Current - Charging
- Factory Lead Time
- Fault Protection
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Cells
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Torex Semiconductor PMIC - Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Adjustable Threshold | Supply Current-Max (Isup) | Nominal Input Voltage | Fault Protection | Battery Chemistry | Number of Cells | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6802A42XMR-G Torex Semiconductor Ltd | 5250 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | XC680x | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 5V | - | - | XC6802 | - | - | 4.2V | 6V | 5V | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 6V | Over Temperature | Lithium Ion/Polymer | 1 | - | - | Constant | 800mA | 4.2V | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() XC6803A4E14R-G Torex Semiconductor Ltd | 1234 | - | Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 280mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6802A42XER-G Torex Semiconductor Ltd | 36297 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | XC680x | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | - | 1 | 5V | 0.5mm | - | XC6802 | - | Not Qualified | - | 6V | 5V | 4.25V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.035mA | 6V | Over Temperature | Lithium Ion/Polymer | 1 | - | - | Constant | 500mA | 4.2V | - | 2mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() XC6804A3E14R-G Torex Semiconductor Ltd | 608 | - | Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | - | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | 260 | - | - | - | 10 | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 800mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6801A421PR-G Torex Semiconductor Ltd | 1967 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOT-89-5/6 | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | XC680x | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | RECHARGE BATTERY THRESHOLD VOLTAGE IS 4.05 V | DUAL | FLAT | - | 1 | 5V | - | - | XC6801 | R-PDSO-F5 | Not Qualified | - | - | 5V | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.03mA | - | Over Temperature | Lithium Ion/Polymer | 1 | 6V | - | Constant | 500mA | 4.2V | - | 4.5mm | 2.5mm | - | - | ROHS3 Compliant | ||
![]() XC6801A421MR-G Torex Semiconductor Ltd | 50283 | - | Datasheet | 10 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | XC680x | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 5V | - | - | XC6801 | - | Not Qualified | - | 6V | 5V | - | 1 | USB | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.03mA | 6V | Over Temperature | Lithium Ion/Polymer | 1 | - | - | Constant | 500mA | 4.2V | - | 2.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() XC6803A3E14R-G Torex Semiconductor Ltd | 1774 | - | Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 280mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6802A42XPR-G Torex Semiconductor Ltd | 26000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOT-89-5/6 | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | XC680x | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | DUAL | FLAT | - | 1 | 5V | - | - | XC6802 | R-PDSO-F5 | Not Qualified | - | - | 5V | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.035mA | - | Over Temperature | Lithium Ion/Polymer | 1 | 6V | - | Constant | 800mA | 4.2V | - | 4.5mm | 2.5mm | - | - | ROHS3 Compliant | ||
![]() XC6802A42X4R-G Torex Semiconductor Ltd | 33 |
| Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | YES | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | XC680x | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | - | 1 | 5V | 0.55mm | - | XC6802 | R-PDSO-N6 | Not Qualified | - | - | 5V | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.035mA | - | Over Temperature | Lithium Ion/Polymer | 1 | 6V | - | Constant | 800mA | 4.2V | 0.4mm | 2mm | - | - | - | ROHS3 Compliant | ||
![]() XC6805ANE14R-G Torex Semiconductor Ltd | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6801A421ER-G Torex Semiconductor Ltd | 3000 |
| Datasheet | 10 Weeks | - | Surface Mount | 6-UFDFN Exposed Pad | YES | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | XC680x | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | RECHARGE BATTERY THRESHOLD VOLTAGE IS 4.05 V | DUAL | NO LEAD | - | 1 | 5V | 0.5mm | - | XC6801 | - | Not Qualified | - | 6V | 5V | 4.25V | 1 | USB | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.03mA | 6V | Over Temperature | Lithium Ion/Polymer | 1 | - | - | Constant | 500mA | 4.2V | - | 2mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() XC6805A2D14R-G Torex Semiconductor Ltd | 5000 | - | Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6804A4E14R-G Torex Semiconductor Ltd | 131 | - | Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | - | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 800mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6805BNE14R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | 6-USPEL (1.8x2) | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6805A4E14R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6804B4E14R-G Torex Semiconductor Ltd | 133793 | - | Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | - | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | 260 | - | - | - | 10 | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 800mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6808A4D28R-G Torex Semiconductor Ltd | 2617 |
| Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | XC680x | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | USB | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.35V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6808A4C28R-G Torex Semiconductor Ltd | 4321 |
| Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | XC680x | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6803A4D14R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 6-XDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | XC680x | - | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 280mA | 4.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6806A42011-G Torex Semiconductor Ltd | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | 10-XFLGA | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | XC680x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | Over Current, Over Temperature, Reverse Current | Lithium Ion/Polymer | 1 | 5.5V | Current | Constant - Programmable | 385mA | 4.2V | - | - | - | - | - | ROHS3 Compliant |