- Number of Outputs
- Package / Case
- Packaging
- Series
- Operating Temperature
- Mounting Type
- Fault Protection
- Input Type
- Output Configuration
- Output Type
- Ratio - Input:Output
- Switch Type
Attribute column
Manufacturer
Torex Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Current Limit | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package Description | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Screening Level | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Product | Features | Supply Current | Input Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6194B510ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 11 s | 460 mOhms | 5.5 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6193AA03ER-G Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC6194BA03ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 3 s | 460 mOhms | 200 ms | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6194B115ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 s | 460 mOhms | 1 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6194B315ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 s | 460 mOhms | 3 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6194B303ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 3 s | 460 mOhms | 3 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6194A315ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 s | 460 mOhms | 3 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6194A503ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 3.3 s | 460 mOhms | 5.5 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6194A515ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 16.5 s | 460 mOhms | 5.5 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6194B103ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 3 s | 460 mOhms | 1 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC8111AA018R-G Torex Semiconductor Ltd. | In Stock | - | - | - | Surface Mount | USP-6B06 | - | USP-6B06 | 1.7 A | XC8111AA018-EVB-01 | 5000 | - | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 880 mOhms | - | - | - | 900 mW | Active | - | - | Details | - | - | 6 V | 1.5 V | - | -40°C ~ 105°C (TA) | MouseReel | XC8111 | - | - | - | - | - | Load Switch | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | P-Channel | 1.5 V to 6 V | - | - | On/Off | 1A | High Side | 1 A | Not Required | Non-Inverting | General Purpose | 1:1 | 1.5V ~ 6V | - | Current Limiting (Fixed), Over Temperature | - | - | 410mOhm | - | - | Load Switches | - | - | 6V | - | - | ||
![]() XC8107S001MR-G Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC6194B110ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 10 s | 460 mOhms | 1 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC8110AA010R-G Torex Semiconductor Ltd. | In Stock | - | - | - | Surface Mount | WLP-4-02 | - | 4-WLP-02 (0.82x0.82) | 850 mA | XC8110AA010-EVB-01 | 5000 | - | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 850 mOhms | - | - | - | 600 mW | Active | - | - | Details | - | - | 6 V | 1.5 V | - | -40°C ~ 105°C (TA) | MouseReel | XC8110 | - | - | - | - | - | Load Switch | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | P-Channel | 1.5 V to 6 V | - | - | On/Off | 500mA | High Side | 500 mA | Not Required | Non-Inverting | General Purpose | 1:1 | 1.5V ~ 6V | - | Current Limiting (Fixed), Over Temperature | - | - | 380mOhm | - | - | Load Switches | - | - | 6V | - | - | ||
![]() XC6194BA10ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 10 s | 460 mOhms | 200 ms | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6192AA03ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | TOREX SEMICONDUCTOR LTD | Parallel | XC6192AA03ER-G | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | MSL 1 - Unlimited | 3.9 s | - | 650 ms | , | Active | 1.8 W | - | NOT SPECIFIED | 5.53 | Details | Yes | USP-B06 | 6 V | 2.5 V | Industrial grade | -40 to 85 °C | MouseReel | XC6192 | - | - | - | - | EAR99 | Load Switch | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | compliant | - | 8 | - | 1 Output | - | 6 V | - | - | - | - | - | 400 mA | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Industrial | - | - | - | - | - | - | 0.048 mA | 2.5 to 6 V | - | - | ||
![]() XC6194BA15ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 s | 460 mOhms | 200 ms | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6194B5NNER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 460 mOhms | 5.5 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC6194B3NNER-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 460 mOhms | 3 s | - | - | 1240 mW | - | - | - | Details | - | - | 6 V | 1.8 V | - | - | Reel | XC6194 | - | - | - | - | - | Smart High Side | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | - | - | ||
![]() XC8107BC10MR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | XC8107 | e3 | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 10 | - | R-PDSO-G5 | 1 | P-Channel | - | 5.5V | 2.5V | On/Off | - | High Side | - | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 1.4A | 104m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | Status Flag | - | - | 2.9mm | ROHS3 Compliant |