- Number of Outputs
- Package / Case
- Packaging
- Series
- Operating Temperature
- Mounting Type
- Fault Protection
- Input Type
- Output Configuration
- Output Type
- Ratio - Input:Output
- Switch Type
Attribute column
Manufacturer
Torex Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC8107AD20MR-G Torex Semiconductor Ltd | 7 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | e3 | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 10 | R-PDSO-G5 | 1 | P-Channel | 5.5V | 2.5V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 2.4A | 104m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | 2.9mm | ROHS3 Compliant | ||
![]() XC8107YD10MR-G Torex Semiconductor Ltd | 12 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 115m Ω | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() XC8107BC20ER-G Torex Semiconductor Ltd | 12 |
| Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | YES | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 10 | R-PDSO-N6 | 1 | P-Channel | 5.5V | 2.5V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 2.4A | 104m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC8108AD20ER-G Torex Semiconductor Ltd | 45 |
| Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~105°C TA | Tape & Reel (TR) | 2014 | XC8108 | - | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 85m Ω | - | - | Slew Rate Controlled, Status Flag | - | - | ROHS3 Compliant | ||
![]() XC8107XC15MR-G Torex Semiconductor Ltd | 3012 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 115m Ω | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() XC8109BC10ER-G Torex Semiconductor Ltd | 2725 |
| Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8109 | - | Active | 1 (Unlimited) | - | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | 260 | - | - | - | 10 | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 85m Ω | - | - | Slew Rate Controlled, Status Flag | - | - | ROHS3 Compliant | ||
![]() XC6192A510ER-G Torex Semiconductor Ltd | 45 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | Short Circuit | - | 340m Ω | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant | ||
![]() XC8107BD20MR-G Torex Semiconductor Ltd | 16 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | e3 | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 10 | R-PDSO-G5 | 1 | P-Channel | 5.5V | 2.5V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 2.4A | 104m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | 2.9mm | ROHS3 Compliant | ||
![]() XC8107XD05MR-G Torex Semiconductor Ltd | 2730 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 115m Ω | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() XC8107YC20MR-G Torex Semiconductor Ltd | 45 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 115m Ω | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() XC8107BD05ER-G Torex Semiconductor Ltd | 7 |
| Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | YES | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 10 | R-PDSO-N6 | 1 | P-Channel | 5.5V | 2.5V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 0.9A | 104m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC8107BC10ER-G Torex Semiconductor Ltd | 7 |
| Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | YES | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 10 | R-PDSO-N6 | 1 | P-Channel | 5.5V | 2.5V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 1.4A | 104m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC8107BC15ER-G Torex Semiconductor Ltd | 3025 |
| Datasheet | 10 Weeks | Surface Mount | 6-UFDFN Exposed Pad | YES | -40°C~105°C TA | Tape & Reel (TR) | - | XC8107 | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 10 | R-PDSO-N6 | 1 | P-Channel | 5.5V | 2.5V | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 1.9A | 104m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6192A310ER-G Torex Semiconductor Ltd | 45 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | Short Circuit | - | 340m Ω | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant | ||
![]() XC6192A115ER-G Torex Semiconductor Ltd | 7 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | Short Circuit | - | 340m Ω | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant | ||
![]() XC6192BA15ER-G Torex Semiconductor Ltd | 7 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | Short Circuit | - | 340m Ω | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant | ||
![]() XC6192B503ER-G Torex Semiconductor Ltd | 12 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | Short Circuit | - | 340m Ω | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant | ||
![]() XC6192B303ER-G Torex Semiconductor Ltd | 12 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | Short Circuit | - | 340m Ω | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant | ||
![]() XC6192B505ER-G Torex Semiconductor Ltd | 7 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | Short Circuit | - | 340m Ω | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant | ||
![]() XC6192BA03ER-G Torex Semiconductor Ltd | 7 |
| Datasheet | 10 Weeks | Surface Mount | 8-XFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | XC6192 | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~6V | Short Circuit | - | 340m Ω | - | - | Power Good, Shutdown | - | - | ROHS3 Compliant |