- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Mfr | Number of I/Os | Package | Power Dissipation (Max) | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Absolute Pull Range (APR) | FET Feature | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XD6132N17BER-Q Torex Semiconductor | In Stock | - | - | - | MELF, 0204 | - | - | 0204 | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | Cut Tape (CT);Digi-Reel®;Box; | - | - | Active | - | -55°C ~ 155°C | SMA-A | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | ±1% | - | 2 | - | ±50ppm/°C | - | - | 100 Ohms | - | Thin Film | - | - | 0.4W, 2/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | AEC-Q200 | ||
![]() XD6121A429MR-Q Torex Semiconductor | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | DPAK (TO-252) | - | - | MSJU04 | - | - | 4.5A | 10V | Micro Commercial Co | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 88W (Tj) | - | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 1.3Ohm @ 2.5A, 10V | 4.5V @ 250µA | 396 pF @ 100 V | 11.5 nC @ 10 V | 800 V | ±20V | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6121E223MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6124A422MR-Q Torex Semiconductor | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | - | Active | - | -55°C ~ 155°C | RMEF | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | 2 | - | ±100ppm/°C | - | - | 12 Ohms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.020 (0.50mm) | - | - | AEC-Q200 | ||
![]() XD6121D345MR-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | Tape & Reel (TR) | - | - | Active | - | -20°C ~ 70°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.4912 MHz | ±50ppm | - | - | - | - | - | - | - | 40 Ohms | - | - | 20pF | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | ||
![]() XD6133N16DMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6133C29HMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6133C22KER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6121C745MR-Q Torex Semiconductor | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RS73G2BRT | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | - | Active | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 2 | - | ±50ppm/°C | - | - | 12.4 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() XD6132N20CMR-Q Torex Semiconductor | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | MS27497T24A | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | Bulk | - | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 61 | - | - | Aviation, Military | - | Bayonet Lock | - | - | - | C | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 24-61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() XD6122F224MR-Q Torex Semiconductor | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | - | CA06C | Gold | Copper Alloy | - | - | ITT Cannon, LLC | - | Bulk | - | Metal | Active | - | -55°C ~ 125°C | MIL-DTL-5015, CA-COM-B | - | - | - | - | Crimp | - | Plug, Male Pins | - | - | 3 | - | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | - | Reverse Bayonet Lock | 22A | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Nickel | 10SL-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | 19.7µin (0.50µm) | - | - | ||
![]() XD6132N17FMR-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | - | Active | - | -40°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 MHz | ±20ppm | - | - | - | - | - | - | - | 60 Ohms | - | - | 18pF | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() XD6132C20DMR-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | - | Active | - | -30°C ~ 85°C | STC22C | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 16 MHz | ±2.5ppm | - | CMOS | - | - | Standby (Power Down) | Crystal | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() XD6124F329MR-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | 1517-HBGA (45x45) | - | - | - | - | - | - | - | - | 696 | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® V GX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SGXEAB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 952000 | 65561600 | 359200 | - | - | - | - | - | - | - | ||
![]() XD6133N13BER-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | 1517-FBGA (40x40) | - | - | - | - | - | - | - | - | 696 | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® V GX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SGXEA3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340000 | 23704576 | 128300 | - | - | - | - | - | - | - | ||
![]() XD6133C22BER-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 1152-BBGA, FCBGA | - | - | 1152-FBGA (35x35) | - | - | - | - | - | - | - | - | 534 | - | - | - | - | - | -40°C ~ 100°C (TJ) | Arria V GZ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5AGZME7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450000 | 40249344 | 21225 | - | - | - | - | - | - | - | ||
![]() XD6132N15KMR-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | 1517-FBGA (40x40) | - | - | - | - | - | - | - | - | 432 | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SGXMB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 490000 | 48927744 | 185000 | - | - | - | - | - | - | - | ||
![]() XD6124E729MR-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | - | - | 780-HBGA (33x33) | - | - | - | - | - | - | - | - | 360 | - | - | - | - | - | -40°C ~ 100°C (TJ) | Stratix® V GX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SGXMA3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340000 | 23704576 | 128300 | - | - | - | - | - | - | - | ||
![]() XD6133C45EER-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | 1517-FBGA (40x40) | - | - | - | - | - | - | - | - | 696 | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GS | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | 5SGSED8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 695000 | 60968960 | 262400 | - | - | - | - | - | - | - | ||
![]() XD6124C344MR-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 1932-BBGA, FCBGA | - | - | 1932-FBGA, FC (45x45) | - | - | - | - | - | - | - | - | 840 | - | - | - | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | 5SGXEA7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 622000 | 59939840 | 234720 | - | - | - | - | - | - | - |