- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Battery Backup Switching | Ihs Manufacturer | Manual Reset | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Inputs Monitored | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Seated Height-Max | Supply Current-Max (Isup) | Threshold Voltage | Reset Delay Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC61FS2CXXMR-G Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC61CN4102PR-G Torex Semiconductor | In Stock | - | - | - | - | - | SOT-89-3 | YES | - | 3 | Backup | TOREX SEMICONDUCTOR LTD | No Manual Reset | Torex Semiconductor LTD | XC61CN4102PR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | - | 10 | 5.72 | Yes | 10 V | 1 V | +4.1V | - | No Watchdog | - | - | - | - | e3 | - | - | - | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 4.1V | 8542.39.00.01 | Power Management Circuits | CMOS | SINGLE | FLAT | 260 | 1 | - | 1.5 mm | compliant | - | - | - | R-PSSO-F3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 2 % | - | - | - | - | 1.6 mm | 0.0036 mA | 4.1 V | 30 us | - | 4.5 mm | 2.5 mm | - | ||
![]() XC6115D539MR-G Torex Semiconductor | In Stock | - | - | - | - | - | - | YES | - | 5 | - | TOREX SEMICONDUCTOR LTD | - | Torex Semiconductor LTD | XC6115D539MR-G | - | - | - | 1 | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 10 | 5.72 | Yes | - | 2 V | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | DETECT VOLTAGE IS 3.9 V | - | Power Management Circuits | CMOS | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | - | - | - | R-PDSO-G5 | Not Qualified | - | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | NO | - | - | - | - | - | 1.3 mm | 0.018 mA | - | - | - | 2.9 mm | 1.6 mm | - | ||
![]() XC61FN4252MR-G Torex Semiconductor | In Stock | - | - | - | - | - | - | YES | - | 3 | - | TOREX SEMICONDUCTOR LTD | - | Torex Semiconductor LTD | XC61FN4252MR-G | - | - | - | 1 | - | - | - | - | 80 °C | -30 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 10 | 5.72 | Yes | - | 1 V | +4.2V | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | Tin (Sn) | DETECT VOLTAGE: 4.2V | 8542.39.00.01 | Power Management Circuits | CMOS | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | - | - | - | R-PDSO-G3 | Not Qualified | - | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | 1.3 mm | 0.0042 mA | - | - | - | 2.9 mm | 1.6 mm | - | ||
![]() XC6109N25ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | XC6109 | Open Drain or Open Collector | - | Not Qualified | - | - | 0.7/6V | - | - | - | - | NO | - | Active Low | 2.5V | 1 | - | - | 0.002mA | +2.5V | - | - | - | - | ROHS3 Compliant | ||
![]() XC6108C08AMR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | - | XC6108 | Push-Pull, Totem Pole | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | - | NO | - | Active Low | 0.8V | 1 | - | - | - | +0.8V | - | - | - | - | ROHS3 Compliant | ||
![]() XC6127N28BNR-G Torex Semiconductor Ltd | 2711 |
| Datasheet | 10 Weeks | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.8V | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | - | 10 | - | - | R-PDSO-G4 | Not Qualified | - | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | 0.0019mA | +2.8V | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6118C18AGR-G Torex Semiconductor Ltd | 1008 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | - | 10 | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | 6V | - | - | 1V | 1 | - | NO | - | Active Low | 1.8V | 1 | - | - | - | +1.8V | - | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC61CC1802MR-G Torex Semiconductor Ltd | 15000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | 10 | XC61C | Push-Pull, Totem Pole | R-PDSO-G3 | Not Qualified | - | - | - | - | 0.7V | 1 | - | NO | - | - | 1.8V | 1 | - | - | 0.0036mA | +1.8V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() XC6123D342MR-G Torex Semiconductor Ltd | 3000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | - | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | - | - | - | Active Low | 4.2V | 1 | 100ms Typical | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC61CC1602MR-G Torex Semiconductor Ltd | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | 10 | XC61C | Push-Pull, Totem Pole | R-PDSO-G3 | Not Qualified | - | - | - | - | 0.7V | 1 | - | NO | - | - | 1.6V | 1 | - | - | 0.0036mA | +1.6V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() XC6129C27GNR-G Torex Semiconductor Ltd | 6 |
| Datasheet | 10 Weeks | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.7V | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | - | 10 | - | - | R-PDSO-G4 | - | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6120N282HR-G Torex Semiconductor Ltd | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | 260 | - | - | - | - | 10 | - | Open Drain or Open Collector | - | Not Qualified | - | - | 0.7/6V | - | - | - | - | NO | - | Active Low | 2.8V | 1 | - | - | - | +2.8V | - | - | - | - | ROHS3 Compliant | ||
![]() XC6120N182HR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | 260 | - | - | - | - | 10 | - | Open Drain or Open Collector | - | Not Qualified | - | - | 0.7/6V | - | - | - | - | NO | - | Active Low | 1.8V | 1 | - | - | - | +1.8V | - | - | - | - | ROHS3 Compliant | ||
![]() XC6120N192HR-G Torex Semiconductor Ltd | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | 260 | - | - | - | - | 10 | - | Open Drain or Open Collector | - | Not Qualified | - | - | 0.7/6V | - | - | - | - | NO | - | Active Low | 1.9V | 1 | - | - | - | +1.9V | - | - | - | - | ROHS3 Compliant | ||
![]() XC6119N24A7R-G Torex Semiconductor Ltd | 3010 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | - | 10 | - | Open Drain or Open Collector | - | Not Qualified | - | 6V | 0.7/6V | - | 0.7V | 1 | - | NO | - | Active Low | 2.4V | 1 | Adjustable/Selectable | - | 0.002mA | +2.4V | - | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6129C15LNR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.5V | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | - | 10 | - | - | R-PDSO-G4 | - | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N23BNR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.3V | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | - | 10 | - | - | R-PDSO-G4 | Not Qualified | - | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | 0.0019mA | +2.3V | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C24FNR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.4V | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | - | 10 | - | - | R-PDSO-G4 | Not Qualified | - | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | 0.0019mA | +2.4V | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C27AMR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.7V | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | 10 | - | - | R-PDSO-G5 | Not Qualified | - | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | 0.0019mA | +2.7V | - | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant |