- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6119N19ANR-G Torex Semiconductor Ltd | 1790 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 1V | - | 10 | - | Open Drain or Open Collector | R-PDSO-G4 | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | - | NO | Active Low | 1.9V | 1 | Adjustable/Selectable | - | - | - | +1.9V | - | 2mm | - | ROHS3 Compliant | ||
![]() XC6119N15ANR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | - | 150mW | DUAL | GULL WING | 260 | 1 | 1V | - | 10 | - | Open Drain or Open Collector | R-PDSO-G4 | - | 6V | 0.7/6V | - | 0.7V | 1 | - | 500nA | NO | Active Low | 1.5V | 1 | Adjustable/Selectable | - | 1.47V | 1.53V | +1.5V | - | 2mm | - | ROHS3 Compliant | ||
![]() XC6118N10AGR-G Torex Semiconductor Ltd | 5468 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | - | NO | Active Low | 1V | 1 | - | - | - | - | +1V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC61GN3102HR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | XC61G | Open Drain or Open Collector | - | Not Qualified | - | - | - | - | - | - | - | NO | - | 3.1V | 1 | - | 0.0036mA | - | - | +3.1V | - | - | - | ROHS3 Compliant | ||
![]() XC61HC3012MR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -30°C~80°C TA | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | 260 | - | - | - | 10 | XC61H | Push-Pull, Totem Pole | - | Not Qualified | - | - | - | - | - | - | - | NO | - | 3V | 1 | 50ms Minimum | 0.0042mA | - | - | +3V | - | - | - | ROHS3 Compliant | ||
![]() XC6127N27HNR-G Torex Semiconductor Ltd | 2850 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.7V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | 0.0019mA | - | - | +2.7V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N42GMR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 4.2V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | 0.00235mA | - | - | +4.2V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N27ANR-G Torex Semiconductor Ltd | 6 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.7V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | 0.0019mA | - | - | +2.7V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N32CNR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 3.2V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | 0.00235mA | - | - | +3.2V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N16BMR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.6V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | 0.0016mA | - | - | +1.6V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N18DMR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.8V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | 0.0016mA | - | - | +1.8V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N18BMR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.8V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | 0.0016mA | - | - | +1.8V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N15JMR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.5V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | 0.0016mA | - | - | +1.5V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N17ANR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.7V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | 0.0016mA | - | - | +1.7V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6120C412HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | 260 | - | - | - | 10 | - | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | NO | Active Low | 4.1V | 1 | - | - | - | - | +4.1V | - | - | - | ROHS3 Compliant | ||
![]() XC6120N102HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | 260 | - | - | - | 10 | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | NO | Active Low | 1V | 1 | - | - | - | - | +1V | - | - | - | ROHS3 Compliant | ||
![]() XC6120N242HR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | NO | Active Low | 2.4V | 1 | - | - | - | - | +2.4V | - | - | - | ROHS3 Compliant | ||
![]() XC6120N422HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | NO | Active Low | 4.2V | 1 | - | - | - | - | +4.2V | - | - | - | ROHS3 Compliant | ||
![]() XC6120N342HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | NO | Active Low | 3.4V | 1 | - | - | - | - | +3.4V | - | - | - | ROHS3 Compliant | ||
![]() XC6120N162HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | NO | Active Low | 1.6V | 1 | - | - | - | - | +1.6V | - | - | - | ROHS3 Compliant |