- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6118N23BGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 2.3 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 2.3V | 1 | - | - | - | - | +2.3V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118C50BGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 5 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 5V | 1 | - | - | - | - | +5V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N18AGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 1.8V | 1 | - | - | - | - | +1.8V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6119C31A7R-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | - | - | NO | Active Low | 3.1V | 1 | Adjustable/Selectable | 0.002mA | - | - | +3.1V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119N18A7R-G Torex Semiconductor Ltd | 22 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Open Drain or Open Collector | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | - | - | NO | Active Low | 1.8V | 1 | Adjustable/Selectable | - | - | - | +1.8V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C15A7R-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | - | - | NO | Active Low | 1.5V | 1 | Adjustable/Selectable | - | - | - | +1.5V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C08A7R-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | DETECT VOLTAGE IS 0.8 VOLT | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | - | - | NO | Active Low | 0.8V | 1 | Adjustable/Selectable | - | - | - | +0.8V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C09A7R-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | DETECT VOLTAGE IS 0.9 VOLT | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | - | - | NO | Active Low | 0.9V | 1 | Adjustable/Selectable | - | - | - | +0.9V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119N10A7R-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | - | 100mW | DUAL | - | 260 | 1 | 1V | 0.55mm | 10 | Open Drain or Open Collector | - | - | 6V | 0.7/6V | - | 0.7V | 1 | - | - | 500nA | NO | Active Low | 1V | 1 | Adjustable/Selectable | - | 970mV | 1.03V | +1V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119N17A7R-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | - | 100mW | DUAL | - | 260 | 1 | 1V | 0.55mm | 10 | Open Drain or Open Collector | - | - | 6V | 0.7/6V | - | 0.7V | 1 | - | - | 500nA | NO | Active Low | 1.7V | 1 | Adjustable/Selectable | - | 1.666V | 1.734V | +1.7V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C31ANR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1V | - | 10 | Push-Pull, Totem Pole | R-PDSO-G4 | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | - | - | NO | Active Low | 3.1V | 1 | Adjustable/Selectable | 0.002mA | - | - | +3.1V | - | 2mm | - | ROHS3 Compliant | ||
![]() XC6118C15AMR-G Torex Semiconductor Ltd | 5660 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Push-Pull, Totem Pole | R-PDSO-G5 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 1.5V | 1 | - | - | - | - | +1.5V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() XC6118N17AMR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 1.7V | 1 | - | - | - | - | +1.7V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() XC6118N09AMR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | - | SOT-25 | 5 | - | No | - | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | 85°C | -40°C | DETECT VOLTAGE IS 0.9 VOLT | 250mW | DUAL | GULL WING | 260 | 1 | 2V | - | 10 | - | - | - | - | - | INDUSTRIAL | - | 1 | 6V | 1V | 1.8μA | NO | - | - | - | - | - | 870mV | 930mV | +0.9V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6119N25A7R-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | DETECT VOLTAGE IS 2.5 VOLT | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Open Drain or Open Collector | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | - | - | NO | Active Low | 2.5V | 1 | Adjustable/Selectable | 0.002mA | - | - | +2.5V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6118C08AGR-G Torex Semiconductor Ltd | 34 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 0.8 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 0.8V | 1 | - | - | - | - | +0.8V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118C22BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 2.2 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 2.2V | 1 | - | - | - | - | +2.2V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118C29BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 2.9 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 2.9V | 1 | - | - | - | - | +2.9V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118C32BGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 3.2 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 3.2V | 1 | - | - | - | - | +3.2V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118C45AGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 4.5 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 4.5V | 1 | - | - | - | - | +4.5V | 0.6mm | - | - | ROHS3 Compliant |