- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Threshold Voltage | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6118C23BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 2.3 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.3V | 1 | +2.3V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C21BGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.1V | 1 | +2.1V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C30AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3V | 1 | +3V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C29AGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 2.9 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.9V | 1 | +2.9V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C37BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.7 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.7V | 1 | +3.7V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C43BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.3 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.3V | 1 | +4.3V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C41BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.1V | 1 | +4.1V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N08BGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 0.8 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 0.8V | 1 | +0.8V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C36AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.6 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.6V | 1 | +3.6V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C35BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.5 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.5V | 1 | +3.5V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C48AGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.8 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.8V | 1 | +4.8V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N10BGR-G Torex Semiconductor Ltd | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 1V | 1 | +1V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N16BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 1.6V | 1 | +1.6V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N21BGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.1V | 1 | +2.1V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C38AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.8 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.8V | 1 | +3.8V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C42AGR-G Torex Semiconductor Ltd | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.2 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.2V | 1 | +4.2V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C44AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.4 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.4V | 1 | +4.4V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C38BGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.8 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.8V | 1 | +3.8V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N26BGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 2.6 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.6V | 1 | +2.6V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N25BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 2.5 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.5V | 1 | +2.5V | 0.6mm | ROHS3 Compliant |