- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6118N29AGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 2.9 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.9V | 1 | - | - | +2.9V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N14BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 1.4V | 1 | - | - | +1.4V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N33AGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.3 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 3.3V | 1 | - | - | +3.3V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N34AGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.4 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 3.4V | 1 | - | - | +3.4V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N31AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 3.1V | 1 | - | - | +3.1V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N27BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 2.7 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.7V | 1 | - | - | +2.7V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N24AGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 2.4 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.4V | 1 | - | - | +2.4V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6119C19A7R-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 1.9V | 1 | Adjustable/Selectable | - | +1.9V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C23A7R-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | DETECT VOLTAGE IS 2.3 VOLT | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 2.3V | 1 | Adjustable/Selectable | 0.002mA | +2.3V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C24A7R-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 2.4V | 1 | Adjustable/Selectable | 0.002mA | +2.4V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C10A7R-G Torex Semiconductor Ltd | 22 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 1V | 1 | Adjustable/Selectable | - | +1V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C28A7R-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | DETECT VOLTAGE IS 2.8 VOLT | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 2.8V | 1 | Adjustable/Selectable | 0.002mA | +2.8V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C43A7R-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 4.3V | 1 | Adjustable/Selectable | 0.0022mA | +4.3V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C14A7R-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 1.4V | 1 | Adjustable/Selectable | - | +1.4V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C42A7R-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 4.2V | 1 | Adjustable/Selectable | 0.0022mA | +4.2V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C36A7R-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | DETECT VOLTAGE IS 3.6 VOLT | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 3.6V | 1 | Adjustable/Selectable | 0.002mA | +3.6V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C46A7R-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 4.6V | 1 | Adjustable/Selectable | 0.0022mA | +4.6V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C18ANR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1V | - | 10 | Push-Pull, Totem Pole | R-PDSO-G4 | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 1.8V | 1 | Adjustable/Selectable | - | +1.8V | - | 2mm | - | ROHS3 Compliant | ||
![]() XC6119C13ANR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1V | - | 10 | Push-Pull, Totem Pole | R-PDSO-G4 | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 1.3V | 1 | Adjustable/Selectable | - | +1.3V | - | 2mm | - | ROHS3 Compliant | ||
![]() XC6119C24ANR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECT VOLTAGE IS 2.4 VOLT | DUAL | GULL WING | 260 | 1 | 1V | - | 10 | Push-Pull, Totem Pole | R-PDSO-G4 | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 2.4V | 1 | Adjustable/Selectable | 0.002mA | +2.4V | - | 2mm | - | ROHS3 Compliant |