- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Threshold Voltage | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6118C34AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.4 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.4V | 1 | +3.4V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C39AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.9 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.9V | 1 | +3.9V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C33BGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.3 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.3V | 1 | +3.3V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C41AGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.1V | 1 | +4.1V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C36BGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.6 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.6V | 1 | +3.6V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C47AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.7 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.7V | 1 | +4.7V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C46AGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.6 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.6V | 1 | +4.6V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C46BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.6 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.6V | 1 | +4.6V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C42BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.2 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.2V | 1 | +4.2V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C49AGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.9 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.9V | 1 | +4.9V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118C49BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.9 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.9V | 1 | +4.9V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N11BGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 1.1V | 1 | +1.1V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N09BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 0.9 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 0.9V | 1 | +0.9V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N14AGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 1.4V | 1 | +1.4V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N17AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 1.7V | 1 | +1.7V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N19AGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 1.9V | 1 | +1.9V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N13BGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 1.3V | 1 | +1.3V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N17BGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 1.7V | 1 | +1.7V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N15BGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 1.5V | 1 | +1.5V | 0.6mm | ROHS3 Compliant | ||
![]() XC6118N21AGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.1V | 1 | +2.1V | 0.6mm | ROHS3 Compliant |