- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6118C47BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.7 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 4.7V | 1 | - | - | +4.7V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118C32AGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.2 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3.2V | 1 | - | - | +3.2V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N22AGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 2.2 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 2.2V | 1 | - | - | +2.2V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N32AGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.2 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3.2V | 1 | - | - | +3.2V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N35BGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.5 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3.5V | 1 | - | - | +3.5V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N35AGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.5 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3.5V | 1 | - | - | +3.5V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N30BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3V | 1 | - | - | +3V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6121E620ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 2V | 1 | 1.6s Typical | - | - | 0.6mm | 2mm | - | ROHS3 Compliant | ||
![]() XC6127C22BMR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | Industrial grade | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.0019mA | +2.2V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6119C16A7R-G Torex Semiconductor Ltd | 5000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | - | 4 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | - | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | NO | Active Low | 1.6V | 1 | Adjustable/Selectable | - | +1.6V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6120C252NR-G Torex Semiconductor Ltd | 3000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | 82 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | XC6120 | Push-Pull, Totem Pole | R-PDSO-G4 | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 2.5V | 1 | - | - | +2.5V | - | - | - | ROHS3 Compliant | ||
![]() XC6120C332NR-G Torex Semiconductor Ltd | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | - | DUAL | GULL WING | 260 | - | - | 0.635mm | 10 | XC6120 | Push-Pull, Totem Pole | R-PDSO-G4 | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 3.3V | 1 | - | - | +3.3V | - | - | - | ROHS3 Compliant | ||
![]() XC6127C28CNR-G Torex Semiconductor Ltd | 36 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.0019mA | +2.8V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6118N10AMR-G Torex Semiconductor Ltd | 3000 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | Industrial grade | - | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1 VOLT | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | - | - | R-PDSO-G5 | Not Qualified | 6V | 1/6V | INDUSTRIAL | 1V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.0018mA | +1V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6119N46A7R-G Torex Semiconductor Ltd | 131 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | - | 4 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | - | Open Drain or Open Collector | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | NO | Active Low | 4.6V | 1 | Adjustable/Selectable | 0.0022mA | +4.6V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6119N45A7R-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | - | 4 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | - | Open Drain or Open Collector | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | NO | Active Low | 4.5V | 1 | Adjustable/Selectable | 0.0022mA | +4.5V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6118N28AGR-G Torex Semiconductor Ltd | 1516 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 2.8 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 2.8V | 1 | - | - | +2.8V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N39BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 3.9 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3.9V | 1 | - | - | +3.9V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N41AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 4.1V | 1 | - | - | +4.1V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N41BGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 4.1V | 1 | - | - | +4.1V | 0.6mm | - | - | ROHS3 Compliant |