- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6119N20A7R-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | - | 4 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | DETECT VOLTAGE IS 2 VOLT | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | - | Open Drain or Open Collector | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | NO | Active Low | 2V | 1 | Adjustable/Selectable | 0.002mA | +2.0V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6132C08CMR-G Torex Semiconductor Ltd | 2990 | - | Datasheet | 10 Weeks | - | - | - | YES | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 0.8V | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2V | 0.95mm | - | - | - | R-PDSO-G6 | - | 6V | - | AUTOMOTIVE | 1.6V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6129C30ANR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 3V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | - | - | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129N29ANR-G Torex Semiconductor Ltd | 33464 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.9V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | - | - | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C46CMR-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 4.6V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.00235mA | +4.6V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6109C18ANR-G Torex Semiconductor Ltd | 21000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | 82 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | XC6109 | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 1.8V | 1 | - | - | +1.8V | - | - | - | ROHS3 Compliant | ||
![]() XC6109N11ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 1.1V | 1 | - | - | +1.1V | - | - | - | ROHS3 Compliant | ||
![]() XC6109N30ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | 82 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | XC6109 | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 3V | 1 | - | 0.002mA | +3V | - | - | - | ROHS3 Compliant | ||
![]() XC6120N322NR-G Torex Semiconductor Ltd | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | XC6120 | Open Drain or Open Collector | R-PDSO-G4 | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 3.2V | 1 | - | - | +3.2V | - | - | - | ROHS3 Compliant | ||
![]() XC6120C202NR-G Torex Semiconductor Ltd | 1680 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | XC6120 | Push-Pull, Totem Pole | R-PDSO-G4 | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 2V | 1 | - | - | +2V | - | - | - | ROHS3 Compliant | ||
![]() XC61CN1702MR-G Torex Semiconductor Ltd | 1700 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | XC61C | Open Drain or Open Collector | R-PDSO-G3 | Not Qualified | - | - | - | 0.7V | 1 | - | NO | - | 1.7V | 1 | - | 0.0036mA | +1.7V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() XC6109C40ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 4V | 1 | - | 0.0022mA | +4V | - | - | - | ROHS3 Compliant | ||
![]() XC6109N31ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | XC6109 | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 3.1V | 1 | - | 0.002mA | +3.1V | - | - | - | ROHS3 Compliant | ||
![]() XC6127N29BNR-G Torex Semiconductor Ltd | 1124 | - | Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.9V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.0019mA | +2.9V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6122D529MR-G Torex Semiconductor Ltd | 91 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | - | Active Low | 2.9V | 1 | 400ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC61CC3102MR-G Torex Semiconductor Ltd | 48500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | XC61C | Push-Pull, Totem Pole | R-PDSO-G3 | Not Qualified | - | - | - | 0.7V | 1 | - | NO | - | 3.1V | 1 | - | 0.0036mA | +3.1V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() XC6127C23BNR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | Industrial grade | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.3V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.0019mA | +2.3V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C28ENR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.0019mA | +2.8V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129N38ANR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 3.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | - | - | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C28CMR-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.0019mA | +2.8V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant |