- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Battery Backup Switching | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manual Reset | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Inputs Monitored | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Fail Detection | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Unit Weight | Watchdog Timers | Packaging | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Seated Height-Max | Supply Current-Max (Isup) | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XD6132C17BMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC6101D526MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6101D526MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.6 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | CMOS | 6 V | - | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | - | 2.6 V | - | - | 100 ms | 2.9 mm | 1.6 mm | ||
![]() XC6126C27A7R-G Torex Semiconductor Ltd. | In Stock | - | - | USPN-4B02-4 | YES | 4 | Backup | 5000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126C27A7R-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | 100 mW | Yes | - | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | - | - | No Watchdog | Reel | e4 | EAR99 | Voltage Monitors | Nickel/Gold (Ni/Au) | DETECTION VOLTAGE IS 2.7 V | 8542.39.00.01 | CMOS | DUAL | NO LEAD | - | 1 | 0.4 mm | compliant | R-PDSO-N4 | - | CMOS | 6 V | - | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 800 nA | NO | 0.6 uA | 0.8 % | 0.4 mm | - | 2.7 V | 2.6784 V | 2.7216 V | 30 us | 0.95 mm | 0.75 mm | ||
![]() XC6117E030MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6117E030MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | +3.0V | - | No Watchdog | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 3.0 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 10 uA | NO | 5 uA | - | 1.3 mm | 0.016 mA | 3 V | - | - | 200 ms | 2.9 mm | 1.6 mm | ||
![]() XC6101C542MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6101C542MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 4.2 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | CMOS | 6 V | - | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | - | 4.2 V | - | - | 50 ms | 2.9 mm | 1.6 mm | ||
![]() XC6111F532MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6111F532MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.71 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 3.2 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | Not Qualified | CMOS | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 3.2 V | - | - | 400 ms | 2.9 mm | 1.6 mm | ||
![]() XC6112F529MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6112F529MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.9 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 2.9 V | - | - | 400 ms | 2.9 mm | 1.6 mm | ||
![]() XC6124S003MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | - | - | Backup | 3000 | - | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | - | - | - | - | - | - | - | - | - | 250 mW | Yes | - | - | - | - | 6 V | 1 V | - | - | - | Watchdog | Reel | - | - | Voltage Monitors | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | - | - | - | - | 12 uA | - | - | - | - | - | 300 mV | - | - | - | - | - | ||
![]() XC6101B527MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6101B527MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.7 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | CMOS | 6 V | - | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | - | 2.7 V | - | - | 25 ms | 2.9 mm | 1.6 mm | ||
![]() XC6102C218MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6102C218MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.7 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 1.8 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 1.8 V | - | - | 50 ms | 2.9 mm | 1.6 mm | ||
![]() XC61FC1642MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FC1642MR-G | + 80 C | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +1.6V | 0.000282 oz | No Watchdog | Reel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 1.6V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 1.6 V | - | - | 80 ms to 400 ms | 2.9 mm | 1.6 mm | ||
![]() XC6133N12AMR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-26-6 | YES | 6 | No Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6133N12AMR-G | + 125 C | - 40 C | 1 | SMD/SMT | 1 Input | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.58 | Details | Yes | 6 V | 1.6 V | 2 V | - | 0.000529 oz | No Watchdog | Reel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 1.2V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G6 | - | Active High, Open Drain | 6 V | - | AUTOMOTIVE | 1.6 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.65 uA | YES | 1.28 uA | - | 1.3 mm | - | 1.2 V | - | - | 20 us | 2.9 mm | 1.6 mm | ||
![]() XC61FN3352MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FN3352MR-G | + 80 C | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.71 | Details | Yes | 10 V | 700 mV | 1 V | +3.3V | 0.000282 oz | No Watchdog | Reel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 3.3V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 3.3 V | - | - | 1 ms to 50 ms | 2.9 mm | 1.6 mm | ||
![]() XC61HC3042MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61HC3042MR-G | + 80 C | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | PLASTIC/EPOXY | - | , TO-236 | TO-236 | - | - | Active | 250 mW | Yes | - | 5.72 | Details | Yes | 10 V | 700 mV | - | +3V | 0.000282 oz | No Watchdog | Reel | e3 | - | Voltage Monitors | Tin (Sn) | - | - | CMOS | - | - | - | - | - | compliant | - | Not Qualified | CMOS | - | 0.7/10 V | COMMERCIAL EXTENDED | - | - | - | 2 uA | NO | 1 uA | 2 % | - | 0.0042 mA | 3 V | - | - | 80 ms to 400 ms | - | - | ||
![]() XC6133N10AER-G Torex Semiconductor Ltd. | In Stock | - | - | USP-6C | YES | 6 | No Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6133N10AER-G | + 125 C | - 40 C | 1 | SMD/SMT | 1 Input | 125 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | 100 mW | Yes | 10 | 5.58 | Details | Yes | 6 V | 1.6 V | 2 V | - | - | No Watchdog | Reel | - | EAR99 | Voltage Monitors | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 1V | 8542.39.00.01 | CMOS | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | R-PDSO-N6 | - | Active High, Open Drain | 6 V | - | AUTOMOTIVE | 1.6 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.65 uA | YES | 1.28 uA | - | 0.6 mm | - | 1 V | - | - | 20 us | 2 mm | 1.8 mm | ||
![]() XC6102E631MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6102E631MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 3.1 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 3.1 V | - | - | 200 ms | 2.9 mm | 1.6 mm | ||
![]() XC61FN4442MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FN4442MR-G | + 80 C | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.7 | Details | Yes | 10 V | 700 mV | 1 V | +4.4V | 0.000282 oz | No Watchdog | Reel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 4.4V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 4.4 V | - | - | 80 ms to 400 ms | 2.9 mm | 1.6 mm | ||
![]() XC6126C27ANR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126C27ANR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 150 mW | Yes | - | 5.71 | Details | Yes | 6 V | 700 mV | 1 V | - | - | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTION VOLTAGE IS 2.7 V | 8542.39.00.01 | CMOS | DUAL | GULL WING | - | 1 | - | compliant | R-PDSO-G4 | - | CMOS | 6 V | - | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 800 nA | NO | 0.6 uA | 0.8 % | 1.1 mm | - | 2.7 V | 2.6784 V | 2.7216 V | 30 us | 2 mm | 1.25 mm | ||
![]() XC6126C30A7R-G Torex Semiconductor Ltd. | In Stock | - | - | USPN-4B02-4 | YES | 4 | Backup | 5000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126C30A7R-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | 100 mW | Yes | - | 5.7 | Details | Yes | 6 V | 700 mV | 1 V | - | - | No Watchdog | Reel | e4 | EAR99 | Voltage Monitors | Nickel/Gold (Ni/Au) | DETECTION VOLTAGE IS 3.0 V | 8542.39.00.01 | CMOS | DUAL | NO LEAD | - | 1 | 0.4 mm | compliant | R-PDSO-N4 | - | CMOS | 6 V | - | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 800 nA | NO | 0.6 uA | 0.8 % | 0.4 mm | - | 3 V | 2.976 V | 3.024 V | 30 us | 0.95 mm | 0.75 mm | ||
![]() XC61CN3802PR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-89-3 | YES | 3 | Backup | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN3802PR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +3.8V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 3.8V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | R-PSSO-F3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 3.8 V | - | - | 30 us | 4.5 mm | 2.5 mm |