- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6127N55CMR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 5.5V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.00235mA | +5.5V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6129C15GNR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 1.5V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129C15JNR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 1.5V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129N46ANR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 4.6V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129N43ANR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 4.3V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C42AMR-G Torex Semiconductor Ltd | 22 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 4.2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.00235mA | +4.2V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127C40BMR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 4.0V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.00235mA | +4V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127C15BMR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 1.5V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0016mA | +1.5V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127C32EMR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 3.2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.00235mA | +3.2V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6129C15ANR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 1.5V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129N28ANR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 2.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129N19ANR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 1.9V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129N40ANR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 4V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129N18ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 1.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6129N33CNR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 3.3V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C42BNR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 4.2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.00235mA | +4.2V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C19FNR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 1.9V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0019mA | +1.9V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C31KNR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 3.1V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.00235mA | +3.1V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127C42BMR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 4.2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.00235mA | +4.2V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127C42CMR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | DETECT VOLTAGE IS 4.2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.00235mA | +4.2V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant |