- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Battery Backup Switching | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manual Reset | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Inputs Monitored | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Fail Detection | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | JESD-30 Code | Qualification Status | Output Type | ESR (Equivalent Series Resistance) | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Operating Mode | Frequency Tolerance | Adjustable Threshold | Quiescent Current | Accuracy | Seated Height-Max | Supply Current-Max (Isup) | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC61CC2602NR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC2602NR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | TSOP, SOT-343R | SOT-343R | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | 150 mW | Yes | - | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +2.6V | 0.001411 oz | No Watchdog | - | MouseReel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 2.6V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 1.3 mm | compliant | - | - | R-PDSO-G4 | Not Qualified | CMOS | - | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | - | - | - | NO | 0.7 uA | 2 % | 1.1 mm | 0.0036 mA | 2.6 V | - | - | 30 us | - | 2 mm | 1.25 mm | - | ||
![]() XC61CC3802PR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-89-3 | YES | 3 | Backup | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC3802PR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | - | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +3.8V | 0.001411 oz | No Watchdog | - | MouseReel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 3.8V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | - | - | R-PSSO-F3 | Not Qualified | CMOS | - | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | - | - | - | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 3.8 V | - | - | 30 us | - | 4.5 mm | 2.5 mm | - | ||
![]() XC6120C132NR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6120C132NR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP4/6,.08 | TSSOP4/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 150 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 700 mV | - | +1.3V | - | No Watchdog | - | MouseReel | - | - | e3 | - | Voltage Monitors | Tin (Sn) | - | - | CMOS | DUAL | GULL WING | 260 | - | 0.635 mm | compliant | - | - | R-PDSO-G4 | Not Qualified | CMOS | - | - | 0.7/6 V | INDUSTRIAL | - | - | POWER SUPPLY SUPPORT CIRCUIT | 500 nA | - | - | - | NO | 0.6 uA | 2 % | - | 0.0014 mA | 1.3 V | 1.27 V | 1.33 V | 30 us | - | - | - | - | ||
![]() XC61CN5001MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN5001MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | - | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +5.0V | 0.001411 oz | No Watchdog | - | MouseReel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 5V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G3 | Not Qualified | CMOS, Open Drain | - | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | - | - | - | NO | 0.7 uA | 1 % | 1.3 mm | 0.0036 mA | 5 V | - | - | 30 us | - | 2.9 mm | 1.6 mm | - | ||
![]() XC6119C35A7R-G Torex Semiconductor Ltd. | 9 |
| - | - | USPN-4 | YES | 4 | Backup | 5000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6119C35A7R-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSON | VSON, SOLCC4,.05,22 | SOLCC4,.05,22 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | 100 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | +3.5V | - | No Watchdog | - | Reel | - | - | e4 | EAR99 | Voltage Monitors | Nickel/Gold (Ni/Au) | DETECT VOLTAGE IS 3.5 VOLT | 8542.39.00.01 | CMOS | DUAL | NO LEAD | 260 | 1 | 0.55 mm | compliant | - | - | R-PDSO-N4 | Not Qualified | CMOS | - | 6 V | 0.7/6 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | - | - | - | NO | 0.9 uA | 2 % | 0.4 mm | 0.002 mA | 3.5 V | 3.43 V | 3.57 V | 30 us | - | 1.2 mm | 0.9 mm | - | ||
![]() XC61FC3012MR-G Torex Semiconductor Ltd. | 1248 | - | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FC3012MR-G | + 80 C | - | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.68 | Details | Yes | 10 V | 700 mV | 1 V | +3V | 0.000282 oz | No Watchdog | - | Reel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 3V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G3 | Not Qualified | CMOS | - | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | - | - | - | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 3 V | - | - | 50 ms to 200 ms | - | 2.9 mm | 1.6 mm | - | ||
![]() XC61CC3302PR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-89-3 | YES | 3 | Backup | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC3302PR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | - | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +3.3V | 0.001411 oz | No Watchdog | - | MouseReel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 3.3V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | - | - | R-PSSO-F3 | Not Qualified | CMOS | - | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | - | - | - | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 3.3 V | - | - | 30 us | - | 4.5 mm | 2.5 mm | - | ||
![]() XC6126C16A7R-G Torex Semiconductor Ltd. | In Stock | - | - | - | USPN-4B02-4 | YES | 4 | Backup | 5000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126C16A7R-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | 100 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | - | - | No Watchdog | - | Reel | - | - | e4 | EAR99 | Voltage Monitors | Nickel/Gold (Ni/Au) | DETECTION VOLTAGE IS 1.6 V | 8542.39.00.01 | CMOS | DUAL | NO LEAD | 260 | 1 | 0.4 mm | compliant | - | - | R-PDSO-N4 | - | CMOS | - | 6 V | - | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 700 nA | - | - | - | NO | 0.6 uA | 0.8 % | 0.4 mm | - | 1.6 V | 1.5872 V | 1.6128 V | 30 us | - | 0.95 mm | 0.75 mm | - | ||
![]() XC6116D025MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6116D025MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | +2.5V | - | No Watchdog | - | Reel | - | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.5 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | Not Qualified | CMOS | - | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 10 uA | - | - | - | NO | 5 uA | - | 1.3 mm | 0.016 mA | 2.5 V | - | - | 100 ms | - | 2.9 mm | 1.6 mm | - | ||
![]() XC6120N422NR-G Torex Semiconductor Ltd. | 630 | - | - | - | SSOT-24-4 | - | - | Backup | 3000 | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | - | - | - | - | - | - | - | - | - | - | 150 mW | Yes | - | - | - | Details | - | 6 V | 700 mV | - | - | - | No Watchdog | - | MouseReel | - | - | - | - | Voltage Monitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | - | - | - | - | - | 700 nA | - | - | - | - | 0.6 uA | 2 % | - | - | 4.2 V | 4.116 V | 4.284 V | 30 us | - | - | - | - | ||
![]() XC61HC4412MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61HC4412MR-G | + 80 C | - | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | - | PLASTIC/EPOXY | - | , TO-236 | TO-236 | - | - | Active | 250 mW | Yes | - | 10 | 5.72 | Details | Yes | 10 V | 700 mV | - | +4.4V | 0.000282 oz | No Watchdog | - | Reel | - | - | e3 | - | Voltage Monitors | Tin (Sn) | - | - | CMOS | - | - | 260 | - | - | compliant | - | - | - | Not Qualified | CMOS | - | - | 0.7/10 V | COMMERCIAL EXTENDED | - | - | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | - | - | - | NO | 1 uA | 2 % | - | 0.0042 mA | 4.4 V | - | - | 50 ms to 200 ms | - | - | - | - | ||
![]() XC6112A145MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6112A145MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.71 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | - | Reel | - | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 4.5 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | Not Qualified | CMOS, Open Drain | - | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | - | - | - | NO | 5 uA | - | 1.3 mm | 0.018 mA | 4.5 V | - | - | 3.13 ms | - | 2.9 mm | 1.6 mm | - | ||
![]() XC6101E626MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6101E626MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.71 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | - | Reel | - | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.6 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | - | CMOS | - | 6 V | - | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | - | - | - | NO | 5 uA | - | 1.3 mm | - | 2.6 V | - | - | 200 ms | - | 2.9 mm | 1.6 mm | - | ||
![]() XC61FN4542PR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-89-3 | YES | 3 | Backup | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FN4542PR-G | + 80 C | - | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW (1/2 W) | Yes | - | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +4.5V | - | No Watchdog | - | MouseReel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 4.5V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | - | - | R-PSSO-F3 | Not Qualified | CMOS, Open Drain | - | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | - | - | - | NO | 1 uA | 2 % | 1.6 mm | 0.0042 mA | 4.5 V | - | - | 80 ms to 400 ms | - | 4.5 mm | 2.5 mm | - | ||
![]() XC61CN2302PR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-89-3 | YES | 3 | Backup | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN2302PR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | - | 10 | 5.71 | Details | Yes | 10 V | 700 mV | 1 V | +2.3V | 0.001411 oz | No Watchdog | - | MouseReel | - | - | e3 | EAR99 | Voltage Detectors | Tin (Sn) | DETECTOR VOLTAGE IS 2.3V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | - | - | R-PSSO-F3 | Not Qualified | Open Drain | - | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | - | - | - | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 2.3 V | - | - | 30 us | - | 4.5 mm | 2.5 mm | - | ||
![]() XC6134N10EMR-G Torex Semiconductor Ltd. | 1800 | - | - | - | SOT-26-6 | YES | 6 | No Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6134N10EMR-G | + 125 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.54 | Details | Yes | 6 V | 1.6 V | 2 V | - | 0.000529 oz | No Watchdog | - | Reel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 1.0V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | - | Active Low, Open Drain | - | 6 V | - | AUTOMOTIVE | 1.6 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.65 uA | - | - | - | YES | 1.28 uA | - | 1.3 mm | - | 1 V | - | - | 20 us | - | 2.9 mm | 1.6 mm | - | ||
![]() XC6134N30EMR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-26-6 | YES | 6 | No Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6134N30EMR-G | + 125 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.57 | Details | Yes | 6 V | 1.6 V | 2 V | - | 0.000529 oz | No Watchdog | - | Reel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 3.0V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | - | Active Low, Open Drain | - | 6 V | - | AUTOMOTIVE | 1.6 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.65 uA | - | - | - | YES | 1.28 uA | 1.2 % | 1.3 mm | - | 3 V | - | - | 20 us | - | 2.9 mm | 1.6 mm | - | ||
![]() XC61CC3002PR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-89-3 | YES | 3 | Backup | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC3002PR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | - | 10 | 5.68 | Details | Yes | 10 V | 700 mV | 1 V | +3.0V | 0.001411 oz | No Watchdog | - | MouseReel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 3V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | - | - | R-PSSO-F3 | Not Qualified | CMOS | - | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | - | - | - | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 3 V | - | - | 30 us | - | 4.5 mm | 2.5 mm | - | ||
![]() XC61CN3902NR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN3902NR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | TSOP, SOT-343R | SOT-343R | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | 150 mW | Yes | - | 10 | 5.7 | Details | Yes | 10 V | 700 mV | 1 V | +3.9V | 0.001411 oz | No Watchdog | - | MouseReel | - | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 3.9V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 1.3 mm | compliant | - | - | R-PDSO-G4 | Not Qualified | CMOS, Open Drain | - | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | - | - | - | NO | 0.7 uA | 2 % | 1.1 mm | 0.0036 mA | 3.9 V | - | - | 30 us | - | 2 mm | 1.25 mm | - | ||
![]() XD6123E345MR-Q Torex Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | ±30ppm | - | - | - | 100 Ohms | - | - | - | - | - | - | - | 12pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - |