- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6127N30BMR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 3.0V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +3V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N28CMR-G Torex Semiconductor Ltd | 36 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +2.8V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N27GNR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.7V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +2.7V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N18EMR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0016mA | +1.8V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N42FMR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 4.2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.00235mA | +4.2V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N27JMR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.7V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +2.7V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N42KMR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 4.2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.00235mA | +4.2V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6129C20BNR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2V | 1.3mm | 10 | - | R-PDSO-G4 | - | 6V | - | INDUSTRIAL | 1.3V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N18BNR-G Torex Semiconductor Ltd | 36 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0016mA | +1.8V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N20BNR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.0V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +2V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N18CNR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0016mA | +1.8V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N28ENR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +2.8V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N25ENR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.5V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +2.5V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N18AMR-G Torex Semiconductor Ltd | 36 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0016mA | +1.8V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N28BMR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +2.8V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N29BMR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.9V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +2.9V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N16CMR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 1.6V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0016mA | +1.6V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N30AMR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 3.0V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +3V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N27GMR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | - | - | - | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | DETECT VOLTAGE IS 2.7V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 0.0019mA | +2.7V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6118C44BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DETECT VOLTAGE IS 4.4 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 4.4V | 1 | - | +4.4V | 0.6mm | - | - | ROHS3 Compliant |