- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6122A625ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2.5V | 1 | 1.6s Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123C222MG-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.2V | 1 | 50ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123C425ER-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2.5V | 1 | 200ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6122C425ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2.5V | 1 | 200ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123C225MG-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.5V | 1 | 50ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123C225ER-G Torex Semiconductor Ltd | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2.5V | 1 | 50ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6124F522ER-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.2V | 1 | 400ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6122E625ER-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2.5V | 1 | 1.6s Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6122E525ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2.5V | 1 | 400ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123F525ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.5V | 1 | 400ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6121A726ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.6V | 1 | 800ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6124F725ER-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.5V | 1 | 800ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6123C226MG-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.6V | 1 | 50ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6120C302HR-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | 260 | - | - | - | 10 | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 3V | 1 | - | +3V | - | - | ROHS3 Compliant | ||
![]() XC6120C292HR-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | 260 | - | - | - | 10 | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 2.9V | 1 | - | +2.9V | - | - | ROHS3 Compliant | ||
![]() XC6121D326ER-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.6V | 1 | 100ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6124C526ER-G Torex Semiconductor Ltd | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2.6V | 1 | 400ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6122E526ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2.6V | 1 | 400ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6121A227MG-G Torex Semiconductor Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.7V | 1 | 50ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123E526ER-G Torex Semiconductor Ltd | 11 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2.6V | 1 | 400ms Typical | - | - | - | ROHS3 Compliant |