- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6123A430ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3V | 1 | 200ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6121F731ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.1V | 1 | 800ms Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6124E631ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.1V | 1 | 1.6s Typical | - | - | ROHS3 Compliant | ||
![]() XC6124E531ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.1V | 1 | 400ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6121A732ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.2V | 1 | 800ms Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6121A632ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.2V | 1 | 1.6s Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6124A432ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.2V | 1 | 200ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6121D430ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3V | 1 | 200ms Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6124A232MG-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.2V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6123A332ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.2V | 1 | 100ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6122C432ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.2V | 1 | 200ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6123F731ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.1V | 1 | 800ms Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6123F631ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.1V | 1 | 1.6s Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6122C232ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.2V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6121C632ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.2V | 1 | 1.6s Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6121F531ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.1V | 1 | 400ms Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6122F731ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.1V | 1 | 800ms Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6121C332ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | 6-USPC (1.8x2) | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.2V | 1 | 100ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6124C432ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.2V | 1 | 200ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6122C632ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.2V | 1 | 1.6s Typical | - | - | ROHS3 Compliant |