- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6121A725MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.5V | 1 | 800ms Typical | 2.9mm | ROHS3 Compliant | ||
![]() XC6124A527MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 400ms Typical | - | ROHS3 Compliant | ||
![]() XC6124A727MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 800ms Typical | - | ROHS3 Compliant | ||
![]() XC6122C727MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 800ms Typical | - | ROHS3 Compliant | ||
![]() XC6121C327MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.7V | 1 | 100ms Typical | 2.9mm | ROHS3 Compliant | ||
![]() XC6123D726MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.6V | 1 | 800ms Typical | - | ROHS3 Compliant | ||
![]() XC6123C527MR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 400ms Typical | - | ROHS3 Compliant | ||
![]() XC6121C427MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.7V | 1 | 200ms Typical | 2.9mm | ROHS3 Compliant | ||
![]() XC6121D427MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.7V | 1 | 200ms Typical | 2.9mm | ROHS3 Compliant | ||
![]() XC6123D327MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 100ms Typical | - | ROHS3 Compliant | ||
![]() XC6123C727MR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 800ms Typical | - | ROHS3 Compliant | ||
![]() XC6121E627MR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.7V | 1 | 1.6s Typical | - | ROHS3 Compliant | ||
![]() XC6123D427MR-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 200ms Typical | - | ROHS3 Compliant | ||
![]() XC6123D625MR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.5V | 1 | 1.6s Typical | - | ROHS3 Compliant | ||
![]() XC6124D527MR-G Torex Semiconductor Ltd | 22 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 400ms Typical | - | ROHS3 Compliant | ||
![]() XC6123D727MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 800ms Typical | - | ROHS3 Compliant | ||
![]() XC6124D727MR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 800ms Typical | - | ROHS3 Compliant | ||
![]() XC6124D627MR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 1.6s Typical | - | ROHS3 Compliant | ||
![]() XC6122E627MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 2.7V | 1 | 1.6s Typical | - | ROHS3 Compliant | ||
![]() XC6123F725MR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 2.5V | 1 | 800ms Typical | 2.9mm | ROHS3 Compliant |