- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6124E529MR-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | Active Low | 2.9V | 1 | 400ms Typical | - | - | - | - | ROHS3 Compliant | ||
![]() XC6123F729MR-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.9V | 1 | 800ms Typical | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6122F729MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.9V | 1 | 800ms Typical | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6123F628MR-G Torex Semiconductor Ltd | 29 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.8V | 1 | 1.6s Typical | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6124C429MR-G Torex Semiconductor Ltd | 22 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | Active Low | 2.9V | 1 | 200ms Typical | - | - | - | - | ROHS3 Compliant | ||
![]() XC6121E529MR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.9V | 1 | 400ms Typical | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6121F729MR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 2.9V | 1 | 800ms Typical | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6120C472HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | 260 | - | - | - | 10 | - | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 4.7V | 1 | - | - | +4.7V | - | - | ROHS3 Compliant | ||
![]() XC6120N312HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 3.1V | 1 | - | - | +3.1V | - | - | ROHS3 Compliant | ||
![]() XC6120N332HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | 3-USP (1.2x1.2) | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | - | Voltage Detector | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 3.3V | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6120N292HR-G Torex Semiconductor Ltd | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | 260 | - | - | - | 10 | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 2.9V | 1 | - | - | +2.9V | - | - | ROHS3 Compliant | ||
![]() XC6120N362HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | 260 | - | - | - | 10 | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 3.6V | 1 | - | - | +3.6V | - | - | ROHS3 Compliant | ||
![]() XC6120N372HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | 260 | - | - | - | 10 | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 3.7V | 1 | - | - | +3.7V | - | - | ROHS3 Compliant | ||
![]() XC6120N482HR-G Torex Semiconductor Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 4.8V | 1 | - | - | +4.8V | - | - | ROHS3 Compliant | ||
![]() XC61GC2602HR-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | XC61G | Push-Pull, Totem Pole | - | Not Qualified | - | - | - | - | NO | - | 2.6V | 1 | - | 0.0036mA | +2.6V | - | - | ROHS3 Compliant | ||
![]() XC61GC1602HR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | XC61G | Push-Pull, Totem Pole | - | Not Qualified | - | - | - | - | NO | - | 1.6V | 1 | - | 0.0036mA | +1.6V | - | - | ROHS3 Compliant | ||
![]() XC61GC0802HR-G Torex Semiconductor Ltd | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | XC61G | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | NO | - | 0.8V | 1 | - | 0.0036mA | +0.8V | - | - | ROHS3 Compliant | ||
![]() XC61GN0802HR-G Torex Semiconductor Ltd | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | XC61G | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | NO | - | 0.8V | 1 | - | 0.0036mA | +0.8V | - | - | ROHS3 Compliant | ||
![]() XC6121A537ER-G Torex Semiconductor Ltd | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 3.7V | 1 | 400ms Typical | - | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6123A237MG-G Torex Semiconductor Ltd | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 3.7V | 1 | 50ms Typical | - | - | - | - | ROHS3 Compliant |