- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6118N12DGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 1.2V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N08DGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 0.8 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 0.8V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N13DGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 1.3V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N14CGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 1.4V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N10CGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 1V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N16CGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 1.6V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N20CGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 2 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 2V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N21DGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 2.1V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N19CGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 1.9V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N22DGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 2.2 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 2.2V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N28CGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 2.8 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 2.8V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N12CGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 1.2V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N15CGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 1.5V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N30DGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 3 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 3V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N31DGR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 3.1V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N34DGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 3.4 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 3.4V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6118N32DGR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | 4-USP (1.2x1.6) | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | - | Voltage Detector | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.2V | 1 | - | - | - | ROHS3 Compliant | ||
![]() XC6118N32CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 3.2 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | Open Drain or Open Collector | R-PDSO-N4 | - | 6V | 1V | 1 | NO | Active Low | 3.2V | 1 | - | 0.6mm | - | ROHS3 Compliant | ||
![]() XC6121C447MR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 4.7V | 1 | 200ms Typical | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6122C447MR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 4.7V | 1 | 200ms Typical | - | - | ROHS3 Compliant |