- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6118C43AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 4.3 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 4.3V | 1 | - | - | +4.3V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118C40AGR-G Torex Semiconductor Ltd | 133 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 4 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 4V | 1 | - | - | +4V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N23AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 2.3 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 2.3V | 1 | - | - | +2.3V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N22BGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 2.2 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 2.2V | 1 | - | - | +2.2V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N30AGR-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 3 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3V | 1 | - | - | +3V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N33BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 3.3 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3.3V | 1 | - | - | +3.3V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N24BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 2.4 VOLT | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 2.4V | 1 | - | - | +2.4V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6127N27A7R-G Torex Semiconductor Ltd | 36 |
| Datasheet | 10 Weeks | - | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 4 | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | DETECT VOLTAGE IS 2.7V | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | - | - | R-PDSO-N4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.0019mA | +2.7V | 0.4mm | 1.2mm | 0.9mm | ROHS3 Compliant | ||
![]() XC6119C27A7R-G Torex Semiconductor Ltd | 122 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | - | 4 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | DETECT VOLTAGE IS 2.7 VOLT | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | - | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | - | 0.7V | 1 | - | NO | Active Low | 2.7V | 1 | Adjustable/Selectable | 0.002mA | +2.7V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6120C152NR-G Torex Semiconductor Ltd | 19 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | 82 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | XC6120 | Push-Pull, Totem Pole | R-PDSO-G4 | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 1.5V | 1 | - | - | +1.5V | - | - | - | ROHS3 Compliant | ||
![]() XC6123A537ER-G Torex Semiconductor Ltd | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 3.7V | 1 | 400ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6123A637ER-G Torex Semiconductor Ltd | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 3.7V | 1 | 1.6s Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6122A237MG-G Torex Semiconductor Ltd | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | SOT-25 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 3.7V | 1 | 50ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6124C237MG-G Torex Semiconductor Ltd | 17 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | SOT-25 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 3.7V | 1 | 50ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6121C737ER-G Torex Semiconductor Ltd | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3.7V | 1 | 800ms Typical | - | - | 0.6mm | 2mm | - | ROHS3 Compliant | ||
![]() XC6123E437ER-G Torex Semiconductor Ltd | 17 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 3.7V | 1 | 200ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6122A238MG-G Torex Semiconductor Ltd | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | SOT-25 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 3.8V | 1 | 50ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6121D438ER-G Torex Semiconductor Ltd | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3.8V | 1 | 200ms Typical | - | - | 0.6mm | 2mm | - | ROHS3 Compliant | ||
![]() XC6124C238MG-G Torex Semiconductor Ltd | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | SOT-25 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 3.8V | 1 | 50ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6122D738ER-G Torex Semiconductor Ltd | 17 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 3.8V | 1 | 800ms Typical | - | - | - | - | - | ROHS3 Compliant |