- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6122A233ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.3V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6121C733ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.3V | 1 | 800ms Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6121D433ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.3V | 1 | 200ms Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6122D533ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.3V | 1 | 400ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6124C233MG-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.3V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6122A234ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.4V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6123A534ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.4V | 1 | 400ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6124C234MG-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.4V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6124C234ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.4V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6123A635ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.5V | 1 | 1.6s Typical | - | - | ROHS3 Compliant | ||
![]() XC6121C735ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.5V | 1 | 800ms Typical | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6122D535ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.5V | 1 | 400ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6122D735ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.5V | 1 | 800ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6122D734ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.4V | 1 | 800ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6122A236ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.6V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6122A236MG-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.6V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6123A636ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.6V | 1 | 1.6s Typical | - | - | ROHS3 Compliant | ||
![]() XC6124C236MG-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.6V | 1 | 50ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6122D736ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.6V | 1 | 800ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6122D536ER-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | Active Low | 3.6V | 1 | 400ms Typical | - | - | ROHS3 Compliant |